- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of I/Os | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Operating Temperature | Series | Technology | Reach Compliance Code | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S08DN60CLC Freescale | In Stock | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | MC9S08DN60CLC | - | - | - | , | Obsolete | - | 5.7 | - | - | CMOS | unknown | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | ||
![]() MC68336GCAB20 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC705X32VFUE Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08AC16CFGE. Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KK60DN512ZCAB10R Freescale | In Stock | - | - | Surface Mount | 120-UFBGA, WLCSP | 120-WLCSP (5.29x5.28) | KK60DN512 | A/D 16b SAR; D/A 2x12b | - | - | - | Freescale Semiconductor - NXP | 79 | Bulk | - | - | Obsolete | - | -40°C ~ 85°C (TA) | - | - | - | Internal | 100MHz | 128K x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, Touch-Sense, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, Ethernet, I²C, SDHC, SPI, UART/USART, USB | - | ||
![]() SC667395VLQ6R Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPC5602BF2MLL6 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | Bulk | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12XS256J0CAA Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | S9S12 | A/D 8x12b | - | - | - | Freescale Semiconductor | 59 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | HCS12X | - | - | External | 40MHz | 12K x 8 | 1.72V ~ 5.5V | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, SCI, SPI | - | ||
![]() MC68HC908JB8EP Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | Bulk | - | - | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08MM128VLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S08 | A/D 6x16b; D/A 1x12b | - | - | - | Freescale Semiconductor | 33 | Bulk | - | - | Active | - | -40°C ~ 105°C (TA) | S08 | - | - | Internal | 48MHz | 12K x 8 | 1.8V ~ 3.6V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (128K x 8) | I²C, SCI, SPI, USB | - | ||
![]() MCF51JM64VQH Freescale | In Stock | - | - | - | - | - | MCF51 | - | - | - | - | Freescale Semiconductor | - | Bulk | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCL908QY4DWE Freescale | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MCL908 | A/D 4x8b | - | - | - | Freescale Semiconductor | 13 | Bulk | - | - | Active | - | 0°C ~ 70°C (TA) | HC08 | - | - | Internal | 2MHz | 128 x 8 | 2.2V ~ 3.6V | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 4KB (4K x 8) | - | - | ||
![]() KC908GR32AMFUE Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | Bulk | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12XS128J1CAE Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | S9S12 | A/D 8x12b | - | - | - | Freescale Semiconductor | 44 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | HCS12X | - | - | External | 40MHz | 8K x 8 | 1.72V ~ 5.5V | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, SCI, SPI | - | ||
![]() S912XEG128J1CAA Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | S912 | A/D 8x12b SAR | - | - | - | Freescale Semiconductor | 59 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | HCS12X | - | - | External, Internal | 50MHz | 12K x 8 | 1.72V ~ 1.98V | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 2K x 8 | ||
![]() MC9S08DZ16CLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC9S08 | A/D 10x12b | - | - | - | Freescale Semiconductor | 25 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | S08 | - | - | External | 40MHz | 1K x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | CANbus, I²C, LINbus, SCI, SPI | 512 x 8 | ||
![]() MC9S12DJ128MFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MC9S12 | A/D 16x10b | - | - | - | Freescale Semiconductor | 59 | Tray | - | - | Obsolete | - | -40°C ~ 125°C (TA) | HCS12 | - | - | Internal | 25MHz | 8K x 8 | 2.35V ~ 5.25V | - | HCS12 | PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | 2K x 8 | ||
![]() MC9S08PL32CLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC9S08 | A/D 12x10b | - | - | - | Freescale Semiconductor | 30 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | S08 | - | - | Internal | 20MHz | 4K x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM | FLASH | 8-Bit | 32KB (32K x 8) | LINbus, SCI, UART/USART | 256 x 8 | ||
![]() SPC5742PFK1KLQ5R Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S08SG4E2VTG Freescale | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | S9S08 | A/D 8x10b | - | - | - | Freescale Semiconductor | 12 | Bulk | - | - | Active | - | -40°C ~ 105°C (TA) | S08 | - | - | Internal | 40MHz | 256 x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | I²C, LINbus, SCI, SPI | - |