- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of I/Os | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Operating Temperature | Series | HTS Code | Technology | Reach Compliance Code | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC908GZ60CFJE Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC908 | A/D 24x10b | - | - | - | Freescale Semiconductor | 21 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | HC08 | - | - | - | Internal | 8MHz | 2K x 8 | 3V ~ 3.6V | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 60KB (60K x 8) | CANbus, SCI, SPI | - | ||
![]() S9KEAZN32ACLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | S9KEAZN32 | A/D 16x12b | - | - | - | Freescale Semiconductor | 28 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | Kinetis KEA | - | - | - | Internal | 40MHz | 4K x 8 | 2.7V ~ 5.5V | - | ARM® Cortex®-M0+ | LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 32KB (32K x 8) | I²C, LINbus, SPI, UART/USART | 256 x 8 | ||
![]() MC68HCP11E0FNE Freescale | In Stock | - | - | Surface Mount | 52-LCC (J-Lead) | 52-PLCC (19.1x19.1) | MC68HCP11 | A/D 8x8b | - | - | - | Freescale Semiconductor | 38 | Bulk | - | - | Active | - | 0°C ~ 70°C (TA) | HC11 | - | - | - | Internal | 3MHz | 512 x 8 | 4.5V ~ 5.5V | - | HC11 | POR, WDT | ROMless | 8-Bit | - | SCI, SPI | - | ||
![]() KK22FN512CAP12R Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | Bulk | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08DZ96CLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC9S08 | A/D 16x12b | - | - | - | Freescale Semiconductor | 39 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | S08 | - | - | - | External | 40MHz | 6K x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 96KB (96K x 8) | CANbus, I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() MMC2001HCAB33B Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MMC2001 | - | - | - | - | Freescale Semiconductor | 24 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | MCore | - | - | - | Internal | 33MHz | 32K x 8 | 1.8V ~ 3.6V | - | M210 | POR, PWM, WDT | ROM | 16/32-Bit | 256KB (256K x 8) | EBI/EMI, SPI, UART/USART | - | ||
![]() MC9S08AW48CFGE Freescale | In Stock | - | - | Surface Mount | 44-LQFP | 44-LQFP (10x10) | MC9S08 | A/D 8x10b | - | - | - | Freescale Semiconductor | 34 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | S08 | - | - | - | Internal | 40MHz | 2K x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 48KB (48K x 8) | I²C, SCI, SPI | - | ||
![]() MC56F8347VVFE Freescale | In Stock | - | - | Surface Mount | 160-BGA | 160-MAPBGA (15x15) | MC56F83 | A/D 16x12b | - | - | - | Freescale Semiconductor | 76 | Tray | - | - | Obsolete | - | -40°C ~ 105°C (TA) | 56F8xxx | - | - | - | External | 60MHz | 6K x 16 | 2.25V ~ 3.6V | - | 56800E | POR, PWM, Temp Sensor, WDT | FLASH | 16-Bit | 128KB (64K x 16) | CANbus, EBI/EMI, SCI, SPI | - | ||
![]() MC9S12D32VFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MC9S12 | A/D 8x10b | - | - | - | Freescale Semiconductor | 59 | Bulk | - | - | Active | - | -40°C ~ 105°C (TA) | HCS12 | - | - | - | Internal | 25MHz | 4K x 8 | 2.35V ~ 5.25V | - | HCS12 | PWM, WDT | FLASH | 16-Bit | 32KB (32K x 8) | CANbus, I²C, SCI, SPI | 1K x 8 | ||
![]() MC9S08QG44CDTE Freescale | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | MC9S08 | A/D 8x10b | - | - | - | Freescale Semiconductor | 12 | Tube | - | - | Obsolete | - | -40°C ~ 85°C (TA) | S08 | - | - | - | Internal | 20MHz | 256 x 8 | 1.8V ~ 3.6V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | I²C, SCI, SPI | - | ||
![]() MC9S08AC32CFUE Freescale | In Stock | - | - | Surface Mount | 64-QFP | 64-QFP (14x14) | MC9S08 | A/D 16x10b | - | - | - | Freescale Semiconductor | 54 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | S08 | - | - | - | Internal | 40MHz | 2K x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, SCI, SPI | - | ||
![]() MCF51JM32VQH Freescale | In Stock | - | - | Surface Mount | 64-QFP | 64-QFP (14x14) | MCF51 | A/D 12x12b | - | - | - | Freescale Semiconductor | 51 | Bulk | - | - | Active | - | -40°C ~ 105°C (TA) | MCF51JM | - | - | - | External | 50MHz | 16K x 8 | 2.7V ~ 5.5V | - | Coldfire V1 | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 32KB (32K x 8) | CANbus, I²C, SCI, SPI, USB OTG | - | ||
![]() MC9S12XDT256MAA Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MC9S12 | A/D 8x10b | - | - | - | Freescale Semiconductor | 59 | Bulk | - | - | Active | - | -40°C ~ 125°C (TA) | HCS12X | - | - | - | External | 80MHz | 16K x 8 | 2.35V ~ 5.5V | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() MC9S08DN60AMLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC9S08 | A/D 16x12b | - | - | - | Freescale Semiconductor | 39 | Bulk | - | - | Active | - | -40°C ~ 125°C (TA) | S08 | - | - | - | External | 40MHz | 2K x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() MCL908QY2CDTE Freescale | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | MCL908 | A/D 4x8b | - | - | - | Freescale Semiconductor | 13 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | HC08 | - | - | - | Internal | 2MHz | 128 x 8 | 2.4V ~ 3.6V | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB (1.5K x 8) | - | - | ||
![]() MC9S08DV16ACLF Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | Bulk | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08DV48MLC Freescale | In Stock | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | MC9S08DV48MLC | - | - | - | , | Obsolete | - | 5.69 | - | - | 8542.31.00.01 | CMOS | unknown | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | ||
![]() MC9S08DN16CLC Freescale | In Stock | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | MC9S08DN16CLC | - | - | - | , | Obsolete | - | 5.74 | - | - | - | CMOS | unknown | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | ||
![]() MC9S08DZ48MLH Freescale | In Stock | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | MC9S08DZ48MLH | - | - | - | , | Obsolete | - | 5.59 | - | - | - | - | unknown | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | ||
![]() MC68336GVAB25 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |