- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9RS08KA8CWG Freescale | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MC9RS08 | A/D 12x10b | Freescale Semiconductor | 14 | Bulk | Active | -40°C ~ 85°C (TA) | RS08 | Internal | 20MHz | 254 x 8 | 1.8V ~ 5.5V | RS08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | I²C | - | ||
![]() MC9S08JE128CLK Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (12x12) | MC9S08 | A/D 8x12b | Freescale Semiconductor | 46 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 48MHz | 12K x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (128K x 8) | I²C, SCI, SPI, USB | - | ||
![]() MK20DX256VMC7 Freescale | In Stock | - | - | Surface Mount | 121-LFBGA | 121-MAPBGA (8x8) | MK20DX256 | A/D 35x16b; D/A 1x12b | Freescale Semiconductor | 70 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K20 | Internal | 72MHz | 64K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, IrDA, SPI, UART/USART, USB, USB OTG | 2K x 8 | ||
![]() MC9S12E64MPVE Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 16x10b; D/A 2x8b | Freescale Semiconductor | 92 | Tray | Obsolete | -40°C ~ 125°C (TA) | HCS12 | Internal | 25MHz | 4K x 8 | 2.35V ~ 2.75V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | EBI/EMI, I²C, SCI, SPI | - | ||
![]() MCHC912B32VFUE8 Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MCHC912 | A/D 8x10b | Freescale Semiconductor | 63 | Bulk | Active | -40°C ~ 105°C (TA) | HC12 | External | 8MHz | 1K x 8 | 4.5V ~ 5.5V | CPU12 | POR, PWM, WDT | FLASH | 16-Bit | 32KB (32K x 8) | SCI, SPI | 768 x 8 | ||
![]() MC56F82733VLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC56F82 | A/D 6x12b; D/A 2x12b | Freescale Semiconductor | 26 | Bulk | Active | -40°C ~ 105°C (TA) | 56F8xxx | Internal | 100MHz | 4K x 16 | 2.7V ~ 3.6V | 56800EX | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 48KB (24K x 16) | I²C, SCI, SPI | - | ||
![]() MC9S08QG84CFFE Freescale | In Stock | - | - | Surface Mount | 16-VQFN Exposed Pad | 16-QFN-EP (5x5) | MC9S08 | A/D 8x10b | Freescale Semiconductor | 12 | Bulk | Obsolete | -40°C ~ 85°C (TA) | S08 | Internal | 20MHz | 512 x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | I²C, SCI, SPI | - | ||
![]() S9S12C96F0CFUER Freescale | In Stock | - | - | - | - | - | S9S12 | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK20DN128VFT5 Freescale | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN-EP (7x7) | MK20DN128 | A/D 11x16b | Freescale Semiconductor | 29 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K20 | Internal | 50MHz | 16K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, IrDA, SPI, UART/USART, USB, USB OTG | - | ||
![]() MK40DX128ZVLQ10 Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MK40DX128 | A/D 2x16b; D/A 2x12b | Freescale Semiconductor | 98 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K40 | Internal | 100MHz | 32K x 8 | 1.71V ~ 3V | ARM® Cortex®-M4 | DMA, I²S, LCD, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | CANbus, EBI/EMI, I²C, IrDA, SD, SPI, UART/USART, USB, USB OTG | 4K x 8 | ||
![]() MC9S08DZ96MLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC9S08 | A/D 16x12b | Freescale Semiconductor | 39 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 6K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 96KB (96K x 8) | CANbus, I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() MC9S12DT256MPVE Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 8x10b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12 | Internal | 25MHz | 12K x 8 | 2.35V ~ 5.25V | HCS12 | PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, I²C, SCI, SPI | 4K x 8 | ||
![]() MC68332GVEH25 Freescale | In Stock | - | - | Surface Mount | 132-BQFP Bumpered | 132-PQFP (24.13x24.13) | MC68332 | - | Freescale Semiconductor | 15 | Bulk | Active | -40°C ~ 105°C (TA) | M683xx | Internal | 25MHz | 2K x 8 | 4.5V ~ 5.5V | CPU32 | POR, PWM, WDT | ROMless | 32-Bit Single-Core | - | EBI/EMI, SCI, SPI, UART/USART | - | ||
![]() MC9S12XEG128CAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 16x12b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 50MHz | 12K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 2K x 8 | ||
![]() S9S08AW16AE0CLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | S9S08 | A/D 6x10b | Freescale Semiconductor | 22 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, SCI, SPI | - | ||
![]() SPC5644AF0MLU1 Freescale | In Stock | - | - | Surface Mount | 176-LQFP | 176-LQFP (24x24) | SPC5644 | A/D 40x12b | Freescale Semiconductor | 84 | Bulk | Active | -40°C ~ 125°C (TA) | MPC56xx Qorivva | Internal | 150MHz | 192K x 8 | 1.14V ~ 5.25V | e200z4 | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 4MB (4M x 8) | CANbus, EBI/EMI, LINbus, SCI, SPI | - | ||
![]() MK22DN512VLK5 Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (12x12) | MK22DN512 | A/D 20x16b; D/A 1x12b | Freescale Semiconductor | 56 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K20 | Internal | 50MHz | 64K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | I²C, IrDA, SPI, UART/USART, USB, USB OTG | - | ||
![]() MC908GZ16CFAE Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC908 | A/D 8x10b | Freescale Semiconductor | 37 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 1K x 8 | 3V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 16KB (16K x 8) | CANbus, LINbus, SCI, SPI | - | ||
![]() MC908JL8CFAER2 Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC908 | A/D 13x8b | Freescale Semiconductor | 26 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 256 x 8 | 4.5V ~ 5.5V | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 8KB (8K x 8) | SCI | - | ||
![]() S9S12P96J0CQK Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | S9S12 | A/D 10x12b | Freescale Semiconductor | 64 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12 | Internal | 32MHz | 6K x 8 | 1.72V ~ 5.5V | HCS12 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 96KB (96K x 8) | CANbus, SCI, SPI | 4K x 8 |