- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCF51CN128CL Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (14x14) | MCF51 | A/D 12x12b | Freescale Semiconductor | 70 | Bulk | Active | -40°C ~ 85°C (TA) | MCF5x | External | 25MHz | 24K x 8 | 1.8V ~ 3.6V | Coldfire V1 | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | EBI/EMI, Ethernet, I²C, SCI, SPI | - | ||
![]() MK22FN128VDC10 Freescale | In Stock | - | - | - | - | - | MK22FN128 | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCL908LJ12CPBE Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MCL908 | A/D 6x10b | Freescale Semiconductor | 32 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 512 x 8 | 3V ~ 5.5V | HC08 | LCD, LVD, POR, PWM | FLASH | 8-Bit | 12KB (12K x 8) | IRSCI, SPI | - | ||
![]() MC9S08MM128VMB Freescale | In Stock | - | - | Surface Mount | 81-LBGA | 81-MAPBGA (10x10) | MC9S08 | A/D 8x16b; D/A 1x12b | Freescale Semiconductor | 47 | Tray | Obsolete | -40°C ~ 105°C (TA) | S08 | Internal | 48MHz | 12K x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (128K x 8) | I²C, SCI, SPI, USB | - | ||
![]() MC9S08DV96CLL Freescale | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | MC9S08 | A/D 24x12b | Freescale Semiconductor | 87 | Tray | Obsolete | -40°C ~ 85°C (TA) | S08 | External | 40MHz | 4K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 96KB (96K x 8) | CANbus, I²C, LINbus, SCI, SPI | - | ||
![]() MC56F8166VFVE Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MC56F81 | A/D 16x12b | Freescale Semiconductor | 62 | Bulk | Active | -40°C ~ 105°C (TA) | 56F8xxx | External | 40MHz | 16K x 16 | 2.25V ~ 3.6V | 56800E | POR, PWM, WDT | FLASH | 16-Bit | 512KB (256K x 16) | EBI/EMI, SCI, SPI | - | ||
![]() S9S12B128F0VFUER Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | S9S12 | A/D 8x10b | Freescale Semiconductor | 59 | Bulk | Active | -40°C ~ 105°C (TA) | - | Internal | 25MHz | 4K x 8 | 2.35V ~ 2.75V | S12 | POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | 1K x 8 | ||
![]() MC9S08SU16VFK Freescale | In Stock | - | - | - | - | - | MC9S08 | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC11E0CFNE3R Freescale | In Stock | - | - | Surface Mount | 52-LCC (J-Lead) | 52-PLCC (19.13x19.13) | MC68HC11 | A/D 8x8b | Freescale Semiconductor | 38 | Bulk | Active | -40°C ~ 85°C (TA) | - | Internal | 3MHz | 512 x 8 | 3V ~ 5.5V | HC11 | POR, WDT | ROMless | 8-Bit | - | SCI, SPI | - | ||
![]() MC9S08RD8DWE Freescale | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | MC9S08 | - | Freescale Semiconductor | 23 | Bulk | Active | 0°C ~ 70°C (TA) | S08 | Internal | 8MHz | 1K x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | SCI | - | ||
![]() MC9S08DV60MLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S08 | A/D 24x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 3K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | CANbus, I²C, LINbus, SCI, SPI | - | ||
![]() MC9S08SH4MTG Freescale | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | MC9S08 | A/D 8x10b | Freescale Semiconductor | 13 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | Internal | 40MHz | 256 x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() MPXD2020VLU125 Freescale | In Stock | - | - | Surface Mount | 176-LQFP | 176-LQFP (24x24) | MPXD2020 | A/D 16x10b | Freescale Semiconductor | 128 | Bulk | Active | -40°C ~ 105°C (TA) | PX | Internal | 125MHz | 64K x 8 | 3V ~ 5.5V | e200z4d | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 2MB (2M x 8) | CANbus, I²C, LINbus, SCI, SPI, UART/USART | - | ||
![]() S912XET256J2VAA Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | S912 | A/D 8x12b | Freescale Semiconductor | 59 | Bulk | Active | -40°C ~ 105°C (TA) | HCS12X | External | 50MHz | 16K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() S908GR8E0CDWE Freescale | In Stock | - | - | - | - | - | S908 | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC908AP16ACBE Freescale | In Stock | - | - | Through Hole | 42-SDIP (0.600, 15.24mm) | 42-PDIP | MC908 | A/D 8x10b | Freescale Semiconductor | 30 | Tube | Obsolete | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 1K x 8 | 4.5V ~ 5.5V | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 16KB (16K x 8) | I²C, IRSCI, SCI, SPI | - | ||
![]() MC908QC16MDRE Freescale | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28-TSSOP | MC908 | A/D 10x10b | Freescale Semiconductor | 24 | Tube | Obsolete | -40°C ~ 125°C (TA) | HC08 | Internal | 8MHz | 512 x 8 | 3V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 16KB (16K x 8) | SCI, SPI | - | ||
![]() MKE02Z32VLD2 Freescale | In Stock | - | - | Surface Mount | 44-LQFP | 44-LQFP (10x10) | MKE02Z32 | A/D 16x12b; D/A 2x6b | Freescale Semiconductor | 37 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis KE02 | Internal | 20MHz | 4K x 8 | 2.7V ~ 5.5V | ARM® Cortex®-M0+ | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 32KB (32K x 8) | I²C, SPI, UART/USART | 256 x 8 | ||
![]() S9S08EL32F1CTJ Freescale | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | S9S08 | A/D 16x10b SAR | Freescale Semiconductor | 16 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | External, Internal | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, LINbus, SCI, SPI | 512 x 8 | ||
![]() MC68HC908LB8CDWE Freescale | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | MC68HC908 | A/D 7x8b | Freescale Semiconductor | 18 | Tube | Obsolete | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 128 x 8 | 4.5V ~ 5.5V | HC08 | LVR, POR, PWM | FLASH | 8-Bit | 8KB (8K x 8) | - | - |