- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC5748GK1MMJ6 Freescale | In Stock | - | - | Surface Mount | 256-LBGA | 256-MAPPBGA (17x17) | SPC5748 | A/D 80x10b, 64x12b | Freescale Semiconductor | 178 | Bulk | Active | -40°C ~ 125°C (TA) | MPC57xx | Internal | 80MHz/160MHz | 768K x 8 | 3V ~ 5.5V | e200z2, e200z4, e200z4 | DMA, LVD, POR, WDT | FLASH | 32-Bit Tri-Core | 6MB (6M x 8) | CANbus, Ethernet, I²C, LINbus, SAI, SPI, USB, USB OTG | - | ||
![]() S9S12C32F1VFA1E Freescale | In Stock | - | - | - | - | - | S9S12 | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S08DZ32F2VLCR Freescale | 6000 | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | S9S08 | A/D 10x12b | Freescale Semiconductor | 25 | Bulk | Active | -40°C ~ 105°C (TA) | S08 | External | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | CANbus, I²C, LINbus, SCI, SPI | 1K x 8 | ||
![]() MK51DX256ZCLL10 Freescale | In Stock | - | - | - | - | - | MK51DX256 | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF5213LCVM66J Freescale | In Stock | - | - | Surface Mount | 81-LBGA | 81-MAPBGA (10x10) | MCF5213 | A/D 8x12b | Freescale Semiconductor | 56 | Tray | Obsolete | -40°C ~ 85°C (TA) | MCF521x | Internal | 66MHz | 32K x 8 | 3V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, I²C, SPI, UART/USART | - | ||
![]() MC68332ACAG25 Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MC68332 | - | Freescale Semiconductor | 15 | Bulk | Active | -40°C ~ 85°C (TA) | M683xx | Internal | 25MHz | 2K x 8 | 4.5V ~ 5.5V | CPU32 | POR, PWM, WDT | ROMless | 32-Bit Single-Core | - | EBI/EMI, SCI, SPI, UART/USART | - | ||
![]() S9S12XS64J1MAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S9S12 | A/D 16x12b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12X | External | 40MHz | 4K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | CANbus, SCI, SPI | - | ||
![]() MC9S08QE4CTGR Freescale | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | MC9S08 | A/D 8x12b | Freescale Semiconductor | 12 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 20MHz | 256 x 8 | 1.8V ~ 3.6V | S08 | LVD, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() MKV30F64VLF10 Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MKV30F64 | A/D 2x16b; D/A 1x12b | Freescale Semiconductor | 35 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis KV | Internal | 100MHz | 16K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, SPI, UART/USART | - | ||
![]() MKE02Z64VLC2 Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MKE02Z64 | A/D 16x12b; D/A 2x6b | Freescale Semiconductor | 28 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis KE02 | Internal | 20MHz | 4K x 8 | 2.7V ~ 5.5V | ARM® Cortex®-M0+ | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, SPI, UART/USART | 256 x 8 | ||
![]() MC9S08GT60ACBE Freescale | In Stock | - | - | Through Hole | 42-SDIP (0.600, 15.24mm) | 42-PDIP | MC9S08 | A/D 8x10b | Freescale Semiconductor | 33 | Tube | Obsolete | -40°C ~ 85°C (TA) | S08 | Internal | 40MHz | 4K x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | I²C, SCI, SPI | - | ||
![]() MC9S12E256CFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MC9S12 | A/D 16x10b; D/A 2x8b | Freescale Semiconductor | 60 | Tray | Obsolete | -40°C ~ 85°C (TA) | HCS12 | Internal | 25MHz | 16K x 8 | 2.97V ~ 5.5V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | EBI/EMI, I²C, SCI, SPI | - | ||
![]() S912ZVMC12F1MKH Freescale | In Stock | - | - | Surface Mount | 64-LQFP Exposed Pad | 64-HLQFP (10x10) | S912 | A/D 9x12b | Freescale Semiconductor | 31 | Bulk | Obsolete | -40°C ~ 125°C (TA) | S12 MagniV | Internal | 50MHz | 8K x 8 | 3.5V ~ 40V | S12Z | DMA, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, SCI, SPI | 512 x 8 | ||
![]() MCS12GC64CFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MCS12 | A/D 8x10b | Freescale Semiconductor | 60 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12 | Internal | 25MHz | 4K x 8 | 2.35V ~ 5.5V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | EBI/EMI, SCI, SPI | - | ||
![]() MKL26Z128CAL4R Freescale | In Stock | - | - | Surface Mount | 36-UFBGA, WLCSP | 36-WLCSP (2.37x2.46) | MKL26Z128 | A/D 12bit SAR; D/A 12bit | Freescale Semiconductor | 27 | Bulk | Active | -40°C ~ 85°C (TA) | Kinetis KL2 | Internal | 48MHz | 16K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, LINbus, SPI, UART/USART, USB, USB OTG | - | ||
![]() S912XEP100J5MAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x12b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12X | External | 50MHz | 64K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 1MB (1M x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() MCF5235CVF150 Freescale | In Stock | - | - | Surface Mount | 256-LBGA | 256-MAPBGA (17x17) | MCF5235 | - | Freescale Semiconductor | 113 | Tray | Obsolete | -40°C ~ 85°C (TA) | MCF523x | External | 150MHz | 64K x 8 | 1.4V ~ 1.6V | Coldfire V2 | DMA, WDT | ROMless | 32-Bit Single-Core | - | CANbus, EBI/EMI, Ethernet, I²C, SPI, UART/USART | - | ||
![]() MCF5233CVM150J Freescale | In Stock | - | - | Surface Mount | 256-LBGA | 256-MAPBGA (17x17) | MCF5233 | - | Freescale Semiconductor | 97 | Tray | Obsolete | -40°C ~ 85°C (TA) | MCF523x | External | 150MHz | 64K x 8 | 1.4V ~ 1.6V | Coldfire V2 | DMA, WDT | ROMless | 32-Bit Single-Core | - | CANbus, EBI/EMI, I²C, SPI, UART/USART | - | ||
![]() MCF5207CAG166 Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MCF5207 | - | Freescale Semiconductor | 30 | Bulk | Active | -40°C ~ 85°C (TA) | MCF520x | External | 166.67MHz | 16K x 8 | 1.4V ~ 3.6V | Coldfire V2 | DMA, WDT | ROMless | 32-Bit Single-Core | - | EBI/EMI, I²C, SPI, UART/USART | - | ||
![]() MC9S08DN32ACLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC9S08 | A/D 10x12b | Freescale Semiconductor | 25 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | External | 40MHz | 1.5K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, LINbus, SCI, SPI | 1K x 8 |