- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Weight | Base Product Number | Connections | Contact Materials | Content | Current-IEC | Current-UL | Data Converters | Design type | Dim | Factory colour | For Use With/Related Products | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. ambient temperature | Max. temperature | Mfr | Min. temperature | No. of inputs | No. of outputs | Number of I/Os | Outside Ø | Package | Product Status | Protection class | RoHS-compliant | Test mark | Torque-Screw | Voltage-UL | Operating Temperature | Series | Size / Dimension | Type | Number of Positions | Color | Pitch | Voltage - Supply | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Efficiency | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Contact Tail Length | Oscillator Type | Load Capacitance | Number of Levels | Speed | RAM Size | Operating Mode | Voltage - Supply (Vcc/Vdd) | Accessory Type | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | EEPROM Size | Screw Size | Absolute Pull Range (APR) | Power | Standards | Features | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S912XET256J1CAA Freescale | In Stock | - | - | Free Hanging (In-Line) | 80-QFP | 80-QFP (14x14) | - | Thermoplastic | - | EO | - | Phosphor Bronze | - | - | 15 A | A/D 8x12b SAR | - | - | - | - | - | - | - | - | - | Amphenol Anytek | - | - | - | 59 | - | Bulk | Active | - | - | - | 0.51 Nm (4.5 Lb-In) | 300 V | -40°C ~ 115°C | EO | - | Plug for Unshrouded Header | 3 | Black | 0.197 (5.00mm) | - | - | 0.626 (15.90mm) | - | - | - | Screw | - | - | - | - | - | - | - | External, Internal | - | 1 | 50MHz | 16K x 8 | - | 1.72V ~ 1.98V | - | HCS12X | - | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | - | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | Tin | 12-28 AWG | 3 | 90° | - | - | 5-6mm | 4K x 8 | M3 | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() MC56F8165VFGE Freescale | 76 |
| - | Surface Mount | 128-LQFP | 128-LQFP (14x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC908QT2AMDWE Freescale | 108 | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SO | - | - | - | MC908 | - | - | - | - | - | A/D 6x10b | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | 5 | - | Bulk | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 8MHz | 128 x 8 | - | 2.7V ~ 5.5V | - | HC08 | - | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB (1.5K x 8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08AW32CFDER Freescale | 25 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN-EP (7x7) | - | - | - | MC9S08 | - | - | - | - | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 38 | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 40MHz | 2K x 8 | - | 2.7V ~ 5.5V | - | S08 | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | - | I²C, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08AC128MFUE Freescale | 1500 |
| - | Surface Mount | 4-SMD, No Lead | 64-QFP (14x14) | - | - | - | MC9S08 | - | - | - | - | - | A/D 16x10b | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | 54 | - | Bulk | Active | - | - | - | - | - | -30°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | - | - | - | - | - | - | 26 MHz | ±50ppm | - | - | - | - | - | - | 100 Ohms | - | - | Internal | 10pF | - | 40MHz | 8K x 8 | Fundamental | 2.7V ~ 5.5V | - | S08 | ±30ppm | LVD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (128K x 8) | - | I²C, LINbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | ||
![]() MAC7131MVM40 Freescale | 5105 |
| - | Surface Mount | 208-BGA | 208-BGA (17x17) | - | - | - | MAC71 | - | - | - | - | - | A/D 32x8/10b | - | - | - | Multiple Series | - | - | - | - | - | Schneider Electric | - | - | - | 128 | - | Bulk | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 40MHz | 32K x 8 | - | 2.35V ~ 2.75V | Lock | ARM7TDMI-S | - | DMA, POR | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | - | CANbus, EBI/EMI, I²C, SCI, SPI | - | - | - | - | - | - | - | 32K x 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08AW32VFUE Freescale | 26 |
| - | Surface Mount | 64-QFP | 64-QFP (14x14) | - | - | - | MC9S08 | - | - | - | - | - | A/D 16x10b | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | 54 | - | Bulk | Active | - | - | - | - | - | -40°C ~ 105°C (TA) | S08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 40MHz | 2K x 8 | - | 2.7V ~ 5.5V | - | S08 | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | - | I²C, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF5474ZP266 Freescale | In Stock | - | - | Surface Mount | 388-BBGA | 388-PBGA (27x27) | - | - | - | MCF5474 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | 99 | - | Bulk | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | MCF547x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | - | 266MHz | 32K x 8 | - | 1.43V ~ 1.58V | - | Coldfire V4E | - | DMA, PWM, WDT | ROMless | 32-Bit Single-Core | - | - | EBI/EMI, Ethernet, I²C, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC56F8367VVFE Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5606SF2VLQ6 Freescale | In Stock | - | - | Surface Mount | 8-SMD, No Lead | 144-LQFP (20x20) | - | - | - | SPC5606 | - | - | - | - | - | A/D 16x10b | - | - | - | - | - | - | - | - | - | CTS-Frequency Controls | - | - | - | 108 | - | Tape & Reel (TR) | Active | - | - | - | - | - | -30°C ~ 85°C | 581 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | VCTCXO | - | - | - | 3.3V | - | - | 19.44 MHz | ±280ppb | HCMOS | - | - | Crystal | 9.5mA | - | - | - | - | Internal | - | - | 64MHz | 48K x 8 | - | 3V ~ 5.5V | - | e200z0h | - | DMA, LCD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | - | CANbus, I²C, LINbus, QSPI, SCI, SPI | - | - | - | - | - | - | - | 64K x 8 | - | ±5ppm | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | ||
![]() S9S08DZ60F2CLF Freescale | 50 |
| - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | - | - | - | S9S08 | - | - | - | - | - | A/D 16x12b | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | 39 | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | - | 40MHz | 4K x 8 | - | 2.7V ~ 5.5V | - | S08 | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | - | CANbus, I²C, LINbus, SCI, SPI | - | - | - | - | - | - | - | 2K x 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC908QY2CDTER Freescale | 1000 |
| - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | - | - | 9.9kg | MC908 | Spring-loaded terminal | - | 1pc(s) | - | - | A/D 4x8b | Open | (L x W x H) 130 x 150 x 143 mm | - | - | - | - | - | +40°C | - | Freescale Semiconductor | - | 1x | 1x | 13 | - | Bulk | Active | I | Yes | cULus recognized | - | - | -40°C ~ 85°C (TA) | HC08 | - | STE 800/4/23 | - | - | - | - | - | - | 50 - 60Hz | - | - | - | - | - | - | 93% | - | - | - | Internal | - | - | 8MHz | 128 x 8 | - | 2.7V ~ 5.5V | - | HC08 | - | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB (1.5K x 8) | - | - | - | - | - | - | - | - | - | - | - | - | 800VA | UL 5085, CSA 22.2 (E103521) | +/- 5% input voltage terminal | 143mm | - | 130mm | 150mm | - | - | ||
![]() MC908QL3CDWE Freescale | 1121 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | Aluminium (die-cast),Steel | - | 1.5kg | MC908 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | HC08 | - | 9-205 ESD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | - | - | - | - | - | - | HC08 | - | - | FLASH | 8-Bit | 6KB (6K x 8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball joint,Electrically conductive | - | - | - | - | - | - | ||
![]() S9S08LG32J0VLH Freescale | 5 |
| - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | - | - | S9S08 | - | - | 10m | - | - | A/D 12x12b | - | - | Black | - | - | 166-30716 | - | - | +70°C | Freescale Semiconductor | -15°C | - | - | 53 | 44.2mm | Bulk | Active | - | - | - | - | - | -40°C ~ 105°C (TA) | S08 | - | PCS40-GS/PVC-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 40MHz | 1.9K x 8 | - | 2.7V ~ 5.5V | - | S08 | - | LCD, LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | - | I²C, LINbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12Q64J2CFAE8R Freescale | In Stock | - | - | - | - | - | - | - | - | S9S12 | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | E22TL4 | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XET256J2MALR Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | - | - | - | S912 | - | - | - | - | - | A/D 16x12b | - | - | - | - | Thomas & Betts | - | NCG-M321LG | - | - | Freescale Semiconductor | - | - | - | 91 | - | Bulk | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | HCS12X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | - | 50MHz | 16K x 8 | - | 1.72V ~ 5.5V | - | HCS12X | - | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | - | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9KEAZN8ACFK Freescale | 480 |
| - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | - | - | - | S9KEAZN8 | - | - | - | - | - | A/D 12x12b | - | - | - | - | General Cable | - | C0504.38.10 | - | - | Freescale Semiconductor | - | - | - | 22 | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | Kinetis KEA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 48MHz | 1K x 8 | - | 2.7V ~ 5.5V | - | ARM® Cortex®-M0+ | - | LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 8KB (8K x 8) | - | I²C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XEQ384J3VAL Freescale | 25 |
| - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | - | - | - | S912 | - | - | - | - | - | A/D 16x12b | - | - | - | - | Carlo Gavazzi | - | PC50CNB50BA | - | - | Freescale Semiconductor | - | - | - | 91 | - | Bulk | Active | - | - | - | - | - | -40°C ~ 105°C (TA) | HCS12X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | - | 50MHz | 24K x 8 | - | 1.72V ~ 5.5V | - | HCS12X | - | LVD, POR, PWM, WDT | FLASH | 16-Bit | 384KB (384K x 8) | - | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK22FN1M0AVLK12 Freescale | 1500 | - | - | Surface Mount | 80-LQFP | 80-LQFP (12x12) | - | - | - | MK22FN1M0 | - | - | - | - | - | A/D 27x16b; D/A 1x12b | - | - | - | - | Miscellaneous | - | - | - | - | Freescale Semiconductor | - | - | - | 56 | - | Bulk | Active | - | - | - | - | - | -40°C ~ 105°C (TA) | Kinetis K20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 120MHz | 128K x 8 | - | 1.71V ~ 3.6V | - | ARM® Cortex®-M4 | - | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | - | CANbus, EBI/EMI, I²C, LINbus, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF5480CZP166 Freescale | 2007 |
| - | Surface Mount | 388-BBGA | 388-PBGA (27x27) | - | - | - | MCF5480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | 99 | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | - | 166MHz | 32K x 8 | - | 1.43V ~ 1.58V | - | Coldfire V4E | - | DMA, PWM, WDT | ROMless | 32-Bit Single-Core | - | - | CANbus, EBI/EMI, Ethernet, I²C, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |