- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Dielectric Material | Number of Terminals | Shell Material, Finish | Base Product Number | Clock Frequency-Max | Contact Materials | Data Converters | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Voltage, Rating | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Termination | Connector Type | Type | Number of Positions | Terminal Finish | Color | Number of Rows | HTS Code | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Pin Count | Contact Finish | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Wire Gauge | Temperature Grade | Flange Feature | Oscillator Type | Connector Style | Speed | RAM Size | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | Operating Temperature - Junction | Contact Form | Shell Size, Connector Layout | DAC Channels | Seated Height-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Address Bus Width | EEPROM Size | Capacitance @ Vr, F | External Data Bus Width | Backset Spacing | Absolute Pull Range (APR) | ROM Programmability | Features | Height Seated (Max) | Length | Width | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK22FN1M0VMC12R Freescale | In Stock | - | - | Surface Mount | 121-LFBGA | - | 121-MAPBGA (8x8) | - | - | - | MK22FN1M0 | - | - | A/D 38x16b; D/A 2x12b | - | - | - | Freescale Semiconductor | - | - | 64 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Kinetis K20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 120MHz | 128K x 8 | - | - | 1.71V ~ 3.6V | - | - | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | - | CANbus, EBI/EMI, I²C, IrDA, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF5480CZP166 Freescale | 2007 |
| - | Surface Mount | 388-BBGA | - | 388-PBGA (27x27) | - | - | - | MCF5480 | - | - | - | - | - | - | PEI-Genesis | - | - | 99 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | 166MHz | 32K x 8 | - | - | 1.43V ~ 1.58V | - | - | Coldfire V4E | DMA, PWM, WDT | ROMless | 32-Bit Single-Core | - | - | CANbus, EBI/EMI, Ethernet, I²C, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S08SG32E1CTG Freescale | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | - | - | S9S08 | - | - | A/D 8x10b | - | - | - | PEI-Genesis | - | - | 12 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 40MHz | 1K x 8 | - | - | 2.7V ~ 5.5V | - | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | - | I²C, LINbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12Q64J2CFAE8R Freescale | In Stock | - | - | - | - | - | - | - | - | - | S9S12 | - | - | - | - | Cutler Hammer, Div of Eaton Corp | E22TL4 | Freescale Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XET256J2MALR Freescale | In Stock | - | - | Surface Mount | 112-LQFP | - | 112-LQFP (20x20) | - | - | - | S912 | - | - | A/D 16x12b | - | Thomas & Betts | NCG-M321LG | Freescale Semiconductor | - | - | 91 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | HCS12X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | 50MHz | 16K x 8 | - | - | 1.72V ~ 5.5V | - | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | - | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9KEAZN8ACFK Freescale | 480 |
| - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | - | S9KEAZN8 | - | - | A/D 12x12b | - | General Cable | C0504.38.10 | Freescale Semiconductor | - | - | 22 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Kinetis KEA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 48MHz | 1K x 8 | - | - | 2.7V ~ 5.5V | - | - | ARM® Cortex®-M0+ | LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 8KB (8K x 8) | - | I²C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XEQ384J3VAL Freescale | 25 |
| - | Surface Mount | 112-LQFP | - | 112-LQFP (20x20) | - | - | - | S912 | - | - | A/D 16x12b | - | Carlo Gavazzi | PC50CNB50BA | Freescale Semiconductor | - | - | 91 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | HCS12X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | 50MHz | 24K x 8 | - | - | 1.72V ~ 5.5V | - | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 384KB (384K x 8) | - | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK22FN1M0AVLK12 Freescale | 1500 | - | - | Surface Mount | 80-LQFP | - | 80-LQFP (12x12) | - | - | - | MK22FN1M0 | - | - | A/D 27x16b; D/A 1x12b | - | Miscellaneous | - | Freescale Semiconductor | - | - | 56 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Kinetis K20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 120MHz | 128K x 8 | - | - | 1.71V ~ 3.6V | - | - | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | - | CANbus, EBI/EMI, I²C, LINbus, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC705C8AFN Freescale | In Stock | - | - | - | - | YES | - | - | 44 | - | - | 4 MHz | - | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MC68HC705C8AFN | - | 3 | 24 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, | SQUARE | CHIP CARRIER | Contact Manufacturer | LCC | - | 30 | 5.39 | Compliant | Yes | 5.5 V | 4.5 V | 5 V | - | - | - | - | e3 | No | - | - | - | - | MATTE TIN | - | - | 8542.31.00.01 | - | - | HCMOS | - | QUAD | J BEND | 250 | - | 1.27 mm | unknown | 2.1 MHz | - | - | 44 | - | S-PQCC-J44 | - | - | - | - | COMMERCIAL | - | - | - | 4 MHz | - | - | - | - | MICROCONTROLLER | 8 | - | - | - | - | - | - | - | 8 | NO | NO | NO | - | - | - | NO | 4.57 mm | - | - | - | - | - | - | - | - | OTPROM | - | - | 16.585 mm | 16.585 mm | - | - | - | ||
![]() MC9SDG256BCFUR2 Freescale | In Stock | - | - | Surface Mount | 80-QFP | YES | 80-QFP (14x14) | - | 80 | - | MC9SDG256 | 16 MHz | - | A/D 8x10b | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MC9SDG256BCFUR2 | Freescale Semiconductor | 3 | 59 | 59 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | QFP | 14 X 14 MM, 2.20 MM HEIGHT, 0.65 MM PITCH, PLASTIC, QFP-80 | SQUARE | FLATPACK | Active | QFP | Active | NOT SPECIFIED | 5.42 | - | No | 2.75 V | 2.35 V | 2.5 V | - | -40°C ~ 85°C (TA) | - | - | e0 | Yes | - | - | - | - | TIN LEAD | - | - | - | - | - | CMOS | - | QUAD | GULL WING | 220 | - | 0.65 mm | unknown | - | - | - | 80 | - | S-PQFP-G80 | - | - | - | - | INDUSTRIAL | - | Internal | - | 50MHz | 12K x 8 | - | - | 2.35V ~ 5.25V | MICROCONTROLLER | - | CPU12 | PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | - | CANbus, I²C, SCI, SPI | 16 | YES | NO | YES | - | - | - | NO | 2.45 mm | - | - | 16 | 4K x 8 | - | 16 | - | - | FLASH | - | - | 14 mm | 14 mm | - | - | - | ||
![]() MCF5275LCVM166. Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMC2114CFCPV33 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | MMC2114CFCPV33 | - | - | - | - | - | - | - | - | - | , | - | - | Obsolete | - | - | - | 5.73 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12DG256CMPV Freescale | In Stock | - | - | Surface Mount | 112-LQFP | YES | 112-LQFP (20x20) | - | 112 | - | MC9S12 | 16 MHz | - | A/D 16x10b | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MC9S12DG256CMPV | Freescale Semiconductor | 3 | 91 | 91 | 125 °C | -40 °C | Bulk | PLASTIC/EPOXY | LQFP | LQFP-112 | SQUARE | FLATPACK, LOW PROFILE | Active | QFP | Active | 30 | 5.23 | - | No | 2.75 V | 2.35 V | 2.5 V | - | -40°C ~ 125°C (TA) | HCS12 | - | - | Yes | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | CMOS | - | QUAD | GULL WING | 220 | - | 0.65 mm | unknown | - | - | - | 112 | - | S-PQFP-G112 | - | - | - | - | AUTOMOTIVE | - | Internal | - | 25MHz | 12K x 8 | - | - | 2.35V ~ 5.25V | MICROCONTROLLER | - | S12 | PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | - | CANbus, I²C, SCI, SPI | 16 | YES | NO | YES | - | - | - | NO | 1.6 mm | - | - | 19 | 4K x 8 | - | 16 | - | - | FLASH | - | - | 20 mm | 20 mm | - | - | - | ||
![]() MK40DX256VLL7 Freescale | 13 |
| - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | - | - | - | MK40DX256 | - | - | A/D 34x16b; D/A 1x12b | - | - | - | Freescale Semiconductor | - | - | 66 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Kinetis K40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 72MHz | 64K x 8 | - | - | 1.71V ~ 3.6V | - | - | ARM® Cortex®-M4 | DMA, I²S, LCD, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | - | CANbus, I²C, IrDA, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | 2K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12XD256VPV Freescale | In Stock | - | - | Surface Mount | 112-LQFP | - | 112-LQFP (20x20) | - | - | - | MC9S12 | - | - | A/D 16x10b SAR | - | - | - | Freescale Semiconductor | - | - | 91 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | HCS12X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | 80MHz | 14K x 8 | - | - | 2.35V ~ 5.5V | - | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | - | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKV10Z32VLC7 Freescale | 45 |
| - | Surface Mount | 32-LQFP | - | 32-LQFP (7x7) | - | - | - | MKV10Z32 | - | - | A/D 16x12b; D/A 1x12b | - | - | - | Freescale Semiconductor | - | - | 28 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Kinetis KV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 75MHz | 8K x 8 | - | - | 1.71V ~ 3.6V | - | - | ARM® Cortex®-M0+ | DMA, WDT | FLASH | 32-Bit Single-Core | 32KB (32K x 8) | - | I²C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC908MR16CFUE Freescale | 84 | - | - | Surface Mount | 64-QFP | - | 64-QFP (14x14) | - | - | - | MC908 | - | - | A/D 10x10b | - | - | - | EDAC Inc. | - | - | 44 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 8MHz | 768 x 8 | - | - | 4.5V ~ 5.5V | - | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 16KB (16K x 8) | - | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08JE128CMB Freescale | 5315 |
| - | Panel Mount, Through Hole | 81-LBGA | - | 81-MAPBGA (10x10) | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin-Nickel Plated | DBMZ | - | Copper Alloy | A/D 8x12b | - | - | - | ITT Cannon, LLC | - | - | 47 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Combo D®, D*M | - | - | - | Solder | Plug, Male Pins | - | 5 (Coax) | - | Black | 1 | - | Coax | 5A | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Board Side (4-40) | Internal | D-Sub, Combo | 48MHz | 12K x 8 | - | - | 1.8V ~ 3.6V | - | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (128K x 8) | - | I²C, SCI, SPI, USB | - | - | - | - | - | - | 3 (DB, B) - 5W5 | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Grounding Indents, Shielded | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | ||
![]() MK10DX64VMC7 Freescale | 262 |
| - | Surface Mount | 4-SMD, No Lead | - | 121-MAPBGA (8x8) | - | - | - | MK10DX64 | - | - | A/D 39x16b; D/A 1x12b | - | - | - | SiTime | - | - | 74 | - | - | Strip | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | SiT1602B | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | 31.25 MHz | ±20ppm | HCMOS, LVCMOS | - | - | - | - | MEMS | 4.5mA | - | - | - | Internal | - | 72MHz | 16K x 8 | - | - | 1.71V ~ 3.6V | - | - | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | - | CANbus, EBI/EMI, I²C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | 2K x 8 | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() MC9S12XEP768CAG Freescale | In Stock | - | - | Through Hole | DO-201AD, Axial | - | DO-201AD | - | - | - | SR502 | - | - | A/D 24x12b | - | - | - | Micro Commercial Co | - | - | 119 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | Fast Recovery =< 500ns, > 200mA (Io) | 48K x 8 | 1 mA @ 20 V | 550 mV @ 5 A | 1.72V ~ 5.5V | - | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 768KB (768K x 8) | - | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | - | - | - | - | -50°C ~ 150°C | - | - | - | - | 20 V | 5A | - | 4K x 8 | 200pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - |