- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Approvals | Base Product Number | Contact Sizes | Data Converters | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Mounting Styles | Number of I/Os | Operating Temp Range | Package | Product Depth (mm) | Product Status | Shaft Diameter (mm) | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Pin Count | Shell Size - Insert | Housing Color | Failure Rate | Wire Gauge | Note | Oscillator Type | Speed | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Terminal Type | Includes | Bearing Type | EEPROM Size | Screening Level | Features | IP Rating | Product Length (mm) | Height Seated (Max) | Length | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK40DX64VLK7 Freescale | 6 |
| - | - | - | - | - | - | - | - | - | - | MK40DX64 | - | - | Miscellaneous | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK50DX256CLK10 Freescale | 26 |
| - | Surface Mount | 80-LQFP | - | - | - | - | 80-LQFP (12x12) | - | - | MK50DX256 | - | A/D 30x16b; D/A 2x12b | - | - | - | Freescale Semiconductor | - | - | 39 | - | Bulk | - | Active | - | - | -40°C ~ 85°C (TA) | - | Kinetis K50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 100MHz | 64K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | EBI/EMI, I²C, IrDA, SPI, UART/USART, USB, USB OTG | - | - | - | 4K x 8 | - | - | - | - | - | - | - | - | ||
![]() MCHC908QT2MDWE Freescale | 12163 | - | - | Surface Mount | Axial | - | - | - | - | Axial | - | - | MCHC908 | - | A/D 4x8b | - | - | - | Freescale Semiconductor | - | - | 6 | - | Bulk | - | Active | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | - | 34.4 Ohms | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | -- | - | - | Internal | 8MHz | 128 x 8 | - | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB (1.5K x 8) | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | - | - | ||
![]() MK22FN1M0VMC12R Freescale | In Stock | - | - | Surface Mount | 121-LFBGA | - | - | - | - | 121-MAPBGA (8x8) | - | - | MK22FN1M0 | - | A/D 38x16b; D/A 2x12b | - | - | - | Freescale Semiconductor | - | - | 64 | - | Bulk | - | Active | - | - | -40°C ~ 105°C (TA) | - | Kinetis K20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 120MHz | 128K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | CANbus, EBI/EMI, I²C, IrDA, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAC7131MVF40R2 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08RG32FGE Freescale | 14 | - | - | Surface Mount | QFN | - | - | - | - | 44-LQFP (10x10) | - | - | MC9S08 | - | - | - | - | - | Freescale Semiconductor | - | Surface Mount | 39 | -20C to 70C | Bulk | 2.5(mm) | Active | - | Commercial grade | -40°C ~ 85°C (TA) | Bulk | S08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Internal | 8MHz | 2K x 8 | - | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | SCI, SPI | - | - | - | - | Commercial | - | - | 3.2(mm) | - | - | 0.75(mm) | - | ||
![]() MC9S12E32VFUE16R Freescale | 342 |
| - | Surface Mount | QFN | - | - | - | - | 80-QFP (14x14) | - | - | MC9S12 | - | A/D 16x10b; D/A 2x8b | - | - | - | Freescale Semiconductor | - | Surface Mount | 60 | -20C to 70C | Bulk | 3.2(mm) | Active | - | Commercial grade | -40°C ~ 105°C (TA) | Bulk | HCS12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Internal | 25MHz | 4K x 8 | - | 2.35V ~ 2.75V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 32KB (32K x 8) | EBI/EMI, I²C, SCI, SPI | - | - | - | - | Commercial | - | - | 5(mm) | - | - | 0.75(mm) | - | ||
![]() MC908GZ32VFJE Freescale | 2370 |
| - | Surface Mount | 32-LQFP | - | - | - | - | 32-LQFP (7x7) | - | - | MC908 | - | A/D 24x10b | - | - | - | Freescale Semiconductor | - | - | 21 | - | Tray | - | Obsolete | - | - | -40°C ~ 105°C (TA) | - | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 1.5K x 8 | - | 3V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 32KB (32K x 8) | CANbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC56F8355VFGE Freescale | 181 | - | - | Surface Mount | 128-LQFP | - | - | - | - | 128-LQFP (14x20) | - | - | N02060 | - | A/D 16x12b | - | - | - | Amphenol Tuchel Industrial | - | - | 49 | - | Bulk | - | Obsolete | - | - | -40°C ~ 105°C (TA) | - | ground/mate®, RADSOK® | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6-8 AWG | - | External | 60MHz | 10K x 16 | - | 2.25V ~ 3.6V | 56800E | POR, PWM, Temp Sensor, WDT | FLASH | 16-Bit | 256KB (128K x 16) | CANbus, EBI/EMI, SCI, SPI | Crimp on Receptacle | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S08DZ96F2VLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | - | - | - | - | 48-LQFP (7x7) | - | - | S9S08 | - | A/D 16x12b | - | - | - | Freescale Semiconductor | - | - | 39 | - | Bulk | - | Active | - | - | -40°C ~ 105°C (TA) | - | S08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 40MHz | 6K x 8 | - | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 96KB (96K x 8) | CANbus, I²C, LINbus, SCI, SPI | - | - | - | 2K x 8 | - | - | - | - | - | - | - | - | ||
![]() S9S08QD4J1VSC Freescale | 48 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 8-SOIC | - | - | S9S08 | - | A/D 4x10b | - | - | - | Freescale Semiconductor | - | - | 4 | - | Bulk | - | Active | - | - | -40°C ~ 105°C (TA) | - | S08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 16MHz | 256 x 8 | - | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XDT256F1MAL Freescale | 5 |
| - | Surface Mount | 112-LQFP | - | - | - | - | 112-LQFP (20x20) | - | - | S912 | - | A/D 16x10b | - | - | - | Freescale Semiconductor | - | - | 91 | - | Bulk | - | Active | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 80MHz | 16K x 8 | - | 2.35V ~ 2.75V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | - | - | - | 4K x 8 | - | - | - | - | - | - | - | - | ||
![]() MC9S08RD60DWE Freescale | 22 |
| - | Panel Mount | 28-SOIC (0.295, 7.50mm Width) | Bulkhead - Front Side Nut | - | Circular | Aluminum | 28-SOIC | - | - | D38999/24ZC | 20 | - | - | - | - | Amphenol Aerospace Operations | - | - | 23 | - | Bulk | - | Active | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 8 | - | - | - | Threaded | Crimp | D | Shielded | Environment Resistant | - | Zinc Nickel | - | 13-8 | Black | - | - | Contacts Not Included | Internal | 8MHz | 2K x 8 | C | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | SCI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK60DX256VLL10 Freescale | 1 |
| - | Surface Mount | 100-LQFP | - | - | - | - | 100-LQFP (14x14) | - | - | MK60DX256 | - | A/D 33x16b; D/A 1x12b | - | - | - | PEI-Genesis | - | - | 66 | - | Bulk | - | Active | - | - | -40°C ~ 105°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 100MHz | 64K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, EBI/EMI, Ethernet, I²C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | - | - | 4K x 8 | - | - | - | - | - | - | - | - | ||
![]() MC9S08DZ60CLC Freescale | 480 | - | - | Surface Mount | Axial | - | - | - | - | Axial | - | - | RNC55 | - | A/D 10x12b | - | - | - | Vishay Dale | - | - | 25 | - | Bulk | - | Active | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | - | 2 | - | ±50ppm/°C | - | - | 23 kOhms | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | M (1%) | - | - | External | 40MHz | 4K x 8 | - | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | CANbus, I²C, LINbus, SCI, SPI | - | - | - | 2K x 8 | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() MC908AS32ACFNE Freescale | In Stock | - | - | Surface Mount | Axial | - | - | - | - | Axial | - | - | MC908 | - | A/D 15x8b | - | - | - | Stackpole Electronics Inc | - | - | 40 | - | Bulk | - | Active | - | - | -55°C ~ 200°C | - | RSMF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | - | 2 | - | ±200ppm/°C | - | - | 1.6 kOhms | - | Metal Oxide Film | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8.4MHz | 1K x 8 | - | 4.5V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 32KB (32K x 8) | SCI, SPI | - | - | - | 512 x 8 | - | Flame Proof, Safety | - | - | - | - | - | - | ||
![]() DSP56854FGE Freescale | 90 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08JM60CGT Freescale | 12000 |
| - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | 48-QFN-EP (7x7) | Cast Steel;Black Oxide | - | MC9S08 | - | A/D 8x12b | Sealmaster | AR-209TM | - | Freescale Semiconductor | - | - | 37 | - | Bulk | - | Active | 45 | - | -40°C ~ 85°C (TA) | - | S08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 48MHz | 4K x 8 | - | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | I²C, LINbus, SCI, SPI, USB | - | - | Insert | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08LL8CLF Freescale | 936 |
| - | Surface Mount | 48-LQFP | - | - | - | - | 48-LQFP (7x7) | - | CE, CSA, UL | MC9S08 | - | A/D 8x12b | Cutler Hammer, Div of Eaton Corp | PDG43M0800D5DL | - | Freescale Semiconductor | Panel | - | 31 | - | Bulk | - | Active | - | - | -40°C ~ 85°C (TA) | - | S08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 A | - | - | - | - | - | - | - | Internal | 20MHz | 2K x 8 | - | 1.8V ~ 3.6V | S08 | LCD, LVD, POR, PWM, WDT | FLASH | 8-Bit | 10KB (10K x 8) | I²C, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08PT32VLH Freescale | 166 | - | - | Front Mount | 64-LQFP | - | 4 | - | - | 64-LQFP (10x10) | - | CSA, UL | MC9S08 | - | A/D 16x12b | Turck | UX12743 | 250 VAC, 250 VDC | Freescale Semiconductor | - | - | 57 | - | Bulk | - | Active | - | - | -40°C ~ 105°C (TA) | - | S08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | Internal | 20MHz | 4K x 8 | - | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, LINbus, SPI, UART/USART | - | - | - | 256 x 8 | - | - | IP68 | - | - | 0.3 m | - | - |