- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Data Converters | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Memory Types | Mfr | Number of I/Os | Package | Product Status | RoHS | Tradename | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Subcategory | Frequency | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Product Type | Core Architecture | EEPROM Size | Max Frequency | Number of Programmable I/O | Product Category | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S08QA2CFQE Freescale | 2 | - | - | Surface Mount | 8-VDFN Exposed Pad | - | 8-DFN-EP (4x4) | MC9S08 | Amphenol FCI | A/D 4x10b | 2400 | Amphenol | - | Freescale Semiconductor | 4 | Bulk | Active | - | Minitek | -40°C ~ 85°C (TA) | - | S08 | - | - | Power Connectors | - | - | - | - | - | Internal | 20MHz | 160 x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 2KB (2K x 8) | - | - | - | - | - | Power to the Board | - | - | - | - | Power to the Board | - | ||
![]() MCF52259CAG80 Freescale | 1500 | - | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | MCF52259 | Amphenol FCI | A/D 8x12b | 150 | Amphenol | - | Freescale Semiconductor | 96 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | Tray | MCF5225x | - | - | Power Connectors | - | - | - | - | - | Internal | 80MHz | 64K x 8 | 3V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, EBI/EMI, Ethernet, I²C, QSPI, UART/USART, USB OTG | - | - | - | - | Power to the Board | - | - | - | - | Power to the Board | - | ||
![]() MC908AZ60AVFU Freescale | 9999 | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | 52 | - | - | Compliant | - | - | Bulk | - | 105 °C | -40 °C | - | 8.4 MHz | CAN, SCI, SPI | - | - | 60 kB | Internal | - | 2 kB | - | - | LVD, POR, PWM | - | - | - | - | 8.4 µs | - | Not Halogen Free | - | - | HC08 | - | - | - | - | Contains Lead | ||
![]() MCHLC908QT2DWE Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | 5 | - | - | Compliant | - | - | - | - | 70 °C | 0 °C | - | 2 MHz | - | 3.6 V | 2.7 V | 1.5 kB | Internal | - | 128 B | - | - | LVD, POR, PWM | - | - | - | - | 8 µs | 8 b | Halogen Free | 2 | - | HC08 | - | 2 MHz | 13 | - | Lead Free | ||
![]() MCF5274VM133 Freescale | In Stock | - | - | - | - | 256 | - | - | - | - | - | - | ROMless | - | 69 | - | - | Non-Compliant | - | - | Bulk | - | 70 °C | 0 °C | - | 133 MHz | EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB | - | - | - | External | - | 64 kB | - | - | DMA, WDT | - | - | - | - | 133 µs | - | Halogen Free | - | - | Coldfire | - | - | - | - | Contains Lead | ||
![]() MC9S08SH16MTL Freescale | 3700 | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | MC9S08 | - | A/D 16x10b | - | - | - | Freescale Semiconductor | 23 | Bulk | Active | - | - | -40°C ~ 125°C (TA) | - | S08 | - | - | - | - | - | - | - | - | Internal | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, LINbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08DV60AMLC Freescale | 33 | - | - | Surface Mount | 32-LQFP | - | 32-LQFP (7x7) | MC9S08 | - | A/D 16x12b | - | - | - | Freescale Semiconductor | 53 | Bulk | Active | - | - | -40°C ~ 125°C (TA) | - | S08 | - | - | - | - | - | - | - | - | External | 40MHz | 3K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | CANbus, I²C, LINbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5603BF2MLL4R Freescale | 50 | - | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | SPC5603 | - | A/D 28x10b | - | - | - | Freescale Semiconductor | 79 | Bulk | Active | - | - | -40°C ~ 125°C (TA) | - | MPC56xx Qorivva | - | - | - | - | - | - | - | - | Internal | 48MHz | 28K x 8 | 3V ~ 5.5V | e200z0h | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 384KB (384K x 8) | CANbus, I²C, LINbus, SCI, SPI | - | - | - | - | - | - | 64K x 8 | - | - | - | - | ||
![]() MC9S12GC128CPBER Freescale | In Stock | - | - | Surface Mount | 52-LQFP | - | 52-QFP (10x10) | MC9S12 | - | A/D 8x10b | - | - | - | Freescale Semiconductor | 35 | Bulk | Obsolete | - | - | -40°C ~ 85°C (TA) | - | HCS12 | - | - | - | - | - | - | - | - | Internal | 25MHz | 4K x 8 | 2.35V ~ 5.5V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5604EEF1MLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | SPC5604 | - | A/D 4x10b | - | - | - | Freescale Semiconductor | 39 | Bulk | Active | - | - | -40°C ~ 125°C (TA) | - | MPC56xx Qorivva | - | - | - | - | - | - | - | - | Internal | 64MHz | 96K x 8 | 3V ~ 3.6V | e200z0h | DMA, POR, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, Ethernet, I²C, LINbus, SCI, SPI | - | - | - | - | - | - | 64K x 8 | - | - | - | - | ||
![]() MC9S12XDG128MAL Freescale | 1500 | - | - | Surface Mount | 112-LQFP | - | 112-LQFP (20x20) | - | - | A/D 16x10b SAR | - | - | - | Freescale Semiconductor | 91 | Bulk | Active | - | - | -40°C ~ 125°C (TA) | - | S12XD | - | - | - | - | - | - | - | - | External, Internal | 80MHz | 12K x 8 | 2.35V ~ 2.75V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | - | - | - | - | - | - | 2K x 8 | - | - | - | - | ||
![]() MC56F82736VLF Freescale | 208 | - | - | Surface Mount | 48-LQFP | - | 48-LQFP (7x7) | MC56F82 | - | A/D 10x12b; D/A 2x12b | - | - | - | Freescale Semiconductor | 39 | Bulk | Active | - | - | -40°C ~ 105°C (TA) | - | 56F8xxx | - | - | - | - | - | - | - | - | Internal | 100MHz | 4K x 16 | 2.7V ~ 3.6V | 56800EX | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 48KB (24K x 16) | CANbus, I²C, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF52221CVM66 Freescale | 1471 | - | - | Surface Mount | 81-LBGA | - | 81-MAPBGA (10x10) | MCF52221 | - | A/D 8x12b | - | - | - | Freescale Semiconductor | 56 | Tray | Obsolete | - | - | -40°C ~ 85°C (TA) | - | MCF5222x | - | - | - | - | - | - | - | - | Internal | 66MHz | 16K x 8 | 3V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, SPI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12DJ128BCPV Freescale | 1500 | - | - | Surface Mount | 112-LQFP | - | 112-LQFP (20x20) | MC9S12 | - | A/D 16x10b | - | - | - | Freescale Semiconductor | 91 | Tray | Obsolete | - | - | -40°C ~ 85°C (TA) | - | HCS12 | - | - | - | - | - | - | - | - | Internal | 25MHz | 8K x 8 | 2.35V ~ 5.25V | HCS12 | PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | - | - | - | - | - | - | 2K x 8 | - | - | - | - | ||
![]() MCF51QU64VHS Freescale | 70 | - | - | Surface Mount | 44-VFLGA Exposed Pad | - | 44-MAPLGA (5x5) | MCF51 | - | A/D 11x12b; D/A 1x12b | - | - | - | Freescale Semiconductor | 31 | Bulk | Active | - | - | -40°C ~ 105°C (TA) | - | MCF51Qx | - | - | - | - | - | - | - | - | External | 50MHz | 16K x 8 | 1.71V ~ 3.6V | Coldfire V1 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | EBI/EMI, I²C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC908AZ60AMFU Freescale | 430 | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | 52 | - | - | Non-Compliant | - | - | Bulk | - | 125 °C | -40 °C | - | 8.4 MHz | CAN, SCI, SPI | - | - | 60 kB | Internal | - | 2 kB | - | - | LVD, POR, PWM | - | - | - | - | 8.4 µs | - | Not Halogen Free | - | - | HC08 | - | - | - | - | Contains Lead | ||
![]() GPC5603BF2MLL4R Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC705P6AMDW Freescale | 25 | - | - | - | - | - | - | - | - | - | - | - | OTP | - | 21 | - | - | Non-Compliant | - | - | Bulk | - | 125 °C | -40 °C | - | 2.1 MHz | - | - | - | 4.5 kB | Internal | - | 176 B | - | - | POR, WDT | - | - | - | - | 2.1 µs | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() S912XET256W1MAGR Freescale | In Stock | - | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | S912 | - | A/D 24x12b | - | - | - | Freescale Semiconductor | 119 | Bulk | Active | - | - | -40°C ~ 125°C (TA) | - | HCS12X | - | - | - | - | - | - | - | - | External | 50MHz | 16K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | - | - | - | - | - | - | 4K x 8 | - | - | - | - | ||
![]() MC9S08PA16VTJ Freescale | 5 | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | MC9S08 | - | A/D 12x12b | - | - | - | Freescale Semiconductor | 18 | Bulk | Active | - | - | -40°C ~ 105°C (TA) | - | S08 | - | - | - | - | - | - | - | - | Internal | 20MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, LINbus, SPI, UART/USART | - | - | - | - | - | - | 256 x 8 | - | - | - | - |