- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S12XA512CAA Freescale | 1500 | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MC9S12 | A/D 8x10b | Freescale Semiconductor | 59 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 80MHz | 32K x 8 | 2.35V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() MC68HC908AP64CB Freescale | 183 | - | - | Through Hole | 42-SDIP (0.600, 15.24mm) | 42-PDIP | MC68HC908 | A/D 8x10b | Freescale Semiconductor | 30 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 2K x 8 | 2.7V ~ 5.5V | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 64KB (64K x 8) | I²C, IRSCI, SCI, SPI | - | ||
![]() MK51DX128CLK7 Freescale | 35 | - | - | - | - | - | MK51DX128 | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12XS64CAE Freescale | 1000 | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S12 | A/D 8x12b | Freescale Semiconductor | 44 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 40MHz | 4K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | CANbus, SCI, SPI | - | ||
![]() S908GR32AH0CFAER Freescale | 8030 | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | S908 | A/D 8x8b SAR | Freescale Semiconductor | 21 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 512 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 32KB (32K x 8) | SCI, SPI | - | ||
![]() SC13213A Freescale | 2063 | - | - | - | - | - | SC13213A | - | Freescale Semiconductor | - | Tray | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08SH16VTJ Freescale | 1550 | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | MC9S08 | A/D 12x10b | Freescale Semiconductor | 17 | Bulk | Active | -40°C ~ 105°C | S08 | Internal | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() MKS20FN128VLL12 Freescale | 19 | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | MKS20FN128 | A/D 1x16b; D/A 1x12b | Freescale Semiconductor | 66 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis KS22 | Internal | 120MHz | 64K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | CANbus, I²C, SPI, UART/USART, USB OTG | - | ||
![]() MC9S12XD256VAL Freescale | 19 | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 16x10b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 105°C (TA) | HCS12X | External | 80MHz | 14K x 8 | 2.35V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() MC9S12XDT512CAG Freescale | 19 | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MC9S12 | A/D 24x10b | Freescale Semiconductor | 119 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 80MHz | 20K x 8 | 2.35V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() S9S12G64F0MLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | S9S12 | A/D 12x10b | Freescale Semiconductor | 54 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12 | Internal | 25MHz | 4K x 8 | 3.13V ~ 5.5V | 12V1 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | CANbus, IrDA, LINbus, SCI, SPI | 2K x 8 | ||
![]() MK22DN512VDC5 Freescale | In Stock | - | - | Surface Mount | 121-XFBGA | 121-XFBGA (8x8) | MK22DN512 | A/D 20x16b; D/A 1x12b | Freescale Semiconductor | 56 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K20 | Internal | 50MHz | 64K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | I²C, IrDA, SPI, UART/USART, USB, USB OTG | - | ||
![]() SPC5644BF0VLU1R Freescale | In Stock | - | - | Surface Mount | 176-LQFP | 176-LQFP (24x24) | SPC5644 | A/D 27x10b, 5x12b | Freescale Semiconductor | 147 | Bulk | Active | -40°C ~ 105°C (TA) | MPC56xx Qorivva | Internal | 120MHz | 128K x 8 | 3V ~ 5.5V | e200z4d | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1.5MB (1.5M x 8) | CANbus, I²C, LINbus, SCI, SPI | 64K x 8 | ||
![]() MK30DN512ZVLQ10 Freescale | 2410 | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MK30DN512 | A/D 46x16b; D/A 2x12b | Freescale Semiconductor | 102 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K30 | Internal | 100MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LCD, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, SD, SPI, UART/USART | - | ||
![]() S9S12H256J1VFV Freescale | 5000 | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | S9S12 | A/D 8x8/10b | Freescale Semiconductor | 85 | Bulk | Active | -40°C ~ 105°C (TA) | - | Internal | 50MHz | 6K x 8 | 2.35V ~ 5.25V | HCS12 | LCD, LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART | 4K x 8 | ||
![]() S912XET256BVALR Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x12b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 105°C (TA) | HCS12X | External | 50MHz | 16K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() MC9S08JS16LCFK Freescale | 50 | - | - | Surface Mount | 24-VQFN Exposed Pad | 24-HVQFN (5x5) | MC9S08 | - | Freescale Semiconductor | 14 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 48MHz | 512 x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM | FLASH | 8-Bit | 16KB (16K x 8) | LINbus, SCI, SPI, USB | - | ||
![]() S912XET256J1MAA Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | S912 | A/D 8x12b | Freescale Semiconductor | 59 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12X | External | 50MHz | 16K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() S912XEA128BCAA Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | S912 | A/D 8x12b | Freescale Semiconductor | 59 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 50MHz | 12K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 2K x 8 | ||
![]() MC9S08AW16VFGE Freescale | 1000 | - | - | Surface Mount | 44-LQFP | 44-LQFP (10x10) | MC9S08 | A/D 8x10b | Freescale Semiconductor | 34 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | Internal | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, SCI, SPI | - |