- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Data Converters | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RAM(byte) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | Halogen Free | DAC Channels | Seated Height-Max | Address Bus Width | EEPROM Size | CPU Family | External Data Bus Width | ROM Programmability | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68332ACFC25 Freescale | In Stock | - | - | - | - | YES | - | - | 132 | - | 25.17 MHz | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MC68332ACFC25 | - | - | 31 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-132 | - | SQUARE | FLATPACK | Active | QFP | - | - | - | 5.35 | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | QUAD | GULL WING | - | - | unknown | - | 132 | S-PQFP-G132 | - | - | INDUSTRIAL | - | 25 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | 32 | NO | NO | YES | - | NO | - | 24 | - | - | 16 | - | - | - | ||
![]() MC68HC908AP8CFA Freescale | In Stock | - | - | - | - | YES | 48 | - | 48 | - | 16 MHz | - | FREESCALE SEMICONDUCTOR INC | Freescale Semiconductor | MC68HC908AP8CFA | - | 1 | 32 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | - | 1024 | 30 | 5.33 | Non-Compliant | No | 8192 | 5.5 V | 2.7 V | 3 V | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | Microcontrollers | HCMOS | QUAD | GULL WING | 220 | 0.5 mm | not_compliant | 8 MHz | 48 | S-PQFP-G48 | Not Qualified | 3/5 V | INDUSTRIAL | - | 8 MHz | - | - | MICROCONTROLLER | 8 | - | - | - | - | - | - | 20 mA | 8 | YES | NO | YES | Not Halogen Free | NO | 1.6 mm | - | - | 68HC08 | - | FLASH | 7 mm | 7 mm | ||
![]() MC68HC908LJ24CFU Freescale | In Stock | - | - | Surface Mount | 64-QFP | - | - | 64-QFP (14x14) | - | MC68HC908 | - | A/D 6x10b | - | - | - | Freescale Semiconductor | - | - | 40 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 768 x 8 | 3V ~ 5.5V | - | - | HC08 | LCD, LVD, POR, PWM | FLASH | 8-Bit | 24KB (24K x 8) | I²C, IRSCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XEG384J2CAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | - | - | 112-LQFP (20x20) | - | S912 | - | A/D 16x12b SAR | - | - | - | Freescale Semiconductor | - | - | 91 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | HCS12X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 50MHz | 24K x 8 | 1.72V ~ 1.98V | - | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 384KB (384K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | - | - | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | - | ||
![]() S912XET256J2VAG Freescale | In Stock | - | - | Surface Mount | 144-LQFP | - | - | 144-LQFP (20x20) | - | S912 | - | A/D 24x12b | - | - | - | Freescale Semiconductor | - | - | 119 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | HCS12X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 50MHz | 16K x 8 | 1.72V ~ 5.5V | - | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | - | - | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | - | ||
![]() S912XET256J1CALR Freescale | In Stock | - | - | - | - | - | - | - | - | S912 | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XES384J3VAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | - | - | 112-LQFP (20x20) | - | S912 | - | A/D 16x12b SAR | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | HCS12X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 50MHz | 16K x 8 | 1.72V ~ 1.98V | - | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 384KB (384K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | - | - | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | - | ||
![]() MC908LK24CPKR2 Freescale | In Stock | - | - | Surface Mount | 80-LQFP | - | - | 80-LQFP (12x12) | - | MC908 | - | A/D 6x10b | - | - | - | Freescale Semiconductor | - | - | 40 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 768 x 8 | 3V ~ 5.5V | - | - | HC08 | LCD, LVD, POR, PWM | FLASH | 8-Bit | 24KB (24K x 8) | I²C, IRSCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5748GGK1VM Freescale | In Stock | - | - | Surface Mount | 256-LBGA | - | - | 256-MAPPBGA (17x17) | - | SPC5748 | - | A/D 80x10b, 64 x 12b SAR | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | MPC57xx Qorivva | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 80MHz, 120MHz | 768K x 8 | 1.08V ~ 1.32V | - | - | e200z2, e200z4, e200z4 | DMA, LVD, POR, WDT | FLASH | 32-Bit Tri-Core | 6MB (6M x 8) | CANbus, Ethernet, I²C, LINbus, SAI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68334GEH16 Freescale | In Stock | - | - | Surface Mount | 132-BQFP Bumpered | - | - | 132-PQFP (24.13x24.13) | - | MC68334 | - | A/D 8x8/10b | - | - | - | Freescale Semiconductor | - | - | 47 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | M683xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 16MHz | 1K x 8 | 3V ~ 5.5V | - | - | CPU32 | - | ROMless | 32-Bit Single-Core | - | EBI/EMI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68332GCAG16 Freescale | In Stock | - | - | Surface Mount | 144-LQFP | - | - | 144-LQFP (20x20) | - | MC68332 | - | - | - | - | - | Freescale Semiconductor | - | - | 15 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | M683xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 16MHz | 2K x 8 | 4.5V ~ 5.5V | - | - | CPU32 | POR, PWM, WDT | ROMless | 32-Bit Single-Core | - | EBI/EMI, SCI, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08RE32CFGE Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | MC9S08RE32CFGE | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | 5.26 | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | CMOS | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC908QT4AMDWE Freescale | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | 8-SO | - | MC908 | - | A/D 6x10b | - | - | - | Freescale Semiconductor | - | - | 5 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | - | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 4KB (4K x 8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCS8AC60EACFUE Freescale | In Stock | - | - | - | - | - | - | - | - | SCS8AC60 | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCIMX516AJM6CR2 Freescale | In Stock | - | - | - | - | - | - | - | - | SCIMX516 | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCIMX515DJM1C Freescale | In Stock | - | - | - | - | - | - | - | - | SCIMX515 | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF5407CAI220 Freescale | In Stock | - | - | Surface Mount | 208-BFQFP | - | - | 208-FQFP (28x28) | - | MCF5407 | - | - | - | - | - | Freescale Semiconductor | - | - | 16 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 220MHz | 4K x 8 | 1.65V ~ 3.6V | - | - | Coldfire V4 | DMA, WDT | ROMless | 32-Bit Single-Core | - | EBI/EMI, I²C, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC56F8357VPYE Freescale | In Stock | - | - | Surface Mount | 160-LQFP | - | - | 160-LQFP (24x24) | - | MC56F83 | - | A/D 16x12b | - | - | - | Freescale Semiconductor | - | - | 76 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | 56F8xxx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 60MHz | 10K x 16 | 2.25V ~ 3.6V | - | - | 56800E | POR, PWM, Temp Sensor, WDT | FLASH | 16-Bit | 256KB (128K x 16) | CANbus, EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08SH4CTJ Freescale | 3 |
| - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20-TSSOP | - | MC9S08 | - | A/D 12x10b | - | - | - | Freescale Semiconductor | - | - | 17 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | S08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 40MHz | 256 x 8 | 2.7V ~ 5.5V | - | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | I²C, LINbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC908GR60ACFJE Freescale | In Stock | - | - | Surface Mount | 32-LQFP | - | - | 32-LQFP (7x7) | - | MC908 | - | A/D 24x10b | - | - | - | Freescale Semiconductor | - | - | 21 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 2K x 8 | 3V ~ 5.5V | - | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 60KB (60K x 8) | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |