- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC908QY2AMDWER Freescale | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MC908 | A/D 6x10b | Freescale Semiconductor | 13 | Bulk | Active | -40°C ~ 125°C (TA) | HC08 | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB (1.5K x 8) | - | - | ||
![]() MK10DN512ZVMB10 Freescale | In Stock | - | - | Surface Mount | 81-LFBGA | 81-MAPBGA (8x8) | MK10DN512 | A/D 16b SAR; D/A 2x12b | Freescale Semiconductor | - | Bulk | Active | -40°C ~ 105°C (TA) | - | Internal | 100MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, SD, SPI, UART/USART | - | ||
![]() MC9S08AC16MFDE Freescale | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN-EP (7x7) | MC9S08 | A/D 8x10b | Freescale Semiconductor | 38 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | Internal | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, SCI, SPI | - | ||
![]() MK51DN256ZCMD10 Freescale | In Stock | - | - | Surface Mount | 144-LBGA | 144-LBGA (13x13) | MK51DN256 | A/D 41x16b; D/A 2x12b | Freescale Semiconductor | 94 | Bulk | Active | -40°C ~ 85°C (TA) | Kinetis K50 | Internal | 100MHz | 64K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LCD, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | EBI/EMI, I²C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | ||
![]() MC56F8013VFAE Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC56F80 | A/D 6x12b | Freescale Semiconductor | 26 | Bulk | Active | -40°C ~ 105°C (TA) | 56F8xxx | Internal | 32MHz | 2K x 16 | 3V ~ 3.6V | 56800E | POR, PWM, WDT | FLASH | 16-Bit | 16KB (8K x 16) | I²C, SCI, SPI | - | ||
![]() MCF53014CMJ240J Freescale | In Stock | - | - | Surface Mount | 256-LBGA | 256-MAPBGA (17x17) | MCF53014 | - | Freescale Semiconductor | 83 | Bulk | Active | -40°C ~ 85°C (TA) | MCF5301x | Internal | 240MHz | 128K x 8 | 1.08V ~ 3.6V | Coldfire V3 | DMA, PWM, WDT | ROMless | 32-Bit Single-Core | - | EBI/EMI, Ethernet, I²C, Memory Card, SPI, SSI, UART/USART, USB, USB OTG | - | ||
![]() MC9S12DJ128BMPV Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 16x10b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | - | Internal | 50MHz | 8K x 8 | 2.35V ~ 5.25V | CPU12 | PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | 2K x 8 | ||
![]() MC9S08DZ96CLL Freescale | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | MC9S08 | A/D 24x12b | Freescale Semiconductor | 87 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | External | 40MHz | 6K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 96KB (96K x 8) | CANbus, I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() MC9S08AC32CFDE Freescale | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN-EP (7x7) | MC9S08 | A/D 8x10b | Freescale Semiconductor | 38 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, SCI, SPI | - | ||
![]() MC908QY4AMDWE Freescale | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MC908 | A/D 6x10b | Freescale Semiconductor | 13 | Bulk | Active | -40°C ~ 125°C (TA) | HC08 | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 4KB (4K x 8) | - | - | ||
![]() S9S08SG4E2MTJ Freescale | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | S9S08 | A/D 12x10b | Freescale Semiconductor | 16 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | Internal | 40MHz | 256 x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() MCF51MM256VMB Freescale | In Stock | - | - | Surface Mount | 81-LBGA | 81-MAPBGA (10x10) | MCF51 | A/D 8x16b; D/A 1x12b | Freescale Semiconductor | 48 | Box | Obsolete | -40°C ~ 105°C (TA) | MCF51MM | External | 50MHz | 32K x 8 | 1.8V ~ 3.6V | Coldfire V1 | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, SCI, SPI, USB OTG | - | ||
![]() MC9S12XHZ256CAG Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MC9S12 | A/D 16x10b | Freescale Semiconductor | 117 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 50MHz | 16K x 8 | 2.35V ~ 5.5V | HCS12X | LCD, Motor control PWM, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, LINbus, SCI, SPI | 4K x 8 | ||
![]() MCF51AC128CCLKE Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (14x14) | MCF51 | A/D 24x12b | Freescale Semiconductor | 69 | Bulk | Active | -40°C ~ 85°C (TA) | MCF51AC | External | 50MHz | 16K x 8 | 2.7V ~ 5.5V | Coldfire V1 | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, SCI, SPI | - | ||
![]() MC9S08DN32AMLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S08 | A/D 16x12b SAR | Freescale Semiconductor - NXP | 54 | Bulk | Obsolete | -40°C ~ 125°C (TA) | S08 | External, Internal | 40MHz | 1.5K x 8 | 2.7V ~ 5.5V | HCS08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, LINbus, SCI, SPI | 1K x 8 | ||
![]() MC908AP32CBE Freescale | In Stock | - | - | Through Hole | 42-SDIP (0.600, 15.24mm) | 42-PDIP | MC908 | A/D 8x10b | Freescale Semiconductor | 30 | Bulk | Obsolete | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 2K x 8 | 2.7V ~ 5.5V | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 32KB (32K x 8) | I²C, IRSCI, SCI, SPI | - | ||
![]() S9S08SG8E2MTG Freescale | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | S9S08 | A/D 8x10b | Freescale Semiconductor | 12 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | Internal | 40MHz | 512 x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() MC9S12XDT512CAA Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MC9S12 | A/D 8x10b | Freescale Semiconductor | 59 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 80MHz | 20K x 8 | 2.35V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() MC56F8167VVFE Freescale | In Stock | - | - | Surface Mount | 160-BGA | 160-MAPBGA (15x15) | MC56F81 | A/D 16x12b | Freescale Semiconductor | 76 | Tray | Obsolete | -40°C ~ 105°C (TA) | 56F8xxx | External | 40MHz | 16K x 16 | 2.25V ~ 3.6V | 56800E | POR, PWM, WDT | FLASH | 16-Bit | 512KB (256K x 16) | EBI/EMI, SCI, SPI | - | ||
![]() MCF5272CVF66J Freescale | In Stock | - | - | Surface Mount | 196-LBGA | 196-MAPBGA (15x15) | MCF5272 | - | Freescale Semiconductor | 32 | Bulk | Active | -40°C ~ 85°C (TA) | MCF527x | External | 66MHz | 1K x 32 | 3V ~ 3.6V | Coldfire V2 | DMA, WDT | ROM | 32-Bit Single-Core | 16KB (4K x 32) | EBI/EMI, Ethernet, I²C, SPI, UART/USART, USB | - |