- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK21DX128VLK5 Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-FQFP (12x12) | MK21DX128 | A/D 20x16b | Freescale Semiconductor | 60 | Bulk | Obsolete | -40°C ~ 105°C (TA) | Kinetis K20 | Internal | 50MHz | 32K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, IrDA, SPI, UART/USART, USB, USB OTG | 4K x 8 | ||
![]() MC9S08JE128CLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S08 | A/D 6x12b | Freescale Semiconductor | 33 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 48MHz | 12K x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (128K x 8) | I²C, SCI, SPI, USB | - | ||
![]() MC9S12XD256CAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 16x10b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 80MHz | 14K x 8 | 2.35V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() MCF51JE256VMB Freescale | In Stock | - | - | Surface Mount | 81-LBGA | 81-MAPBGA (10x10) | MCF51 | A/D 12x12b; D/A 1x12b | Freescale Semiconductor | 48 | Bulk | Active | -40°C ~ 105°C (TA) | MCF51JE | External | 50MHz | 32K x 8 | 1.8V ~ 3.6V | Coldfire V1 | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | EBI/EMI, I²C, SCI, SPI, USB OTG | - | ||
![]() MCF52210CAE80 Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MCF52210 | A/D 8x12b | Freescale Semiconductor | 43 | Bulk | Active | -40°C ~ 85°C | MCF5221x | Internal | 80MHz | 16K x 8 | 3V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, SPI, UART/USART, USB OTG | - | ||
![]() MC908LD64IFUE Freescale | In Stock | - | - | Surface Mount | 64-QFP | 64-QFP (14x14) | MC908 | A/D 6x8b | Freescale Semiconductor | 39 | Tray | Obsolete | 0°C ~ 85°C (TA) | HC08 | Internal | 6MHz | 2K x 8 | 3V ~ 3.6V | HC08 | OSD, POR, PWM | FLASH | 8-Bit | 60KB (60K x 8) | I²C, USB | - | ||
![]() SPC5602BK0MLL4 Freescale | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | SPC5602 | A/D 28x10b | Freescale Semiconductor | 79 | Bulk | Active | -40°C ~ 125°C (TA) | MPC56xx Qorivva | Internal | 48MHz | 24K x 8 | 3V ~ 5.5V | e200z0h | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, I²C, LINbus, SCI, SPI | 64K x 8 | ||
![]() MKL46Z256VMC4 Freescale | In Stock | - | - | Surface Mount | 121-LFBGA | 121-MAPBGA (8x8) | MKL46Z256 | A/D - 16bit; D/A - 12bit | Freescale Semiconductor | 84 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis KL4 | Internal | 48MHz | 32K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, LINbus, SPI, UART/USART, USB, USB OTG | - | ||
![]() MC908AP64CFAER Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC908 | A/D 8x10b | Freescale Semiconductor | 32 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 2K x 8 | 2.7V ~ 5.5V | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 64KB (64K x 8) | I²C, IRSCI, SCI, SPI | - | ||
![]() MC9RS08KB4CTG Freescale | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | MC9RS08 | A/D 8x10b | Freescale Semiconductor | 14 | Bulk | Active | -40°C ~ 85°C (TA) | RS08 | Internal | 20MHz | 126 x 8 | 1.8V ~ 5.5V | RS08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | I²C, SPI | - | ||
![]() SPC5602BK0MLQ6 Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | SPC5602 | A/D 36x10b | Freescale Semiconductor | 123 | Bulk | Active | -40°C ~ 125°C (TA) | MPC56xx Qorivva | Internal | 64MHz | 24K x 8 | 3V ~ 5.5V | e200z0h | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, I²C, LINbus, SCI, SPI | 64K x 8 | ||
![]() MC9RS08KA4CPJ Freescale | In Stock | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-DIP | MC9RS08 | A/D 12x10b | Freescale Semiconductor | 18 | Bulk | Active | -40°C ~ 85°C (TA) | RS08 | Internal | 20MHz | 126 x 8 | 1.8V ~ 5.5V | RS08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | I²C | - | ||
![]() MC9S08SH4MFK Freescale | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN-EP (4x4) | MC9S08 | A/D 12x10b | Freescale Semiconductor | 17 | Tray | Obsolete | -40°C ~ 125°C (TA) | S08 | Internal | 40MHz | 256 x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() S912XET256J2MAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x12b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12X | External | 50MHz | 16K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() S912XD64F2VAA Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | S912 | A/D 8x10b | Freescale Semiconductor | 59 | Bulk | Active | -40°C ~ 105°C (TA) | HCS12X | Internal | 80MHz | 4K x 8 | 2.35V ~ 2.75V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | CANbus, I²C, SCI, SPI | 1K x 8 | ||
![]() MC9S12E256MPVE Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 16x10b; D/A 2x8b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12 | Internal | 25MHz | 16K x 8 | 2.35V ~ 2.75V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | EBI/EMI, I²C, SCI, SPI | - | ||
![]() S912XDG256F1CAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x10b SAR | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 85°C (TA) | - | External, Internal | 80MHz | 14K x 8 | 2.35V ~ 2.75V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() MC908QY1CDTER Freescale | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | MC908 | - | Freescale Semiconductor | 13 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB (1.5K x 8) | - | - | ||
![]() MC68HC908MR32CB Freescale | In Stock | - | - | Through Hole | 56-SDIP (0.600, 15.24mm) | 56-PSDIP | MC68HC908 | A/D 10x10b | Freescale Semiconductor | 36 | Tube | Obsolete | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 768 x 8 | 4.5V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 32KB (32K x 8) | SCI, SPI | - | ||
![]() MC908GZ32VFAE Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC908 | A/D 24x10b | Freescale Semiconductor | 37 | Bulk | Active | -40°C ~ 105°C (TA) | HC08 | Internal | 8MHz | 1.5K x 8 | 3V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 32KB (32K x 8) | CANbus, SCI, SPI | - |