- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68HC98LJ12CFU Freescale | In Stock | - | - | Surface Mount | 64-QFP | 64-QFP (14x14) | MC68HC98 | A/D 6x10b SAR | Freescale Semiconductor | 32 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 512 x 8 | 3V ~ 5.5V | M68HC08 | LCD, LVD, POR, PWM | FLASH | 8-Bit | 12KB (12K x 8) | I²C, IRSCI, SPI | - | ||
![]() MC68908GZ16VFJE Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC68908 | A/D 8x10b | Freescale Semiconductor | 21 | Tray | Active | -40°C ~ 105°C (TA) | HC08 | Internal | 8MHz | 1K x 8 | 3V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 16KB (16K x 8) | CANbus, LINbus, SCI, SPI | - | ||
![]() MK22FN1M0AVLK12R Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (12x12) | MK22FN1M0 | A/D 27x16b; D/A 1x12b | Freescale Semiconductor | 56 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K20 | Internal | 120MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | CANbus, EBI/EMI, I²C, LINbus, SPI, UART/USART, USB, USB OTG | - | ||
![]() MC9S08LH36CLK Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (14x14) | MC9S08 | A/D 8x16b | Freescale Semiconductor | 39 | Tray | Obsolete | -40°C ~ 85°C (TA) | S08 | Internal | 40MHz | 4K x 8 | 1.8V ~ 3.6V | S08 | LCD, LVD, PWM, WDT | FLASH | 8-Bit | 36KB (36K x 8) | I²C, LINbus, SPI, UART/USART | - | ||
![]() MC9S08GT32CB Freescale | In Stock | - | - | Through Hole | 42-SDIP (0.600, 15.24mm) | 42-PDIP | MC9S08 | A/D 8x10b | Freescale Semiconductor | 34 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 40MHz | 2K x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, SCI, SPI | - | ||
![]() MC908KX2CDWE Freescale | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MC908 | A/D 4x8b | Freescale Semiconductor | 13 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 192 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 2KB (2K x 8) | SCI | - | ||
![]() MC9S08SH8CTJ Freescale | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | MC9S08 | A/D 12x10b | Freescale Semiconductor | 17 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 40MHz | 512 x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() S9S12H256J1VPVER Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S9S12 | A/D 16x10b | Freescale Semiconductor | 85 | Bulk | Active | -40°C ~ 105°C (TA) | - | Internal | 50MHz | 6K x 8 | 4.5V ~ 5.5V | S12 | LCD, LVD, POR, PWM, WDT | FLASH | 16-Bit | 256B (256 x 8) | CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART | 4K x 8 | ||
![]() MK12DX128VMC5 Freescale | In Stock | - | - | - | - | - | MK12DX128 | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XDG128F2CAA Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | S912 | A/D 8x10b | Freescale Semiconductor | 59 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 80MHz | 12K x 8 | 2.35V ~ 2.75V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 2K x 8 | ||
![]() MC908EY16AMFJE Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC908 | A/D 8x10b | Freescale Semiconductor | 24 | Tray | Active | -40°C ~ 125°C (TA) | HC08 | Internal | 8MHz | 512 x 8 | 2.7V ~ 5.5V | HC08 | POR, PWM | FLASH | 8-Bit | 16KB (16K x 8) | LINbus, SCI, SPI | - | ||
![]() KC9S12D32MFUE Freescale | In Stock | - | - | - | - | - | - | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKL04Z32VFM4 Freescale | In Stock | - | - | - | - | - | MKL04Z32 | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC908JL8CDWER Freescale | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | MC908 | A/D 13x8b | Freescale Semiconductor | 23 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 256 x 8 | 2.7V ~ 5.5V | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 8KB (8K x 8) | SCI | - | ||
![]() MC9S08DV16MLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC9S08 | A/D 10x12b | Freescale Semiconductor | 25 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | CANbus, I²C, LINbus, SCI, SPI | - | ||
![]() MC16Z3BCAG16 Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MC16Z | A/D 8x10b | Freescale Semiconductor | 16 | Bulk | Active | -40°C ~ 85°C (TA) | HC16 | External | 16MHz | 4K x 8 | 2.7V ~ 5.5V | CPU16 | POR, PWM, WDT | Mask ROM | 16-Bit | 8KB (8K x 8) | EBI/EMI, SCI, SPI | - | ||
![]() MC9S08DV48CLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC9S08 | A/D 16x12b | Freescale Semiconductor | 39 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | External | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 48KB (48K x 8) | CANbus, I²C, LINbus, SCI, SPI | - | ||
![]() MC9S08QE32CLD Freescale | In Stock | - | - | Surface Mount | 44-LQFP | 44-LQFP (10x10) | MC9S08 | A/D 10x12b | Freescale Semiconductor | 34 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 50MHz | 2K x 8 | 1.8V ~ 3.6V | S08 | LVD, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() MC912DT128AVPVE Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC912 | A/D 16x8/10b | Freescale Semiconductor | 67 | Bulk | Active | -40°C ~ 105°C | HC12 | Internal | 8MHz | 8K x 8 | 4.5V ~ 5.5V | CPU12 | POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | 2K x 8 | ||
![]() MC908EY16MFAE Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC908 | A/D 8x10b | Freescale Semiconductor | 24 | Bulk | Active | -40°C ~ 125°C (TA) | HC08 | Internal | 8MHz | 512 x 8 | 4.5V ~ 5.5V | HC08 | POR, PWM | FLASH | 8-Bit | 16KB (16K x 8) | LINbus, SCI, SPI | - |