- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC5606BF1VLU6R Freescale | In Stock | - | - | Surface Mount | 176-LQFP | 176-LQFP (24x24) | SPC5606 | A/D 29x10b, 5x12b | Freescale Semiconductor | 149 | Bulk | Active | -40°C ~ 105°C (TA) | MPC56xx Qorivva | Internal | 64MHz | 80K x 8 | 3V ~ 5.5V | e200z0h | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | CANbus, I²C, LINbus, SCI, SPI | 64K x 8 | ||
![]() MC908JL8MPE Freescale | In Stock | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | MC908 | A/D 13x8b | Freescale Semiconductor | 15 | Tube | Obsolete | -40°C ~ 125°C (TA) | HC08 | Internal | 8MHz | 256 x 8 | 4.5V ~ 5.5V | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 8KB (8K x 8) | SCI | - | ||
![]() KC56F8256MLF Freescale | In Stock | - | - | - | - | - | - | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XDG128F2MAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x10b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12X | External | 80MHz | 12K x 8 | 2.35V ~ 2.75V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | 2K x 8 | ||
![]() MCF51AG128VLK Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (14x14) | MCF51 | A/D 24x12b | Freescale Semiconductor | 69 | Bulk | Active | -40°C ~ 105°C (TA) | MCF51AG | Internal | 50MHz | 16K x 8 | 2.7V ~ 5.5V | Coldfire V1 | DMA, LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, SCI, SPI | - | ||
![]() MCR908JK1ECDWE Freescale | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | MCR908 | A/D 12x8b | Freescale Semiconductor | 14 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | External | 8MHz | 128 x 8 | 2.7V ~ 3.3V | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 1.5KB (1.5K x 8) | - | - | ||
![]() S9S12HY32J0VLL Freescale | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | S9S12 | A/D 8x10b | Freescale Semiconductor | 80 | Bulk | Active | -40°C ~ 105°C (TA) | HCS12 | Internal | 32MHz | 2K x 8 | 4.5V ~ 5.5V | HCS12 | LCD, Motor control PWM, POR, PWM, WDT | FLASH | 16-Bit | 32KB (32K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() MCF5483CVR166 Freescale | In Stock | - | - | Surface Mount | 388-BBGA | 388-PBGA (27x27) | MCF5483 | - | Freescale Semiconductor | 99 | Bulk | Active | -40°C ~ 85°C (TA) | MCF548x | External | 166MHz | 32K x 8 | 1.43V ~ 1.58V | Coldfire V4E | DMA, PWM, WDT | ROMless | 32-Bit Single-Core | - | CANbus, EBI/EMI, Ethernet, I²C, SPI, UART/USART, USB | - | ||
![]() MPC555LFAVR40 Freescale | In Stock | - | - | Surface Mount | 272-BBGA | 272-PBGA (27x27) | MPC555 | A/D 32x10b | Freescale Semiconductor | 101 | Bulk | Active | -55°C ~ 125°C (TA) | MPC5xx | External | 40MHz | 26K x 8 | 2.7V ~ 5.5V | PowerPC | POR, PWM, WDT | FLASH | 32-Bit Single-Core | 448KB (448K x 8) | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | ||
![]() MK21FN1M0VLQ12 Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MK21FN1M0 | A/D 2x16b; D/A 2x12b | Freescale Semiconductor | 104 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K20 | Internal | 120MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | CANbus, I²C, IrDA, SPI, UART/USART, USB, USB OTG | - | ||
![]() MC908AP64ACFAE Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC908 | A/D 8x10b | Freescale Semiconductor | 32 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 2K x 8 | 4.5V ~ 5.5V | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 64KB (64K x 8) | I²C, IRSCI, SCI, SPI | - | ||
![]() S9S12GN16F1MTJ Freescale | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | S9S12 | A/D 8x10b | Freescale Semiconductor | 14 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12 | Internal | 25MHz | 1K x 8 | 3.13V ~ 5.5V | 12V1 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 16KB (16K x 8) | IrDA, LINbus, SCI, SPI | 512 x 8 | ||
![]() MPC565CVR40 Freescale | In Stock | - | - | Surface Mount | 388-BBGA | 388-PBGA (27x27) | MPC565 | A/D 40x10b | Freescale Semiconductor | 56 | Tray | Obsolete | -40°C ~ 85°C (TA) | MPC5xx | External | 40MHz | 36K x 8 | 2.5V ~ 2.7V | PowerPC | POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | ||
![]() MC9S12XA512CAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 16x10b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 80MHz | 32K x 8 | 2.35V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() MC9S08DV48AMLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC9S08 | A/D 16x12b | Freescale Semiconductor | 39 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 48KB (48K x 8) | CANbus, I²C, LINbus, SCI, SPI | - | ||
![]() MC9S08LC60LH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S08 | A/D 2x12b | Freescale Semiconductor | 18 | Tray | Active | 0°C ~ 70°C (TA) | S08 | External | 40MHz | 4K x 8 | 1.8V ~ 3.6V | S08 | LCD, LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | I²C, SCI, SPI | - | ||
![]() MC9S08AC96MFGE Freescale | In Stock | - | - | Surface Mount | 44-LQFP | 44-LQFP (10x10) | MC9S08 | A/D 16x10b | Freescale Semiconductor | 38 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | Internal | 40MHz | 6K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 96KB (96K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() S9S12DG12F1CPVE Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S9S12 | A/D 2x10b, 16x10b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12 | Internal | 25MHz | 8K x 8 | 2.35V ~ 5.25V | HCS12 | PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | 2K x 8 | ||
![]() MC9S12E128CFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MC9S12 | A/D 16x10b; D/A 2x8b | Freescale Semiconductor | 60 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12 | Internal | 25MHz | 8K x 8 | 2.35V ~ 2.75V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | EBI/EMI, I²C, SCI, SPI | - | ||
![]() MCF5271CVM100 Freescale | In Stock | - | - | Surface Mount | 196-LBGA | 196-MAPBGA (15x15) | MCF5271 | - | Freescale Semiconductor | 61 | Tray | Active | -40°C ~ 85°C (TA) | MCF527x | External | 100MHz | 64K x 8 | 1.4V ~ 3.6V | Coldfire V2 | DMA, WDT | ROMless | 32-Bit Single-Core | - | EBI/EMI, Ethernet, I²C, SPI, UART/USART | - |