- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S08QB4CWL Freescale | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | MC9S08 | A/D 8x12b | Freescale Semiconductor | 22 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | External | 20MHz | 256 x 8 | 1.8V ~ 3.6V | S08 | LVD, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | LINbus, SCI | - | ||
![]() S912XDQ256F1MAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x10b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | - | External | 80MHz | 16K x 8 | 2.35V ~ 2.75V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, I²C, SCI, SPI | 4K x 8 | ||
![]() MC9S08PA32VLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC9S08 | A/D 12x12b | Freescale Semiconductor | 28 | Bulk | Active | -40°C ~ 105°C (TA) | S08 | Internal | 20MHz | 4K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, LINbus, SPI, UART/USART | 256 x 8 | ||
![]() S9S08DV32F1MLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | S9S08 | A/D 10x12b | Freescale Semiconductor | 25 | Tray | Obsolete | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | CANbus, I²C, LINbus, SCI, SPI | - | ||
![]() MC9S08DN32MLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S08 | A/D 24x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 1.5K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, LINbus, SCI, SPI | 1K x 8 | ||
![]() MC9S08RG60CFJE Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC9S08 | - | Freescale Semiconductor | 25 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 8MHz | 2K x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | SCI, SPI | - | ||
![]() MCF5480CVR166 Freescale | In Stock | - | - | Surface Mount | 388-BBGA | 388-PBGA (27x27) | MCF5480 | - | Freescale Semiconductor | 99 | Bulk | Active | -40°C ~ 85°C (TA) | MCF548x | External | 166MHz | 32K x 8 | 1.43V ~ 1.58V | Coldfire V4E | DMA, PWM, WDT | ROMless | 32-Bit Single-Core | - | CANbus, EBI/EMI, Ethernet, I²C, SPI, UART/USART, USB | - | ||
![]() MC68HC908QT2CPE Freescale | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | MC68HC908 | A/D 4x8b | Freescale Semiconductor | 5 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB (1.5K x 8) | - | - | ||
![]() SPC5601DF1MLH4 Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | SPC5601 | A/D 16x12b | Freescale Semiconductor | 45 | Bulk | Active | -40°C ~ 125°C (TA) | MPC56xx Qorivva | Internal | 48MHz | 12K x 8 | 3V ~ 5.5V | e200z0h | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | CANbus, LINbus, SCI, SPI | 4K x 16 | ||
![]() S9S12DG12F1VFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | S9S12 | A/D 16x10b | Freescale Semiconductor | 59 | Bulk | Active | -40°C ~ 105°C (TA) | HCS12 | Internal | 25MHz | 8K x 8 | 2.35V ~ 5.25V | HCS12 | PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | 2K x 8 | ||
![]() MCC9S08RC32 Freescale | In Stock | - | - | - | - | - | - | - | Freescale Semiconductor | - | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XEQ512J2CAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x12b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 50MHz | 32K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() S9S12P96J0MQK Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | S9S12 | A/D 10x12b | Freescale Semiconductor | 64 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12 | Internal | 32MHz | 6K x 8 | 1.72V ~ 5.5V | HCS12 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 96KB (96K x 8) | CANbus, SCI, SPI | 4K x 8 | ||
![]() MC9S08AW16CPUE Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S08 | A/D 16x10b | Freescale Semiconductor | 54 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, SCI, SPI | - | ||
![]() MAC7112MAG40 Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MAC71 | A/D 16x8/10b | Freescale Semiconductor | 112 | Bulk | Active | -40°C ~ 125°C (TA) | - | Internal | 40MHz | 16K x 8 | 2.35V ~ 2.75V | ARM7TDMI-S | DMA, POR | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, SCI, SPI | 32K x 8 | ||
![]() S9S08DV16F2MLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | S9S08 | A/D 10x12b | Freescale Semiconductor | 25 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | CANbus, I²C, LINbus, SCI, SPI | - | ||
![]() MC9S08RG60FJE Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC9S08 | - | Freescale Semiconductor | 25 | Bulk | Active | 0°C ~ 70°C (TA) | S08 | Internal | 8MHz | 2K x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | SCI, SPI | - | ||
![]() MPC564MVR56 Freescale | In Stock | - | - | Surface Mount | 388-BBGA | 388-PBGA (27x27) | MPC564 | A/D 32x10b | Freescale Semiconductor | 56 | Tray | Obsolete | -40°C ~ 125°C (TA) | MPC5xx | External | 56MHz | 32K x 8 | 2.5V ~ 2.7V | PowerPC | POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | ||
![]() MC9S08GT60ACFDE Freescale | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | MC9S08 | A/D 8x10b | Freescale Semiconductor | 39 | Tray | Active | -40°C ~ 85°C (TA) | S08 | Internal | 40MHz | 4K x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | I²C, SCI, SPI | - | ||
![]() S912ZVL12F0VLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | S912 | A/D 10x10b | Freescale Semiconductor | 34 | Bulk | Active | -40°C ~ 105°C (TA) | S12 MagniV | Internal | 32MHz | 1K x 8 | 5.5V ~ 18V | S12Z | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART | 512 x 8 |