- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S912XHZ512F1VAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x8/10b | Freescale Semiconductor | 85 | Bulk | Active | -40°C ~ 105°C (TA) | HCS12X | External | 80MHz | 32K x 8 | 2.35V ~ 5.5V | HCS12X | LCD, Motor control PWM, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() MC56F8347MPYE Freescale | In Stock | - | - | Surface Mount | 160-LQFP | 160-LQFP (24x24) | MC56F83 | A/D 16x12b | Freescale Semiconductor | 76 | Bulk | Active | -40°C ~ 125°C (TA) | 56F8xxx | External | 60MHz | 6K x 16 | 2.25V ~ 3.6V | 56800E | POR, PWM, Temp Sensor, WDT | FLASH | 16-Bit | 128KB (64K x 16) | CANbus, EBI/EMI, SCI, SPI | - | ||
![]() MC9S08MP12VWL Freescale | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | MC9S08 | A/D 13x12b; D/A 3x5b | Freescale Semiconductor | 22 | Bulk | Active | -40°C ~ 105°C (TA) | S08 | Internal | 51.34MHz | 512 x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 12KB (12K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() MC908QB4MDTE Freescale | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | MC908 | A/D 10x10b | Freescale Semiconductor | 13 | Tube | Obsolete | -40°C ~ 125°C (TA) | HC08 | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 4KB (4K x 8) | SCI, SPI | - | ||
![]() MC9S08DN60AMLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S08 | A/D 16x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() MK20DX32VLF5 Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MK20DX32 | A/D 11x16b | Freescale Semiconductor | 29 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K20 | Internal | 50MHz | 8K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 32KB (32K x 8) | I²C, IrDA, SPI, UART/USART, USB, USB OTG | 2K x 8 | ||
![]() MC9S12D64CFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MC9S12 | A/D 16x10b | Freescale Semiconductor | 59 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12 | Internal | 25MHz | 4K x 8 | 2.35V ~ 5.25V | HCS12 | PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | CANbus, I²C, SCI, SPI | 1K x 8 | ||
![]() S912XEQ512F0MAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x12b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12X | External | 50MHz | 32K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() MC9S08QE64CLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S08 | A/D 22x12b | Freescale Semiconductor | 54 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 50MHz | 4K x 8 | 1.8V ~ 3.6V | S08 | LVD, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() SPC5607BF1VLU6R Freescale | In Stock | - | - | Surface Mount | 176-LQFP | 176-LQFP (24x24) | SPC5607 | A/D 29x10b, 5x12b | Freescale Semiconductor | 149 | Bulk | Active | -40°C ~ 105°C (TA) | MPC56xx Qorivva | Internal | 64MHz | 96K x 8 | 3V ~ 5.5V | e200z0h | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1.5MB (1.5M x 8) | CANbus, I²C, LINbus, SCI, SPI | 64K x 8 | ||
![]() S9S12H256J1VFVER Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | S9S12 | A/D 8x8/10b | Freescale Semiconductor | - | Bulk | Active | -40°C ~ 105°C (TA) | - | Internal | 50MHz | 6K x 8 | 4.5V ~ 5.5V | S12 | LCD, LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART | 4K x 8 | ||
![]() MCF5472ZP200 Freescale | In Stock | - | - | Surface Mount | 388-BBGA | 388-PBGA (27x27) | MCF5472 | - | Freescale Semiconductor | 99 | Tray | Obsolete | 0°C ~ 70°C (TA) | MCF547x | External | 200MHz | 32K x 8 | 1.43V ~ 1.58V | Coldfire V4E | DMA, PWM, WDT | ROMless | 32-Bit Single-Core | - | EBI/EMI, Ethernet, I²C, SPI, UART/USART, USB | - | ||
![]() MC9S08PA16AVTJ Freescale | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | MC9S08 | A/D 12x12b | Freescale Semiconductor | 18 | Bulk | Active | -40°C ~ 105°C (TA) | S08 | Internal | 20MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, LINbus, SPI, UART/USART | 256 x 8 | ||
![]() MC908SR12CBE Freescale | In Stock | - | - | Through Hole | 42-SDIP (0.600, 15.24mm) | 42-PDIP | MC908 | A/D 11x10b | Freescale Semiconductor | 29 | Tube | Obsolete | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 512 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM, Temp Sensor | FLASH | 8-Bit | 12KB (12K x 8) | I²C, SCI | - | ||
![]() MCF51JM128EVLD Freescale | In Stock | - | - | Surface Mount | 44-LQFP | 44-LQFP (10x10) | MCF51 | A/D 8x12b | Freescale Semiconductor | 33 | Bulk | Active | -40°C ~ 105°C (TA) | MCF51JM | External | 50MHz | 16K x 8 | 2.7V ~ 5.5V | Coldfire V1 | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, SCI, SPI, USB OTG | - | ||
![]() S9S12ZVL16F0VLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | S9S12 | A/D 6x10b | Freescale Semiconductor | 19 | Bulk | Active | -40°C ~ 105°C (TA) | S12 MagniV | Internal | 32MHz | 1K x 8 | 5.5V ~ 18V | S12Z | LVD, POR, PWM, WDT | FLASH | 16-Bit | 16KB (16K x 8) | I²C, IrDA, LINbus, SCI, SPI, UART/USART | 128 x 8 | ||
![]() S912XEQ384J3VAG Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | S912 | A/D 24x12b | Freescale Semiconductor | 119 | Bulk | Active | -40°C ~ 105°C (TA) | HCS12X | External | 50MHz | 24K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 384KB (384K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() MC9S08DV128CLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC9S08 | A/D 16x12b | Freescale Semiconductor | 39 | Tray | Obsolete | -40°C ~ 85°C (TA) | S08 | External | 40MHz | 6K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (128K x 8) | CANbus, I²C, LINbus, SCI, SPI | - | ||
![]() MC9S12DJ128VFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MC9S12 | A/D 16x10b | Freescale Semiconductor | 59 | Bulk | Active | -40°C ~ 105°C (TA) | HCS12 | Internal | 25MHz | 8K x 8 | 2.35V ~ 5.25V | HCS12 | PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | 2K x 8 | ||
![]() MCHC908QT4MDWE Freescale | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SO | MCHC908 | A/D 4x8b | Freescale Semiconductor | 5 | Bulk | Active | -40°C ~ 125°C (TA) | HC08 | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 4KB (4K x 8) | - | - |