- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S08DZ16AMLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC9S08 | A/D 10x12b | Freescale Semiconductor | 25 | Bulk | Active | -40°C ~ 125°C | S08 | External | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | CANbus, I²C, LINbus, SCI, SPI | 512 x 8 | ||
![]() MC9S08DN60ACLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC9S08 | A/D 16x12b | Freescale Semiconductor | 39 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | External | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() MC9S08QE32CLCR Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC9S08 | A/D 10x12b | Freescale Semiconductor | 26 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 50MHz | 2K x 8 | 1.8V ~ 3.6V | S08 | LVD, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() MC56F8037VLHR Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC56F80 | A/D 16x12b; D/A 2x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 105°C (TA) | 56F8xxx | Internal | 32MHz | 4K x 16 | 3V ~ 3.6V | 56800E | POR, PWM, WDT | FLASH | 16-Bit | 64KB (32K x 16) | CANbus, I²C, SCI, SPI | - | ||
![]() MCF51AG96VLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MCF51 | A/D 19x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 105°C (TA) | - | Internal | 50MHz | 16K x 8 | 2.7V ~ 3.6V | Coldfire V1 | DMA, LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 96KB (96K x 8) | I²C, SCI, SPI | - | ||
![]() MC9S08DV32MLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S08 | A/D 16x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | CANbus, I²C, LINbus, SCI, SPI | - | ||
![]() MC9S08DZ96MLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S08 | A/D 24x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 6K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 96KB (96K x 8) | CANbus, I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() MCF52210CVM66 Freescale | In Stock | - | - | Surface Mount | 81-LBGA | 81-MAPBGA (10x10) | MCF52210 | A/D 8x12b | Freescale Semiconductor | 55 | Bulk | Active | -40°C ~ 85°C (TA) | MCF5221x | Internal | 66MHz | 16K x 8 | 3V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, SPI, UART/USART, USB OTG | - | ||
![]() MC705C8ACFNER Freescale | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.59x16.59) | MC705 | - | Freescale Semiconductor | 24 | Bulk | Active | -40°C ~ 85°C (TA) | HC05 | Internal | 2.1MHz | 304 x 8 | 3V ~ 5.5V | HC05 | POR, WDT | OTP | 8-Bit | 8KB (8K x 8) | SCI, SPI | - | ||
![]() MCF51AG128VLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MCF51 | A/D 19x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 105°C (TA) | MCF51AG | Internal | 50MHz | 16K x 8 | 2.7V ~ 5.5V | Coldfire V1 | DMA, LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, SCI, SPI | - | ||
![]() MC9S12XEQ384CAG Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MC9S12 | A/D 24x12b | Freescale Semiconductor | 119 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 50MHz | 24K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 384KB (384K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() MC9S08GW64CLK Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (14x14) | MC9S08 | A/D 16x16b | Freescale Semiconductor | 45 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 20MHz | 4K x 8 | 1.8V ~ 3.6V | S08 | LCD, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() MC9S08DZ48AMLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC9S08 | A/D 10x12b | Freescale Semiconductor | 25 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 3K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 48KB (48K x 8) | CANbus, I²C, LINbus, SCI, SPI | 1.5K x 8 | ||
![]() MC68HC705C8AB Freescale | In Stock | - | - | Through Hole | 42-SDIP (0.600, 15.24mm) | 42-PDIP | MC68HC705 | - | Freescale Semiconductor | 24 | Tube | Obsolete | 0°C ~ 70°C (TA) | HC05 | Internal | 2.1MHz | 304 x 8 | 3V ~ 5.5V | HC05 | POR, WDT | OTP | 8-Bit | 8KB (8K x 8) | SCI, SPI | - | ||
![]() S912XEG128J1MAA Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | S912 | A/D 8x12b | Freescale Semiconductor | 59 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12X | External | 50MHz | 12K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 2K x 8 | ||
![]() S9S08DZ48F2MLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | S9S08 | A/D 24x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 3K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 48KB (48K x 8) | CANbus, I²C, LINbus, SCI, SPI | 1.5K x 8 | ||
![]() S9S08DZ60F1CLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | S9S08 | A/D 24x12b | Freescale Semiconductor | 53 | Tray | Obsolete | -40°C ~ 85°C (TA) | S08 | External | 40MHz | 4K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | CANbus, I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() SPC5602BF2CLL4 Freescale | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | SPC5602 | A/D 28x10b | Freescale Semiconductor | 79 | Bulk | Active | -40°C ~ 85°C (TA) | MPC56xx Qorivva | Internal | 48MHz | 24K x 8 | 3V ~ 5.5V | e200z0h | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, I²C, LINbus, SCI, SPI | 64K x 8 | ||
![]() MPC566MVR56 Freescale | In Stock | - | - | Surface Mount | 388-BBGA | 388-PBGA (27x27) | MPC566 | A/D 40x10b | Freescale Semiconductor | 56 | Bulk | Active | -40°C ~ 125°C (TA) | MPC5xx | External | 56MHz | 36K x 8 | 2.5V ~ 5V | PowerPC | POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | ||
![]() MC9S08GT60ACFBER Freescale | In Stock | - | - | Surface Mount | 44-QFP | 44-QFP (10x10) | MC9S08 | A/D 8x10b | Freescale Semiconductor | 36 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 40MHz | 4K x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | I²C, SCI, SPI | - |