- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Data Converters | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Number of I/Os | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | HTS Code | Technology | Reach Compliance Code | Frequency | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Access Time | Halogen Free | Core Architecture | EEPROM Size | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S08SH16CWLR Freescale | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | MC9S08 | A/D 16x10b | - | - | - | - | Freescale Semiconductor | 23 | Bulk | - | - | Active | - | - | -40°C ~ 85°C (TA) | - | S08 | - | - | - | - | - | - | - | - | Internal | 40MHz | 1K x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, LINbus, SCI, SPI | - | - | - | - | - | ||
![]() MC56F82728VLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | MC56F82 | A/D 16x12b; D/A 2x12b | - | - | - | - | Freescale Semiconductor | 54 | Bulk | - | - | Active | - | - | -40°C ~ 105°C (TA) | - | 56F8xxx | - | - | - | - | - | - | - | - | Internal | 100MHz | 3K x 16 | 2.7V ~ 3.6V | - | 56800EX | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 32KB (16K x 16) | CANbus, I²C, SCI, SPI | - | - | - | - | - | ||
![]() MKL16Z128VLH4 Freescale | In Stock |
| - | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | MKL16Z128 | A/D - 16bit; D/A - 12bit | - | - | - | - | Freescale Semiconductor | 54 | Bulk | - | - | Active | - | - | -40°C ~ 105°C (TA) | - | Kinetis KL1 | - | - | - | - | - | - | - | - | Internal | 48MHz | 16K x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, LINbus, SPI, TSI, UART/USART | - | - | - | - | - | ||
![]() MC9S08GT16AMFBE Freescale | In Stock | - | - | Surface Mount | 44-QFP | - | 44-QFP (10x10) | MC9S08 | A/D 8x10b | - | - | - | - | Freescale Semiconductor | 36 | Bulk | - | - | Active | - | - | -40°C ~ 125°C (TA) | - | S08 | - | - | - | - | - | - | - | - | Internal | 40MHz | 2K x 8 | 1.8V ~ 3.6V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, SCI, SPI | - | - | - | - | - | ||
![]() MC68HC908JL8CSP Freescale | In Stock | - | - | - | - | 32 | - | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | MC68HC908JL8CSP | FLASH | - | 26 | - | - | Obsolete | - | 5.72 | Compliant | - | Bulk | - | 85 °C | -40 °C | 8542.31.00.01 | CMOS | unknown | 8 MHz | SCI | 8 kB | Internal | - | 256 B | - | MICROCONTROLLER | - | LVD, POR, PWM | - | - | - | - | 8 µs | Not Halogen Free | HC08 | - | Contains Lead | ||
![]() MCF5233CVM100 Freescale | In Stock | - | - | Surface Mount | 256-LBGA | - | 256-MAPBGA (17x17) | MCF5233 | - | - | - | - | - | Freescale Semiconductor | 61 | Bulk | - | - | Active | - | - | -40°C ~ 85°C (TA) | - | MCF523x | - | - | - | - | - | - | - | - | External | 100MHz | 64K x 8 | 1.4V ~ 1.6V | - | Coldfire V2 | DMA, WDT | ROMless | 32-Bit Single-Core | - | CANbus, EBI/EMI, I²C, SPI, UART/USART | - | - | - | - | - | ||
![]() MK22FX512VMD12 Freescale | In Stock | - | - | Surface Mount | 144-LBGA | - | 144-MAPBGA (13x13) | MK22FX512 | A/D 42x16b; D/A 2x12b | - | - | - | - | Freescale Semiconductor | 100 | Tray | - | - | Active | - | - | -40°C ~ 105°C (TA) | - | Kinetis K20 | - | - | - | - | - | - | - | - | Internal | 120MHz | 64K x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | ||
![]() MC9S12UF32PB Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | 41 | - | - | - | - | - | Non-Compliant | - | - | - | 70 °C | 0 °C | - | - | - | 30 MHz | EBI/EMI, SCI, SD, USB | 32 kB | Internal | - | 3.5 kB | - | - | - | POR, WDT | - | - | - | - | 30 µs | Not Halogen Free | HCS12 | - | Contains Lead | ||
![]() SPC5604CK0MLL6 Freescale | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | SPC5604 | A/D 28x10b | - | - | - | - | Freescale Semiconductor | 79 | Bulk | - | - | Active | - | - | -40°C ~ 125°C (TA) | - | MPC56xx Qorivva | - | - | - | - | - | - | - | - | Internal | 64MHz | 48K x 8 | 3V ~ 5.5V | - | e200z0h | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, I²C, LINbus, SCI, SPI | - | - | - | 64K x 8 | - | ||
![]() MC68HC908GZ60MFA Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12KG128VFUE Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08GB60CFUER Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08DZ32CLC Freescale | In Stock | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | MC9S08DZ32CLC | - | - | - | - | , | Obsolete | - | 5.58 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08DN32CLF Freescale | In Stock | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | MC9S08DN32CLF | - | - | - | - | , | Obsolete | - | 5.73 | - | - | - | - | - | - | - | CMOS | unknown | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08DN32CLH Freescale | In Stock | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | MC9S08DN32CLH | - | - | - | - | , | Obsolete | - | 5.73 | - | - | - | - | - | - | - | CMOS | unknown | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12B128F0MFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | - | 80-QFP (14x14) | S9S12 | A/D 8x10b | - | - | - | - | Freescale Semiconductor | 59 | Bulk | - | - | Obsolete | - | - | -40°C ~ 125°C (TA) | - | HCS12 | - | - | - | - | - | - | - | - | Internal | 25MHz | 4K x 8 | 2.35V ~ 5.5V | - | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | - | - | - | 1K x 8 | - | ||
![]() MC9S08SH8MTGR Freescale | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | MC9S08 | A/D 8x10b | - | - | - | - | Freescale Semiconductor | 13 | Bulk | - | - | Active | - | - | -40°C ~ 125°C (TA) | - | S08 | - | - | - | - | - | - | - | - | Internal | 40MHz | 512 x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | I²C, LINbus, SCI, SPI | - | - | - | - | - | ||
![]() S9S08RN16W2MLFR Freescale | In Stock | - | - | Surface Mount | 48-LQFP | - | 48-LQFP (7x7) | S9S08 | A/D 12x12b | - | - | - | - | Freescale Semiconductor | 39 | Bulk | - | - | Active | - | - | -40°C ~ 125°C (TA) | - | S08 | - | - | - | - | - | - | - | - | Internal | 20MHz | 2K x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, LINbus, SPI, UART/USART | - | - | - | 256 x 8 | - | ||
![]() MC9S12A256CCPV Freescale | In Stock | - | - | Surface Mount | 112-LQFP | - | 112-LQFP (20x20) | MC9S12 | A/D 16x10b | - | - | - | - | Freescale Semiconductor | 91 | Bulk | - | - | Active | - | - | -40°C ~ 85°C (TA) | - | HCS12 | - | - | - | - | - | - | - | - | Internal | 25MHz | 12K x 8 | 2.35V ~ 5.25V | - | HCS12 | PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | I²C, SCI, SPI | - | - | - | 4K x 8 | - | ||
![]() MC9S12E128MFU Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | 60 | - | - | - | - | - | Compliant | - | Bulk | - | 125 °C | -40 °C | - | - | - | 25 MHz | EBI/EMI, I2C, SCI, SPI | 128 kB | Internal | - | 8 kB | - | - | - | POR, PWM, WDT | - | - | - | - | 25 µs | Not Halogen Free | HCS12 | - | Contains Lead |