- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S12XS128MAE Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S12 | A/D 8x12b | Freescale Semiconductor | 44 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12X | External | 40MHz | 8K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, SCI, SPI | - | ||
![]() S912ZVHY64F1VLL Freescale | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | S912 | A/D 4x10b | Freescale Semiconductor | 73 | Bulk | Active | -40°C ~ 105°C (TA) | S12 MagniV | Internal | 32MHz | 4K x 8 | 4.5V ~ 5.5V | S12Z | DMA, LCD, POR, PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | CANbus, I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() MCF5249CVF140 Freescale | In Stock | - | - | Surface Mount | 160-BGA | 160-MAPBGA (15x15) | MCF5249 | A/D 4x12b | Freescale Semiconductor | 47 | Tray | Obsolete | -40°C ~ 85°C (TA) | MCF524x | External | 140MHz | 96K x 8 | 3V ~ 3.6V | Coldfire V2 | DMA, I²S, POR, Serial Audio, WDT | ROMless | 32-Bit Single-Core | - | I²C, IDE, Memory Card, SPI, UART/USART | - | ||
![]() MC9S12C32MPBE25 Freescale | In Stock | - | - | Surface Mount | 52-LQFP | 52-QFP (10x10) | MC9S12 | A/D 8x10b | Freescale Semiconductor | 35 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12 | Internal | 25MHz | 2K x 8 | 2.35V ~ 5.5V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 32KB (32K x 8) | CANbus, EBI/EMI, SCI, SPI | - | ||
![]() MCF5282CVM66 Freescale | In Stock | - | - | Surface Mount | 256-LBGA | 256-MAPBGA (17x17) | MCF5282 | A/D 8x10b | Freescale Semiconductor | 150 | Bulk | Active | -40°C ~ 85°C (TA) | MCF528x | External | 66MHz | 64K x 8 | 2.7V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, EBI/EMI, Ethernet, I²C, SPI, UART/USART | - | ||
![]() SPC5644AF0MVZ3 Freescale | In Stock | - | - | Surface Mount | 324-BBGA | 324-PBGA (23x23) | SPC5644 | A/D 40x12b | Freescale Semiconductor | 151 | Bulk | Active | -40°C ~ 125°C (TA) | MPC56xx Qorivva | Internal | 80MHz | 192K x 8 | 1.14V ~ 5.25V | e200z4 | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 4MB (4M x 8) | CANbus, EBI/EMI, LINbus, SCI, SPI | - | ||
![]() MC56F84585VLK Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (12x12) | MC56F84 | A/D 16x12b, 10x16b; D/A 1x12b | Freescale Semiconductor | 68 | Tray | Obsolete | -40°C ~ 105°C (TA) | 56F8xxx | Internal | 80MHz | 32K x 8 | 3V ~ 3.6V | 56800EX | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() MKL05Z16VLC4 Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MKL05Z16 | A/D 14x12b; D/A 1x12b | Freescale Semiconductor | 28 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis KL0 | Internal | 48MHz | 2K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 16KB (16K x 8) | I²C, SPI, UART/USART | - | ||
![]() MC68HC16Z1CEH16 Freescale | In Stock | - | - | Surface Mount | 132-BQFP Bumpered | 132-PQFP (24.13x24.13) | MC68HC16 | A/D 8x10b | Freescale Semiconductor | 16 | Bulk | Active | -40°C ~ 85°C (TA) | HC16 | Internal | 16MHz | 1K x 8 | 2.7V ~ 5.5V | CPU16 | POR, PWM, WDT | ROMless | 16-Bit | - | EBI/EMI, SCI, SPI | - | ||
![]() MK10DX64VFM5 Freescale | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN-EP (5x5) | MK10DX64 | A/D 10x16b | Freescale Semiconductor | 24 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K10 | Internal | 50MHz | 16K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, IrDA, SPI, UART/USART | 2K x 8 | ||
![]() MC68HC11E0CFNE3 Freescale | In Stock | - | - | - | - | - | MC68HC11 | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC56F8027VLD Freescale | In Stock | - | - | - | - | - | - | - | Freescale Semiconductor | - | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12D32MFUE Freescale | In Stock | - | - | - | - | - | - | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12GC64MFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MC9S12 | A/D 8x10b | Freescale Semiconductor | 60 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12 | Internal | 25MHz | 4K x 8 | 2.35V ~ 5.5V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | EBI/EMI, SCI, SPI | - | ||
![]() MK21FX512VMD12 Freescale | In Stock | - | - | Surface Mount | 144-LBGA | 144-LBGA (13x13) | MK21FX512 | A/D 2x12b; D/A 2x12b | Freescale Semiconductor | 104 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K20 | Internal | 120MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, I²C, IrDA, SPI, UART/USART, USB, USB OTG | 4K x 8 | ||
![]() MC9S12DJ64MPVE Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 8x10b | Freescale Semiconductor | 91 | Tray | Obsolete | -40°C ~ 125°C (TA) | HCS12 | Internal | 25MHz | 4K x 8 | 2.35V ~ 5.25V | HCS12 | PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | CANbus, I²C, SCI, SPI | 1K x 8 | ||
![]() MK22FN128CAH12R Freescale | In Stock | - | - | Surface Mount | 64-UFBGA, WLCSP | 64-WLCSP (3.35x3.32) | MK22FN128 | A/D 2x16b; D/A 1x12b | Freescale Semiconductor | 40 | Bulk | Active | -40°C ~ 85°C (TA) | Kinetis K20 | Internal | 120MHz | 24K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, IrDA, SPI, UART/USART, USB, USB OTG | - | ||
![]() MC68332AVEH20 Freescale | In Stock | - | - | Surface Mount | 132-BQFP Bumpered | 132-PQFP (24.13x24.13) | MC68332 | - | Freescale Semiconductor | 15 | Bulk | Active | -40°C ~ 105°C (TA) | M683xx | Internal | 20MHz | 2K x 8 | 4.5V ~ 5.5V | CPU32 | POR, PWM, WDT | ROMless | 32-Bit Single-Core | - | EBI/EMI, SCI, SPI, UART/USART | - | ||
![]() MC9S08AC60MPUE Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S08 | A/D 16x10b | Freescale Semiconductor | 54 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | Internal | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | I²C, SCI, SPI | - | ||
![]() S9S08DZ60F1MLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | S9S08 | A/D 16x12b | Freescale Semiconductor | 39 | Tray | Obsolete | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 4K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | CANbus, I²C, LINbus, SCI, SPI | 2K x 8 |