- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of I/Os | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Operating Temperature | Series | HTS Code | Technology | Reach Compliance Code | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S9S12DG12J5CFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | S9S12 | A/D 8x10b | - | - | - | Freescale Semiconductor | 59 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | Internal | 50MHz | 8K x 8 | 2.35V ~ 5.25V | - | CPU12 | PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | 2K x 8 | ||
![]() MC56F8335MFGE Freescale | In Stock | - | - | Surface Mount | 128-LQFP | 128-LQFP (14x20) | MC56F83 | A/D 16x12b | - | - | - | Freescale Semiconductor | 49 | Bulk | - | - | Active | - | -40°C ~ 125°C (TA) | 56F8xxx | - | - | - | External | 60MHz | 6K x 16 | 2.25V ~ 3.6V | - | 56800E | POR, PWM, Temp Sensor, WDT | FLASH | 16-Bit | 64KB (32K x 16) | CANbus, EBI/EMI, SCI, SPI | - | ||
![]() MC9S12HZ128CAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 16x10b | - | - | - | Freescale Semiconductor | 85 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | HCS12 | - | - | - | Internal | 25MHz | 6K x 8 | 2.35V ~ 5.5V | - | HCS12 | LCD, Motor control PWM, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, EBI/EMI, I²C, SCI, SPI | 2K x 8 | ||
![]() MC9S12DJ256CCFU Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC908JB16DW Freescale | In Stock | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | MC68HC908JB16DW | - | - | - | , | Obsolete | - | 5.75 | - | - | 8542.31.00.01 | CMOS | unknown | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | ||
![]() SPC5643AF0MLU2R Freescale | In Stock | - | - | Surface Mount | 176-LQFP | 176-LQFP (24x24) | SPC5643 | A/D 40x12b | - | - | - | Freescale Semiconductor | 84 | Bulk | - | - | Active | - | -40°C ~ 125°C (TA) | MPC56xx Qorivva | - | - | - | Internal | 120MHz | 192K x 8 | 1.14V ~ 5.25V | - | e200z4 | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 3MB (3M x 8) | CANbus, EBI/EMI, LINbus, SCI, SPI | - | ||
![]() MCF53281CVM240J Freescale | In Stock | - | - | Surface Mount | 256-LBGA | 256-MAPBGA (17x17) | MCF53281 | - | - | - | - | Freescale Semiconductor | 94 | Tray | - | - | Obsolete | - | -40°C ~ 85°C (TA) | MCF532x | - | - | - | External | 240MHz | 32K x 8 | 1.4V ~ 3.6V | - | Coldfire V3 | DMA, LCD, PWM, WDT | ROMless | 32-Bit Single-Core | - | CANbus, EBI/EMI, Ethernet, I²C, SPI, SSI, UART/USART, USB, USB OTG | - | ||
![]() MC9S08DZ128CLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC9S08 | A/D 16x12b | - | - | - | Freescale Semiconductor | 39 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | S08 | - | - | - | External | 40MHz | 8K x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (128K x 8) | CANbus, I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() MCF52234CVM60J Freescale | In Stock | - | - | Surface Mount | 121-LBGA | 121-MAPBGA (12x12) | MCF52234 | A/D 8x12b | - | - | - | Freescale Semiconductor | 80 | Tray | - | - | Obsolete | - | -40°C ~ 85°C (TA) | MCF5223x | - | - | - | Internal | 60MHz | 32K x 8 | 3V ~ 3.6V | - | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, Ethernet, I²C, SPI, UART/USART | - | ||
![]() MC9S12D64CFUER Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MC9S12 | A/D 16x10b | - | - | - | Freescale Semiconductor | 59 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | HCS12 | - | - | - | Internal | 25MHz | 4K x 8 | 2.35V ~ 5.25V | - | HCS12 | PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | CANbus, I²C, SCI, SPI | 1K x 8 | ||
![]() MC9S12H128VFVE Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MC9S12 | A/D 8x10b | - | - | - | Freescale Semiconductor | 99 | Bulk | - | - | Active | - | -40°C ~ 105°C (TA) | HCS12 | - | - | - | Internal | 16MHz | 6K x 8 | 2.35V ~ 5.25V | - | HCS12 | LCD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | 4K x 8 | ||
![]() S9S08DZ16F1MLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | S9S08 | A/D 16x12b | - | - | - | Freescale Semiconductor | 39 | Tray | - | - | Obsolete | - | -40°C ~ 125°C (TA) | S08 | - | - | - | External | 40MHz | 1K x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | CANbus, I²C, LINbus, SCI, SPI | 512 x 8 | ||
![]() MC908GP32CBE Freescale | In Stock | - | - | Through Hole | 42-SDIP (0.600, 15.24mm) | 42-PDIP | MC908 | A/D 8x8b | - | - | - | Freescale Semiconductor | 31 | Bulk | - | - | Obsolete | - | -40°C ~ 85°C (TA) | HC08 | - | - | - | Internal | 8MHz | 512 x 8 | 2.7V ~ 5.5V | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 32KB (32K x 8) | SCI, SPI | - | ||
![]() S9S12P96J0VFT Freescale | In Stock | - | - | Surface Mount | 48-TFQFN Exposed Pad | 48-QFN-EP (7x7) | S9S12 | A/D 10x12b | - | - | - | Freescale Semiconductor | 34 | Bulk | - | - | Active | - | -40°C ~ 105°C (TA) | HCS12 | - | - | - | Internal | 32MHz | 6K x 8 | 1.72V ~ 5.5V | - | HCS12 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 96KB (96K x 8) | CANbus, SCI, SPI | 4K x 8 | ||
![]() S912XDG256F1MAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x10b SAR | - | - | - | Freescale Semiconductor | 91 | Bulk | - | - | Active | - | -40°C ~ 125°C (TA) | - | - | - | - | External, Internal | 80MHz | 14K x 8 | 2.35V ~ 2.75V | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() MCF52211CEP66 Freescale | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN-EP (9x9) | MCF52211 | A/D 8x12b | - | - | - | Freescale Semiconductor | 43 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | MCF5221x | - | - | - | Internal | 66MHz | 16K x 8 | 3V ~ 3.6V | - | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, SPI, UART/USART, USB OTG | - | ||
![]() MK51DX256CLL10 Freescale | In Stock | - | - | - | - | - | MK51DX256 | - | - | - | - | Freescale Semiconductor | - | Bulk | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08DN60MLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC9S08 | A/D 10x12b | - | - | - | Freescale Semiconductor | 25 | Bulk | - | - | Active | - | -40°C ~ 125°C (TA) | S08 | - | - | - | External | 40MHz | 2K x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() SPC5607BF1VLU6 Freescale | In Stock | - | - | Surface Mount | 176-LQFP | 176-LQFP (24x24) | SPC5607 | A/D 29x10b, 5x12b | - | - | - | Freescale Semiconductor | 149 | Bulk | - | - | Active | - | -40°C ~ 105°C (TA) | MPC56xx Qorivva | - | - | - | Internal | 64MHz | 96K x 8 | 3V ~ 5.5V | - | e200z0h | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1.5MB (1.5M x 8) | CANbus, I²C, LINbus, SCI, SPI | 64K x 8 | ||
![]() S9S08SG4E2CTJ Freescale | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | S9S08 | A/D 12x10b | - | - | - | Freescale Semiconductor | 16 | Bulk | - | - | Active | - | -40°C ~ 85°C (TA) | S08 | - | - | - | Internal | 40MHz | 256 x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | I²C, LINbus, SCI, SPI | - |