- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S9S08AW16AE1CLDR Freescale | In Stock | - | - | Surface Mount | 44-LQFP | 44-LQFP (10x10) | S9S08 | A/D 8x10b SAR | Freescale Semiconductor | 34 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, SCI, SPI | - | ||
![]() MC9S08AC60MFGE Freescale | In Stock | - | - | Surface Mount | 44-LQFP | 44-LQFP (10x10) | MC9S08 | A/D 8x10b | Freescale Semiconductor | 34 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | Internal | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | I²C, SCI, SPI | - | ||
![]() MC9S08JS8CWJ Freescale | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | MC9S08 | - | Freescale Semiconductor | 14 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 48MHz | 512 x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM | FLASH | 8-Bit | 8KB (8K x 8) | LINbus, SCI, SPI, USB | - | ||
![]() MCF51MM128VLK Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (12x12) | MCF51 | A/D 8x16b; D/A 1x12b | Freescale Semiconductor | 47 | Box | Obsolete | -40°C ~ 105°C (TA) | MCF51MM | External | 50MHz | 32K x 8 | 1.8V ~ 3.6V | Coldfire V1 | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | CANbus, EBI/EMI, I²C, SCI, SPI, USB OTG | - | ||
![]() MC9S12B128VFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MC9S12 | A/D 8x10b | Freescale Semiconductor | 59 | Tray | Obsolete | -40°C ~ 105°C (TA) | HCS12 | Internal | 25MHz | 4K x 8 | 2.35V ~ 5.5V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | 1K x 8 | ||
![]() S9S12DG25F0VPVE Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S9S12 | A/D 16x10b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 105°C (TA) | HCS12 | Internal | 25MHz | 12K x 8 | 2.35V ~ 5.25V | HCS12 | PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, I²C, SCI, SPI | 4K x 8 | ||
![]() MKE02Z64VLD2 Freescale | In Stock | - | - | Surface Mount | 44-LQFP | 44-LQFP (10x10) | MKE02Z64 | A/D 16x12b; D/A 2x6b | Freescale Semiconductor | 37 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis KE02 | Internal | 20MHz | 4K x 8 | 2.7V ~ 5.5V | ARM® Cortex®-M0+ | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, SPI, UART/USART | 256 x 8 | ||
![]() MC9S08SH4CSC Freescale | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MC9S08 | A/D 4x10b | Freescale Semiconductor | 5 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 40MHz | 256 x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() MKL16Z32VFT4 Freescale | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | MKL16Z32 | A/D - 16bit; D/A - 12bit | Freescale Semiconductor | 40 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis KL1 | Internal | 48MHz | 4K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 32KB (32K x 8) | I²C, LINbus, SPI, TSI, UART/USART | - | ||
![]() MCHC908QY2MDWER Freescale | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MCHC908 | A/D 4x8b | Freescale Semiconductor | 13 | Bulk | Active | -40°C ~ 125°C (TA) | HC08 | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | M68HC08 | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB (1.5K x 8) | - | - | ||
![]() MC9S08PA8VLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC9S08 | A/D 12x12b | Freescale Semiconductor | 28 | Bulk | Active | -40°C ~ 105°C (TA) | S08 | Internal | 20MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | I²C, LINbus, SPI, UART/USART | 256 x 8 | ||
![]() MC9S08GT8ACFCE Freescale | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-HVQFN (5x5) | MC9S08 | A/D 4x10b | Freescale Semiconductor | 24 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 40MHz | 1K x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | I²C, SCI, SPI | - | ||
![]() MC9S08DZ48CLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S08 | A/D 24x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | External | 40MHz | 3K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 48KB (48K x 8) | CANbus, I²C, LINbus, SCI, SPI | 1.5K x 8 | ||
![]() MK22FX512VMC12 Freescale | In Stock | - | - | Surface Mount | 121-LFBGA | 121-MAPBGA (8x8) | MK22FX512 | A/D 38x16b; D/A 2x12b | Freescale Semiconductor | 64 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K20 | Internal | 120MHz | 64K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, SPI, UART/USART, USB, USB OTG | - | ||
![]() MC9S12DB128MPVE Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 16x10b | Freescale Semiconductor | 91 | Tray | Obsolete | -40°C ~ 125°C (TA) | HCS12 | Internal | 25MHz | 8K x 8 | 2.35V ~ 5.25V | HCS12 | PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | 2K x 8 | ||
![]() MC912DG128ACPVR2 Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC912 | A/D 8x8/10b SAR | Freescale Semiconductor | 69 | Bulk | Active | -40°C ~ 85°C (TA) | HC12 | Internal | 8MHz | 8K x 8 | 4.5V ~ 5.5V | CPU12 | POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | 2K x 8 | ||
![]() MC908MR16CBE Freescale | In Stock | - | - | Through Hole | 56-SDIP (0.600, 15.24mm) | 56-PSDIP | MC908 | A/D 10x10b | Freescale Semiconductor | 36 | Tube | Obsolete | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 768 x 8 | 4.5V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 16KB (16K x 8) | SCI, SPI | - | ||
![]() S9S12C128J2CFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | S9S12 | A/D 8x10b | Freescale Semiconductor | 60 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12 | Internal | 50MHz | 4K x 8 | 2.35V ~ 2.75V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, EBI/EMI, SCI, SPI | - | ||
![]() MK53DN512ZCMD10 Freescale | In Stock | - | - | Surface Mount | 144-LBGA | 144-LBGA (13x13) | MK52DN512 | A/D 2x16b | Freescale Semiconductor | 94 | Tray | Active | -40°C ~ 85°C (TA) | Kinetis K50 | Internal | 100MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LCD, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | EBI/EMI, Ethernet, I²C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | ||
![]() MC908QT1AMDWER Freescale | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SO | MC908 | - | Freescale Semiconductor | 5 | Bulk | Active | -40°C ~ 125°C (TA) | HC08 | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB (1.5K x 8) | - | - |