- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC908QC16MDSE Freescale | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | MC908 | A/D 10x10b | Freescale Semiconductor | 16 | Tube | Obsolete | -40°C ~ 125°C (TA) | HC08 | Internal | 8MHz | 512 x 8 | 3V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 16KB (16K x 8) | SCI, SPI | - | ||
![]() S912XET512J3MAGR Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | S912 | A/D 24x12b | Freescale Semiconductor | 119 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12X | External | 50MHz | 32K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() S912XES384J2CAL Freescale | In Stock | - | - | - | - | - | S912 | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08SV16CLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC9S08 | A/D 12x10b | Freescale Semiconductor | 30 | Bulk | Active | -40°C ~ 85°C | S08 | Internal | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() S9S08DZ60F2MLHR Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | S9S08 | A/D 24x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 4K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | CANbus, I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() MCF51QE64CLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MCF51 | A/D 20x12b | Freescale Semiconductor | 54 | Bulk | Active | -40°C ~ 85°C (TA) | MCF51QE | Internal | 50MHz | 8K x 8 | 1.8V ~ 3.6V | Coldfire V1 | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, SCI, SPI | - | ||
![]() MCF5211LCEP66 Freescale | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN-EP (9x9) | MCF5211 | A/D 8x12b | Freescale Semiconductor | 33 | Bulk | Active | -40°C ~ 85°C (TA) | MCF521x | External | 66MHz | 16K x 8 | 3V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | CANbus, I²C, SPI, UART/USART | - | ||
![]() MCF52211CAE80 Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MCF52211 | A/D 8x12b | Freescale Semiconductor | 43 | Bulk | Active | -40°C ~ 85°C (TA) | MCF5221x | Internal | 80MHz | 16K x 8 | 3V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, SPI, UART/USART, USB OTG | - | ||
![]() MC9S08AC32MFGE Freescale | In Stock | - | - | Surface Mount | 44-LQFP | 44-LQFP (10x10) | MC9S08 | A/D 8x10b | Freescale Semiconductor | 34 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | Internal | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, SCI, SPI | - | ||
![]() MC9S08DZ128CLL Freescale | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | MC9S08 | A/D 24x12b | Freescale Semiconductor | 87 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | External | 40MHz | 8K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (128K x 8) | CANbus, I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() S912XDG128F2MALR Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x10b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12X | External | 80MHz | 12K x 8 | 2.35V ~ 2.75V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | 2K x 8 | ||
![]() S9S12GN16F0MLFR Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | S9S12 | A/D 8x10b | Freescale Semiconductor | 40 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12 | Internal | 25MHz | 1K x 8 | 3.13V ~ 5.5V | 12V1 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 16KB (16K x 8) | IrDA, LINbus, SCI, SPI | 512 x 8 | ||
![]() SPC5643LFF2MMM1R Freescale | In Stock | - | - | Surface Mount | 257-LFBGA | 257-LFBGA (14x14) | SPC5643 | A/D 32x12b | Freescale Semiconductor | - | Bulk | Active | -40°C ~ 125°C | MPC56xx Qorivva | Internal | 120MHz | 128K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, PWM, WDT | FLASH | 32-Bit Dual-Core | 1MB (1M x 8) | CANbus, FlexRay, LINbus, SPI, UART/USART | - | ||
![]() MC9S12GC96MPBE Freescale | In Stock | - | - | Surface Mount | 52-LQFP | 52-QFP (10x10) | MC9S12 | A/D 8x10b | Freescale Semiconductor | 35 | Tray | Obsolete | -40°C ~ 125°C (TA) | HCS12 | Internal | 25MHz | 4K x 8 | 2.35V ~ 5.5V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 96KB (96K x 8) | EBI/EMI, SCI, SPI | - | ||
![]() S9S08AW16AE0MLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | S9S08 | A/D 6x10b | Freescale Semiconductor | 22 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | Internal | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, SCI, SPI | - | ||
![]() MC812A4CPVE8 Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC812 | A/D 8x8b | Freescale Semiconductor | 83 | Bulk | Active | -40°C ~ 85°C (TA) | HC12 | Internal | 8MHz | 1K x 8 | 4.5V ~ 5.5V | CPU12 | POR, WDT | EEPROM | 16-Bit | 4KB (4K x 8) | SCI, SPI | - | ||
![]() MC908AZ60AMFUE Freescale | In Stock | - | - | Surface Mount | 64-QFP | 64-QFP (14x14) | MC908 | A/D 15x8b | Freescale Semiconductor | 52 | Bulk | Active | -40°C ~ 125°C (TA) | HC08 | Internal | 8.4MHz | 2K x 8 | 4.5V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 60KB (60K x 8) | CANbus, SCI, SPI | 1K x 8 | ||
![]() MC9S08DZ60MLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC9S08 | A/D 10x12b | Freescale Semiconductor | 25 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 4K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | CANbus, I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() MC9S08AC8CFDE Freescale | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN-EP (7x7) | MC9S08 | A/D 8x10b | Freescale Semiconductor | 38 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 40MHz | 768 x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | I²C, SCI, SPI | - | ||
![]() MPC536CZP40 Freescale | In Stock | - | - | Surface Mount | 388-BBGA | 388-PBGA (27x27) | MPC536 | A/D 16x10b | Freescale Semiconductor | 56 | Bulk | Active | -40°C ~ 85°C (TA) | MPC5xx | External | 40MHz | 36K x 8 | 2.5V ~ 2.7V | PowerPC | POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | CANbus, EBI/EMI, SCI, SPI, UART/USART | - |