- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPXS2010VLQ80 Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MPXS2010 | A/D 32x12b | Freescale Semiconductor | - | Bulk | Active | -40°C ~ 105°C (TA) | - | Internal | 80MHz | 128K x 8 | 3V ~ 3.6V | e200z4d | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | CANbus, LINbus, SPI, UART/USART | - | ||
![]() MC9S08AW60MFDE Freescale | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN-EP (7x7) | MC9S08 | A/D 8x10b | Freescale Semiconductor | 38 | Tray | Obsolete | -40°C ~ 125°C (TA) | S08 | Internal | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | I²C, SCI, SPI | - | ||
![]() MC9S08DV32CLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC9S08 | A/D 16x12b | Freescale Semiconductor | 39 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | External | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | CANbus, I²C, LINbus, SCI, SPI | - | ||
![]() MCF52100CAE80 Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MCF52100 | A/D 8x12b | Freescale Semiconductor | 43 | Bulk | Active | -40°C ~ 85°C | MCF521xx | Internal | 80MHz | 16K x 8 | 3V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, SPI, UART/USART | - | ||
![]() MC9S08QG4MPAE Freescale | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | MC9S08 | A/D 4x10b | Freescale Semiconductor | 4 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | Internal | 20MHz | 256 x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | I²C, SCI, SPI | - | ||
![]() MCF51JU64VHS Freescale | In Stock | - | - | Surface Mount | 44-VFLGA Exposed Pad | 44-MAPLGA (5x5) | MCF51 | A/D 9x12b; D/A 1x12b | Freescale Semiconductor | 31 | Bulk | Active | -40°C ~ 105°C (TA) | MCF51Jx | External | 50MHz | 16K x 8 | 1.71V ~ 3.6V | Coldfire V1 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | EBI/EMI, I²C, SPI, UART/USART, USB OTG | - | ||
![]() MC9S12XEQ384VAG Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MC9S12 | A/D 24x12b | Freescale Semiconductor | 119 | Tray | Obsolete | -40°C ~ 105°C (TA) | HCS12X | External | 50MHz | 24K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 384KB (384K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() MC9S08DV60ACLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S08 | A/D 16x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | External | 40MHz | 3K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | CANbus, I²C, LINbus, SCI, SPI | - | ||
![]() MKL82Z128VMC7 Freescale | In Stock | - | - | Surface Mount | 121-LFBGA | 121-MAPBGA (8x8) | MKL81Z128 | A/D 12x16b; D/A 1x6b, 1x12b | Freescale Semiconductor | 85 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis KL8 | Internal | 72MHz | 96K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M0+ | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, SPI, UART/USART, USB OTG | - | ||
![]() MC9S12DJ64CPVE Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 8x10b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12 | Internal | 25MHz | 4K x 8 | 2.35V ~ 5.25V | HCS12 | PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | CANbus, I²C, SCI, SPI | 1K x 8 | ||
![]() MC9S08QE64CFT Freescale | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN-EP (7x7) | MC9S08 | A/D 10x12b | Freescale Semiconductor | 38 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 50MHz | 4K x 8 | 1.8V ~ 3.6V | S08 | LVD, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() MC9S12D64MPVE Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 16x10b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12 | Internal | 25MHz | 4K x 8 | 2.35V ~ 5.25V | HCS12 | PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | CANbus, I²C, SCI, SPI | 1K x 8 | ||
![]() MC9S08LG32CLK Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (14x14) | MC9S08 | A/D 16x12b | Freescale Semiconductor | 69 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 40MHz | 1.9K x 8 | 2.7V ~ 5.5V | S08 | LCD, LVD, PWM | FLASH | 8-Bit | 32KB (32K x 8) | I²C, SCI, SPI | - | ||
![]() MCF52256AG80 Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MCF52256 | A/D 8x12b | Freescale Semiconductor | 96 | Bulk | Active | 0°C ~ 70°C (TA) | MCF5225x | Internal | 80MHz | 32K x 8 | 3V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, EBI/EMI, Ethernet, I²C, QSPI, UART/USART, USB OTG | - | ||
![]() MKL15Z64VLH4 Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MKL15Z64 | A/D 16x16b; D/A 1x12b | Freescale Semiconductor | 54 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis KL1 | Internal | 48MHz | 8K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, LINbus, SPI, TSI, UART/USART | - | ||
![]() MCF51AG96VLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MCF51 | A/D 19x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 105°C (TA) | - | Internal | 50MHz | 16K x 8 | 2.7V ~ 3.6V | Coldfire V1 | DMA, LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 96KB (96K x 8) | I²C, SCI, SPI | - | ||
![]() MC9S08DV32MLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S08 | A/D 16x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | CANbus, I²C, LINbus, SCI, SPI | - | ||
![]() MC9S08DZ96MLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC9S08 | A/D 24x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 6K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 96KB (96K x 8) | CANbus, I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() MC908JB16FAE Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC908 | - | Freescale Semiconductor | 21 | Bulk | Active | 0°C ~ 70°C (TA) | HC08 | Internal | 6MHz | 384 x 8 | 4V ~ 5.5V | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 16KB (16K x 8) | SCI, USB | - | ||
![]() MC9S08PA32VLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC9S08 | A/D 12x12b | Freescale Semiconductor | 41 | Bulk | Active | -40°C ~ 105°C (TA) | S08 | Internal | 20MHz | 4K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, LINbus, SPI, UART/USART | 256 x 8 |