- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68HC908KX2CP Freescale | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | MC68HC908 | A/D 4x8b | Freescale Semiconductor | 13 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 192 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 2KB (2K x 8) | SCI | - | ||
![]() MCF5214CVF66 Freescale | In Stock | - | - | Surface Mount | 256-LBGA | 256-MAPBGA (17x17) | MCF5214 | A/D 8x12b | Freescale Semiconductor | 142 | Bulk | Active | -40°C ~ 85°C (TA) | MCF521x | Internal | 66MHz | 64K x 8 | 2.7V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, SPI, UART/USART | - | ||
![]() MC908KX2MDWE Freescale | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MC908 | A/D 4x8b | Freescale Semiconductor | 13 | Bulk | Active | -40°C ~ 125°C (TA) | HC08 | Internal | 8MHz | 192 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 2KB (2K x 8) | SCI | - | ||
![]() MC908QT2ACFQE Freescale | In Stock | - | - | Surface Mount | 8-VDFN Exposed Pad | 8-DFN-EP (4x4) | MC908 | A/D 6x10b | Freescale Semiconductor | 5 | Tray | Obsolete | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB (1.5K x 8) | - | - | ||
![]() MC9S08DV60MLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC9S08 | A/D 10x12b | Freescale Semiconductor | 25 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 3K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | CANbus, I²C, LINbus, SCI, SPI | - | ||
![]() MC9S08DN60ACLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC9S08 | A/D 10x12b | Freescale Semiconductor | 25 | Tray | Obsolete | -40°C ~ 85°C (TA) | S08 | External | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() MPC555LFCZP40 Freescale | In Stock | - | - | Surface Mount | 272-BBGA | 272-PBGA (27x27) | MPC555 | A/D 32x10b | Freescale Semiconductor | 101 | Bulk | Active | -40°C ~ 85°C (TA) | MPC5xx | External | 40MHz | 26K x 8 | 2.7V ~ 5.5V | PowerPC | POR, PWM, WDT | FLASH | 32-Bit Single-Core | 448KB (448K x 8) | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | ||
![]() SPC5644AF0MLU2 Freescale | In Stock | - | - | Surface Mount | 176-LQFP | 176-LQFP (24x24) | SPC5644 | A/D 40x12b | Freescale Semiconductor | 84 | Bulk | Active | -40°C ~ 125°C (TA) | MPC56xx Qorivva | Internal | 120MHz | 192K x 8 | 1.14V ~ 5.25V | e200z4 | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 4MB (4M x 8) | CANbus, EBI/EMI, LINbus, SCI, SPI | - | ||
![]() MCF51MM256VLK Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (12x12) | MCF51 | A/D 8x16b; D/A 1x12b | Freescale Semiconductor | 47 | Bulk | Active | -40°C ~ 105°C (TA) | MCF51MM | External | 50MHz | 32K x 8 | 1.8V ~ 3.6V | Coldfire V1 | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, SCI, SPI, USB OTG | - | ||
![]() MC705C8ACPBE Freescale | In Stock | - | - | Surface Mount | 44-LQFP | 44-LQFP (10x10) | MC705 | - | Freescale Semiconductor | 24 | Bulk | Active | -40°C ~ 85°C (TA) | HC05 | Internal | 2.1MHz | 304 x 8 | 3V ~ 5.5V | HC05 | POR, WDT | OTP | 8-Bit | 8KB (8K x 8) | SCI, SPI | - | ||
![]() MCF5307CAI90B Freescale | In Stock | - | - | Surface Mount | 208-BFQFP | 208-FQFP (28x28) | MCF5307 | - | Freescale Semiconductor | 16 | Bulk | Active | -40°C ~ 85°C (TA) | MCF530x | External | 90MHz | 4K x 8 | 3V ~ 3.6V | Coldfire V3 | DMA, POR, WDT | ROMless | 32-Bit Single-Core | - | EBI/EMI, I²C, UART/USART | - | ||
![]() MC9S08SH16MTJR Freescale | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | MC9S08 | A/D 12x10b | Freescale Semiconductor | 17 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | Internal | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() MC9S12DT128MPV Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 16x10b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | - | Internal | 50MHz | 8K x 8 | 2.35V ~ 5.25V | CPU12 | PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | 2K x 8 | ||
![]() MCF52210CEP66 Freescale | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN-EP (9x9) | MCF52210 | A/D 8x12b | Freescale Semiconductor | 43 | Bulk | Active | -40°C ~ 85°C (TA) | MCF5221x | Internal | 66MHz | 16K x 8 | 3V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, SPI, UART/USART, USB OTG | - | ||
![]() MCF53015CMJ240J Freescale | In Stock | - | - | Surface Mount | 256-LBGA | 256-MAPBGA (17x17) | MCF53015 | - | Freescale Semiconductor | 83 | Tray | Active | -40°C ~ 85°C (TA) | MCF5301x | Internal | 240MHz | 128K x 8 | 1.08V ~ 3.6V | Coldfire V3 | DMA, PWM, WDT | ROMless | 32-Bit Single-Core | - | EBI/EMI, Ethernet, I²C, Memory Card, SPI, SSI, UART/USART, USB, USB OTG | - | ||
![]() MC9S08GT32ACFBE Freescale | In Stock | - | - | Surface Mount | 44-QFP | 44-QFP (10x10) | MC9S08 | A/D 8x10b | Freescale Semiconductor | 36 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 40MHz | 2K x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, SCI, SPI | - | ||
![]() MC9S08JR12FAE Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC9S08 | - | Freescale Semiconductor | - | Bulk | Active | - | S08 | - | - | - | - | - | - | FLASH | 8-Bit | 12KB (12K x 8) | - | - | ||
![]() MC9S08LL8CGT Freescale | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN-EP (7x7) | MC9S08 | A/D 8x12b | Freescale Semiconductor | 31 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 20MHz | 2K x 8 | 1.8V ~ 3.6V | S08 | LCD, LVD, POR, PWM, WDT | FLASH | 8-Bit | 10KB (10K x 8) | I²C, SCI, SPI | - | ||
![]() S912XEQ384J2MAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x12b SAR | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12X | External, Internal | 50MHz | 24K x 8 | 1.72V ~ 1.98V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 384KB (384K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() MC9S12C96VPBE Freescale | In Stock | - | - | Surface Mount | 52-LQFP | 52-QFP (10x10) | MC9S12 | A/D 8x10b | Freescale Semiconductor | 35 | Bulk | Active | -40°C ~ 105°C (TA) | HCS12 | Internal | 25MHz | 4K x 8 | 2.35V ~ 5.5V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 96KB (96K x 8) | CANbus, EBI/EMI, SCI, SPI | - |