- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68HC705C8AB Freescale | In Stock | - | - | Through Hole | 42-SDIP (0.600, 15.24mm) | 42-PDIP | MC68HC705 | - | Freescale Semiconductor | 24 | Tube | Obsolete | 0°C ~ 70°C (TA) | HC05 | Internal | 2.1MHz | 304 x 8 | 3V ~ 5.5V | HC05 | POR, WDT | OTP | 8-Bit | 8KB (8K x 8) | SCI, SPI | - | ||
![]() S912XEG128J1MAA Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | S912 | A/D 8x12b | Freescale Semiconductor | 59 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12X | External | 50MHz | 12K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 2K x 8 | ||
![]() MC9S12H256VFVER Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MC9S12 | A/D 16x10b | Freescale Semiconductor | 85 | Bulk | Active | -40°C ~ 105°C (TA) | HCS12 | Internal | 50MHz | 6K x 8 | 4.5V ~ 5.5V | HCS12 | LCD, LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART | 4K x 8 | ||
![]() MK22FN256VMP12 Freescale | In Stock | - | - | Surface Mount | 64-LFBGA | 64-MAPBGA (5x5) | MK22FN256 | A/D 22x16b; D/A 1x12b | Freescale Semiconductor | 40 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K20 | Internal | 120MHz | 48K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, IrDA, SPI, UART/USART, USB, USB OTG | - | ||
![]() MCF51AC128CVLKE Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (14x14) | MCF51 | A/D 24x12b | Freescale Semiconductor | 69 | Bulk | Active | -40°C ~ 105°C (TA) | MCF51AC | External | 50MHz | 16K x 8 | 2.7V ~ 5.5V | Coldfire V1 | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, SCI, SPI | - | ||
![]() DSP56F801FA80E Freescale | In Stock |
| - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | DSP56F801 | A/D 8x12b | Freescale Semiconductor | 11 | Bulk | Active | -40°C ~ 85°C (TA) | 56F8xx | Internal | 80MHz | 1K x 16 | 3V ~ 3.6V | 56800 | POR, PWM, WDT | FLASH | 16-Bit | 16KB (8K x 16) | SCI, SPI | - | ||
![]() MC9S12XDP512MAL Freescale | In Stock |
| - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 16x10b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12X | External | 80MHz | 32K x 8 | 2.35V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() MC908GT8CBE Freescale | In Stock | - | - | Through Hole | 42-SDIP (0.600, 15.24mm) | 42-PDIP | MC908 | A/D 8x8b | Freescale Semiconductor | 34 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 512 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 8KB (8K x 8) | SCI, SPI | - | ||
![]() SPC5553MVR132 Freescale | In Stock | - | - | Surface Mount | 416-BBGA | 416-PBGA (27x27) | SPC5553 | A/D 40x12b | Freescale Semiconductor | 220 | Tray | Obsolete | -40°C ~ 125°C | MPC55xx Qorivva | External | 132MHz | 64K x 8 | 1.35V ~ 1.65V | e200z6 | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1.5KB (1.5K x 8) | CANbus, EBI/EMI, Ethernet, SCI, SPI | - | ||
![]() S912ZVH128F2VLL Freescale | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | S912 | A/D 4x10b | Freescale Semiconductor | 78 | Bulk | Active | -40°C ~ 105°C (TA) | S12 MagniV | Internal | 32MHz | 8K x 8 | 4.5V ~ 5.5V | S12Z | DMA, LCD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, LINbus, SCI, SPI | 4K x 8 | ||
![]() MC68HC908QT4CP Freescale | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | MC68HC908 | A/D 4x8b | Freescale Semiconductor | 5 | Tube | Obsolete | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 4KB (4K x 8) | - | - | ||
![]() SAC7111J1VAG50 Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | SAC71 | A/D 16x8/10b | Freescale Semiconductor | 112 | Bulk | Active | -40°C ~ 105°C (TA) | - | Internal | 50MHz | 32K x 8 | 2.35V ~ 5.5V | ARM7® | DMA, POR | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, SCI, SPI | 32K x 8 | ||
![]() MCF52230CAL60 Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MCF52230 | A/D 8x12b | Freescale Semiconductor | 73 | Bulk | Active | -40°C ~ 85°C (TA) | MCF5223x | Internal | 60MHz | 32K x 8 | 3V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | Ethernet, I²C, SPI, UART/USART | - | ||
![]() S9S08DZ60F2MLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | S9S08 | A/D 16x12b | Freescale Semiconductor | 39 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 4K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | CANbus, I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() MC9S12E64CPVE Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | MC9S12 | A/D 16x10b; D/A 2x8b | Freescale Semiconductor | 92 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12 | Internal | 25MHz | 4K x 8 | 2.35V ~ 2.75V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | EBI/EMI, I²C, SCI, SPI | - | ||
![]() MCF51EM256CLK Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (14x14) | MCF51 | A/D 12x16b | Freescale Semiconductor | 56 | Bulk | Active | -40°C ~ 85°C (TA) | MCF51EM | External | 50MHz | 16K x 8 | 1.8V ~ 3.6V | Coldfire V1 | LCD, LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, SCI, SPI | - | ||
![]() S912XEG384J3CAGR Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | S912 | A/D 24x12b SAR | Freescale Semiconductor | 119 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External, Internal | 50MHz | 24K x 8 | 1.72V ~ 1.98V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 384KB (384K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() MCF51AC128CVPUE Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MCF51 | A/D 20x12b | Freescale Semiconductor | 54 | Bulk | Active | -40°C ~ 105°C (TA) | MCF51AC | External | 50MHz | 16K x 8 | 2.7V ~ 5.5V | Coldfire V1 | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, SCI, SPI | - | ||
![]() MCF5282CVM80J Freescale | In Stock | - | - | Surface Mount | 256-LBGA | 256-MAPBGA (17x17) | MCF5282 | A/D 8x10b | Freescale Semiconductor | 150 | Tray | Obsolete | -40°C ~ 85°C (TA) | MCF528x | External | 80MHz | 64K x 8 | 2.7V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, EBI/EMI, Ethernet, I²C, SPI, UART/USART | - | ||
![]() MC9S08QE16CLD Freescale | In Stock | - | - | Surface Mount | 44-LQFP | 44-LQFP (10x10) | MC9S08 | A/D 10x12b | Freescale Semiconductor | 34 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 50MHz | 1K x 8 | 1.8V ~ 3.6V | S08 | LVD, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, LINbus, SCI, SPI | - |