- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Data Converters | Degree of protection (IP) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material of contact surface | Memory Types | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Number of Contacts | Contact Gender | Temperature Grade | Voltage | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | PWM Channels | Halogen Free | DAC Channels | Seated Height-Max | Thread Size | Core Architecture | EEPROM Size | ROM Programmability | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S12DG256BCFU Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC908AZ60AVFUR2 Freescale | In Stock | - | - | - | - | YES | 64 | - | 64 | - | - | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MC908AZ60AVFUR2 | - | FLASH | - | 3 | 50 | 52 | 105 °C | -40 °C | - | PLASTIC/EPOXY | QFP | 20 X 20 MM, PLASTIC, QFP-64 | SQUARE | FLATPACK | Active | QFP | - | - | - | - | 30 | 5.59 | Compliant | No | 5.5 V | 4.5 V | 5 V | - | Tape & Reel (TR) | - | - | e0 | Yes | TIN LEAD | 105 °C | -40 °C | HCMOS | QUAD | GULL WING | 220 | 0.8 mm | unknown | 8.4 MHz | 64 | S-PQFP-G64 | - | - | INDUSTRIAL | - | CAN, SCI, SPI | 60 kB | Internal | 8.4 MHz | 2 kB | - | MICROCONTROLLER | - | LVD, POR, PWM | - | - | - | - | 8 | 8.4 µs | YES | NO | YES | Not Halogen Free | NO | 2.45 mm | - | HC08 | - | FLASH | 14 mm | 14 mm | Contains Lead | ||
![]() MC68332GCPV20 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMC2107CFCPU33 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08PT8VTG Freescale | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | MC9S08 | A/D 12x12b | - | - | - | - | - | - | Freescale Semiconductor | - | - | 14 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | -40°C ~ 105°C (TA) | - | S08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 2K x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | I²C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | 256 x 8 | - | - | - | - | ||
![]() MC9S08PA60VQH Freescale | In Stock | - | - | Surface Mount | 64-QFP | - | - | 64-QFP (14x14) | - | MC9S08 | A/D 16x12b | - | - | - | - | - | - | Freescale Semiconductor | - | - | 57 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | S08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 20MHz | 4K x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | I²C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | 256 x 8 | - | - | - | - | ||
![]() MK22FN1M0VLK12 Freescale | In Stock | - | - | Surface Mount | 80-LQFP | - | - | 80-FQFP (12x12) | - | MK22FN1M0 | A/D 27x16b; D/A 1x12b | IP67 | - | - | - | Gold | - | Freescale Semiconductor | - | - | 56 | - | - | Bulk | - | - | - | - | - | - | - | -40 - 80 | -25 - 80 | Active | 4 | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | Kinetis K20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 120MHz | 128K x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | CANbus, EBI/EMI, I²C, IrDA, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08SE4CWL Freescale | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | 28-SOIC | - | MC9S08 | A/D 8x10b | IP67 | - | - | - | Gold | - | Freescale Semiconductor | - | - | 24 | - | - | Bulk | - | - | - | - | - | - | - | -30 - 80 | -5 - 80 | Active | 4 | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | S08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 256 x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM | FLASH | 8-Bit | 4KB (4K x 8) | LINbus, SCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK20DX128VFT5 Freescale | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | 48-QFN-EP (7x7) | - | MK20DX128 | A/D 11x16b | IP67 | - | - | - | Gold | - | Freescale Semiconductor | - | - | 29 | - | - | Bulk | - | - | - | - | - | - | - | -40 - 90 | -25 - 90 | Active | 4 | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | Kinetis K20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 50MHz | 16K x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, IrDA, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | 2K x 8 | - | - | - | - | ||
![]() S9S08SG8E2MSC Freescale | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | S9S08 | A/D 4x10b | IP67 | - | - | - | Gold | - | Freescale Semiconductor | - | - | 4 | - | - | Bulk | - | - | - | - | - | - | - | -30 - 80 | -5 - 80 | Active | 4 | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | S08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 40MHz | 512 x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | I²C, LINbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF5274LVM133 Freescale | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | Case - DB-LS | - | Recovery Time - < 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XEQ512J2MALR Freescale | In Stock | - | - | Surface Mount | 112-LQFP | - | - | 112-LQFP (20x20) | - | S912 | A/D 16x12b SAR | - | - | - | - | - | - | Freescale Semiconductor | - | - | 91 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | -40°C ~ 125°C (TA) | - | HCS12X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 50MHz | 32K x 8 | 1.72V ~ 1.98V | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | - | - | - | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | ||
![]() S9S12P128J0VFT Freescale | In Stock | - | - | Surface Mount | 48-TFQFN Exposed Pad | - | - | 48-QFN-EP (7x7) | - | S9S12 | A/D 10x12b | - | - | - | - | - | - | Freescale Semiconductor | - | - | 34 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | -40°C ~ 105°C (TA) | - | HCS12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 32MHz | 6K x 8 | 1.72V ~ 5.5V | - | HCS12 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | ||
![]() MC68HC908QY4VDT Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | 105 °C | -40 °C | - | - | - | - | - | - | 8 MHz | - | - | - | - | - | - | - | 4 kB | Internal | - | 128 B | - | - | - | LVD, POR, PWM | - | - | - | - | - | 8 µs | - | - | - | Halogen Free | - | - | - | HC08 | - | - | - | - | Contains Lead | ||
![]() MC908GZ60VFAE Freescale | In Stock | - | - | Surface Mount | 48-LQFP | - | - | 48-LQFP (7x7) | - | MC908 | A/D 24x10b | - | - | - | - | - | - | Freescale Semiconductor | - | - | 37 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 2K x 8 | 4.5V ~ 5.5V | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 60KB (60K x 8) | CANbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HLC908QY1CDW Freescale | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | MC68HLC908 | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | 13 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | - | M68HC08 | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB (1.5K x 8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC56F8245VLD Freescale | In Stock | - | - | Surface Mount | 44-LQFP | - | - | 44-LQFP (10x10) | - | MC56F82 | A/D 8x12b; D/A 1x12b | - | - | - | - | - | - | Freescale Semiconductor | - | - | 35 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | 56F8xxx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 60MHz | 3K x 16 | 3V ~ 3.6V | - | 56800E | LVD, POR, PWM, WDT | FLASH | 16-Bit | 48KB (24K x 16) | CANbus, I²C, LINbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08PT32VLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | - | - | 48-LQFP (7x7) | - | MC9S08 | A/D 16x12b | - | - | - | - | - | - | Freescale Semiconductor | - | - | 41 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | S08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 20MHz | 4K x 8 | 2.7V ~ 5.5V | - | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | 256 x 8 | - | - | - | - | ||
![]() MC56F8256VLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | - | - | 48-LQFP (7x7) | - | MC56F82 | A/D 10x12b; D/A 1x12b | - | - | - | - | - | - | Freescale Semiconductor | - | - | 39 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | 56F8xxx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 60MHz | 4K x 16 | 3V ~ 3.6V | - | 56800E | LVD, POR, PWM, WDT | FLASH | 16-Bit | 64KB (32K x 16) | CANbus, I²C, LINbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC705C8ACFN. Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - |