- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK52DN512CMD10 Freescale | In Stock | - | - | - | - | - | MK52DN512 | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF51EM256CLL Freescale | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | MCF51 | A/D 16x12b | Freescale Semiconductor | 63 | Bulk | Active | -40°C ~ 85°C (TA) | MCF51EM | External | 50MHz | 16K x 8 | 1.8V ~ 3.6V | Coldfire V1 | LCD, LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, SCI, SPI | - | ||
![]() MC9S08RD32CDWE Freescale | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | MC9S08 | - | Freescale Semiconductor | 23 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 8MHz | 2K x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | SCI | - | ||
![]() MC908GZ48MFAE Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC908 | A/D 24x10b SAR | Freescale Semiconductor | 37 | Bulk | Active | -40°C ~ 125°C (TA) | HC08 | Internal | 8MHz | 1.5K x 8 | 3V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 8KB (8K x 8) | CANbus, LINbus, SCI, SPI | - | ||
![]() S9S08AW8AE0CLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | S9S08 | A/D 6x10b | Freescale Semiconductor | 22 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 40MHz | 768 x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | I²C, SCI, SPI | - | ||
![]() MC68F375BGMVR33 Freescale | In Stock | - | - | Surface Mount | 217-BBGA | 217-PBGA (23x23) | MC68F375 | A/D 16x10b | Freescale Semiconductor | 48 | Bulk | Active | -40°C ~ 125°C (TA) | M683xx | Internal | 33MHz | 10K x 8 | 3V ~ 5.25V | CPU32 | POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, SPI, UART/USART | - | ||
![]() MCF54454CVR200 Freescale | In Stock | - | - | Surface Mount | 360-BBGA | 360-TEPBGA (23x23) | MCF54454 | - | Freescale Semiconductor | 132 | Bulk | Active | -40°C ~ 85°C (TA) | MCF5445x | Internal | 200MHz | 32K x 8 | 1.35V ~ 3.6V | Coldfire V4 | DMA, WDT | ROMless | 32-Bit Single-Core | - | I²C, SPI, SSI, UART/USART, USB OTG | - | ||
![]() SC427656CFNER Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S08SG16E1CTJ Freescale | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | S9S08 | A/D 12x10b | Freescale Semiconductor | 16 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() S912XEQ512F0CAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x12b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 50MHz | 32K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() MC9S12D32CFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MC9S12 | A/D 8x10b | Freescale Semiconductor | 59 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12 | Internal | 25MHz | 4K x 8 | 2.35V ~ 5.25V | HCS12 | PWM, WDT | FLASH | 16-Bit | 32KB (32K x 8) | CANbus, I²C, SCI, SPI | 1K x 8 | ||
![]() S912XEG384BCAG Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | S912 | A/D 24x12b | Freescale Semiconductor | 119 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12X | External | 50MHz | 24K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 384KB (384K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() MC56F84587VLL Freescale | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | MC56F84 | A/D 16x12b, 16x16b; D/A 1x12b | Freescale Semiconductor | 86 | Bulk | Active | -40°C ~ 105°C (TA) | 56F8xxx | Internal | 80MHz | 32K x 8 | 3V ~ 3.6V | 56800EX | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() MKE15Z256VLH7 Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MKE15Z256 | A/D 16x12b; D/A 1x8b | Freescale Semiconductor | 58 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis KE1xZ | Internal | 72MHz | 32K x 8 | 2.7V ~ 5.5V | ARM® Cortex®-M0+ | DMA, LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | FlexIO, I²C, SPI, UART/USART | 34K x 8 | ||
![]() MCF51JM32EVLK Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (14x14) | MCF51 | A/D 12x12b | Freescale Semiconductor | 66 | Tray | Obsolete | -40°C ~ 105°C (TA) | MCF51JM | External | 50MHz | 16K x 8 | 2.7V ~ 5.5V | Coldfire V1 | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 32KB (32K x 8) | CANbus, I²C, SCI, SPI, USB OTG | - | ||
![]() MC56F82723VFM Freescale | In Stock | - | - | Surface Mount, Wettable Flank | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | - | Freescale Semiconductor | 26 | Bulk | Active | -40°C ~ 105°C (TA) | 56F8xxx | External, Internal | 100MHz | 6K x 8 | 2.7V ~ 3.6V | 56800EX | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, SCI, SPI | - | ||
![]() S9S12DG12F1MFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | S9S12 | A/D 8x10b | Freescale Semiconductor | 59 | Bulk | Active | -40°C ~ 125°C (TA) | - | Internal | 50MHz | 8K x 8 | 2.35V ~ 5.25V | CPU12 | PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | 2K x 8 | ||
![]() MC56F8037MLHR Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | MC56F80 | A/D 16x12b; D/A 2x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 125°C (TA) | - | Internal | 32MHz | 4K x 16 | 3V ~ 3.6V | 56800E | POR, PWM, WDT | FLASH | 16-Bit | 64KB (32K x 16) | CANbus, I²C, LINbus, SCI, SPI | - | ||
![]() MCF53017CMJ240 Freescale | In Stock | - | - | Surface Mount | 256-LBGA | 256-MAPBGA (17x17) | MCF53017 | - | Freescale Semiconductor | 83 | Bulk | Active | -40°C ~ 85°C (TA) | MCF5301x | Internal | 240MHz | 128K x 8 | 1.08V ~ 3.6V | Coldfire V3 | DMA, PWM, WDT | ROMless | 32-Bit Single-Core | - | EBI/EMI, Ethernet, I²C, Memory Card, SPI, SSI, UART/USART, USB, USB OTG | - | ||
![]() MCF53014CMJ240 Freescale | In Stock | - | - | Surface Mount | 256-LBGA | 256-MAPBGA (17x17) | MCF53014 | - | Freescale Semiconductor | 83 | Bulk | Active | -40°C ~ 85°C (TA) | MCF5301x | Internal | 240MHz | 128K x 8 | 1.08V ~ 3.6V | Coldfire V3 | DMA, PWM, WDT | ROMless | 32-Bit Single-Core | - | EBI/EMI, Ethernet, I²C, Memory Card, SPI, SSI, UART/USART, USB, USB OTG | - |