- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Data Converters | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Number of I/Os | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | HTS Code | Technology | Reach Compliance Code | Frequency | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Core Architecture | EEPROM Size | Max Frequency | Number of Programmable I/O | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S12E32CFU Freescale | In Stock | - | - | Surface Mount | 80-QFP | - | 80-QFP (14x14) | MC9S12 | A/D 16x10b; D/A 2x8b | - | - | - | - | Freescale Semiconductor | 58 | Bulk | - | - | Active | - | - | -40°C ~ 85°C (TA) | HCS12 | - | - | - | - | - | - | - | - | - | - | Internal | 50MHz | 2K x 8 | 3.135V ~ 5.5V | - | S12 | POR, PWM, WDT | FLASH | 16-Bit | 32KB (32K x 8) | EBI/EMI, I²C, SCI, SPI | - | - | - | - | - | - | - | - | - | ||
![]() MPXS2010VLQ120 Freescale | In Stock | - | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | MPXS2010 | A/D 32x12b | - | - | - | - | Freescale Semiconductor | - | Bulk | - | - | Active | - | - | -40°C ~ 105°C (TA) | PX | - | - | - | - | - | - | - | - | - | - | Internal | 120MHz | 128K x 8 | 3V ~ 5.5V | - | e200z4d | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | CANbus, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() S912XEQ384J3CAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | - | 112-LQFP (20x20) | S912 | A/D 16x12b | - | - | - | - | Freescale Semiconductor | 91 | Bulk | - | - | Active | - | - | -40°C ~ 85°C (TA) | HCS12X | - | - | - | - | - | - | - | - | - | - | External | 50MHz | 24K x 8 | 1.72V ~ 5.5V | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 384KB (384K x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | - | - | - | - | - | 4K x 8 | - | - | - | ||
![]() MC68HC908QT4CFQ Freescale | In Stock | - | - | Surface Mount | 8-VDFN Exposed Pad | - | 8-DFN-EP (4x4) | MC68HC908 | - | - | - | - | - | Freescale Semiconductor | 13 | Bulk | - | - | Active | - | - | -40°C ~ 85°C (TA) | HC08 | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | - | M68HC08 | LVD, POR, PWM | FLASH | 8-Bit | 4KB (4K x 8) | - | - | - | - | - | - | - | - | - | - | ||
![]() MCL908QT2CDWE Freescale | In Stock | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | MCL908QT2CDWE | FLASH | - | 5 | - | , | Obsolete | - | 5.74 | Compliant | - | - | 85 °C | -40 °C | 8542.31.00.01 | CMOS | unknown | 2 MHz | - | 3.6 V | 2.7 V | 1.5 kB | Internal | - | 128 B | - | MICROCONTROLLER | - | LVD, POR, PWM | - | - | - | - | 2 µs | 8 b | Halogen Free | 2 | HC08 | - | 2 MHz | 13 | Lead Free | ||
![]() SPC5567MVZ80 Freescale | In Stock | - | - | Surface Mount | 100-TFBGA | - | 100-MBGA (6x6) | SPC5567 | A/D 40x12b | - | - | - | - | Freescale Semiconductor | 238 | Bulk | - | - | Active | - | - | -40°C ~ 125°C (TA) | MPC55xx Qorivva | - | - | - | - | - | - | - | - | - | - | External | 80MHz | 80 x 8 | 1.35V ~ 1.65V | - | e200z6 | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 2MB (2M x 8) | CANbus, EBI/EMI, Ethernet, SCI, SPI | - | - | - | - | - | - | - | - | - | ||
![]() SC9S08PA4L0VTG Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK60DX256ZVLL Freescale | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | MK60DX256 | A/D 2x16b SAR; D/A 1x12b | - | - | - | - | Freescale Semiconductor | 66 | Bulk | - | - | Active | - | - | -40°C ~ 105°C (TA) | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 64K x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, EBI/EMI, Ethernet, I²C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | 4K x 8 | - | - | - | ||
![]() MC908AS60AVFUE Freescale | In Stock | - | - | - | - | 64 | - | - | - | - | - | - | FLASH | - | 52 | - | - | - | - | - | Compliant | - | - | 105 °C | -40 °C | - | - | - | 8.4 MHz | CAN, SCI, SPI | 5.25 V | 4.75 V | 60 kB | Internal | - | 2 kB | - | - | - | LVD, POR, PWM | - | - | - | - | 8.4 µs | 8 b | Halogen Free | 8 | HC08 | - | 8.4 MHz | 64 | Lead Free | ||
![]() MCF54454AVR266 Freescale | In Stock | - | - | Surface Mount | 360-BBGA | - | 360-TEPBGA (23x23) | MCF54454 | - | - | - | - | - | Freescale Semiconductor | 132 | Bulk | - | - | Active | - | - | -40°C ~ 85°C (TA) | MCF5445x | - | - | - | - | - | - | - | - | - | - | External, Internal | 266MHz | 32K x 8 | 1.35V ~ 3.6V | - | Coldfire V4 | DMA, WDT | ROMless | 32-Bit Single-Core | - | I²C, SPI, SSI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | ||
![]() SC9S08PA4WAVTG Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5514EBVLQ48 Freescale | In Stock | - | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | SPC5514 | A/D 40x12b | - | - | - | - | Freescale Semiconductor | 111 | Bulk | - | - | Active | - | - | -40°C ~ 105°C (TA) | MPC55xx Qorivva | - | - | - | - | - | - | - | - | - | - | External | 48MHz | 32K x 8 | 4.5V ~ 5.25V | - | e200z1 | DMA, POR, PWM, WDT | FLASH | 32-Bit Dual-Core | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, SCI, SPI | - | - | - | - | - | - | - | - | - | ||
![]() MC908AS60AMFUE Freescale | In Stock | - | - | - | - | 64 | - | - | - | - | - | - | FLASH | - | 52 | - | - | - | - | - | Compliant | - | - | 125 °C | -40 °C | - | - | - | 8.4 MHz | CAN, SCI, SPI | 5.25 V | 4.75 V | 60 kB | Internal | - | 2 kB | - | - | - | LVD, POR, PWM | - | - | - | - | 8.4 µs | 8 b | Halogen Free | 8 | HC08 | - | 8.4 MHz | 64 | Lead Free | ||
![]() MC9S12XDP512VAL Freescale | In Stock | - | - | Surface Mount | 112-LQFP | - | 112-LQFP (20x20) | MC9S12 | A/D 16x10b | - | - | - | - | Freescale Semiconductor | 91 | Bulk | - | - | Active | - | - | -40°C ~ 105°C (TA) | HCS12X | - | - | - | - | - | - | - | - | - | - | External | 80MHz | 32K x 8 | 2.35V ~ 5.5V | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | - | - | - | - | - | 4K x 8 | - | - | - | ||
![]() MC9SDG128EVPVR2 Freescale | In Stock | - | - | Surface Mount | 112-LQFP | - | 112-LQFP (20x20) | MC9SDG128 | A/D 16x10b | - | - | - | - | Freescale Semiconductor | 91 | Bulk | - | - | Active | - | - | -40°C ~ 105°C (TA) | - | - | - | - | - | - | - | - | - | - | - | Internal | 50MHz | 8K x 8 | 2.35V ~ 5.25V | - | CPU12 | PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, I²C, SCI, SPI | - | - | - | - | - | 2K x 8 | - | - | - | ||
![]() MK10DN512ZAB10R Freescale | In Stock | - | - | - | - | - | - | MK10DN512 | A/D 2x16b; D/A 1x12b | - | - | - | - | Freescale Semiconductor | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 100MHz | 128K x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, SD, SPI, UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() MC56F8146VFV Freescale | In Stock | - | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | MC56F81 | A/D 21x12b | - | - | - | - | Freescale Semiconductor | 62 | Bulk | - | - | Active | - | - | -40°C ~ 105°C (TA) | - | - | - | - | - | - | - | - | - | - | - | External | 60MHz | 4K x 16 | 3V ~ 3.6V | - | 56800E | POR, PWM, WDT | FLASH | 16-Bit | 128KB (64K x 16) | EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | ||
![]() S912XEP100W1MAG Freescale | In Stock | - | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | S912 | A/D 24x12b | - | - | - | - | Freescale Semiconductor | 119 | Bulk | - | - | Active | - | - | -40°C ~ 125°C (TA) | HCS12X | - | - | - | - | - | - | - | - | - | - | External | 50MHz | 64K x 8 | 1.72V ~ 5.5V | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 1MB (1M x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | - | - | - | - | - | 4K x 8 | - | - | - | ||
![]() MC908QB4CDWER Freescale | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MC908 | A/D 10x10b | - | - | - | - | Freescale Semiconductor | 13 | Bulk | - | - | Active | - | - | -40°C ~ 85°C (TA) | HC08 | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 4KB (4K x 8) | SCI, SPI | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12XDT256VAA Freescale | In Stock | - | - | Surface Mount | 80-QFP | - | 80-QFP (14x14) | MC9S12 | A/D 8x10b | - | - | - | - | Freescale Semiconductor | 59 | Bulk | - | - | Active | - | - | -40°C ~ 105°C (TA) | HCS12X | - | - | - | - | - | - | - | - | - | - | External | 80MHz | 16K x 8 | 2.35V ~ 5.5V | - | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | - | - | - | - | - | 4K x 8 | - | - | - |