- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC5607BK0MLQ6 Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | SPC5607 | A/D 15x10b, 5x12b | Freescale Semiconductor | 121 | Bulk | Active | -40°C ~ 125°C (TA) | MPC56xx Qorivva | Internal | 64MHz | 96K x 8 | 3V ~ 5.5V | e200z0h | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1.5MB (1.5M x 8) | CANbus, I²C, LINbus, SCI, SPI | 64K x 8 | ||
![]() MC9S08QA2CPAE Freescale | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | MC9S08 | A/D 4x10b | Freescale Semiconductor | 4 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 20MHz | 160 x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 2KB (2K x 8) | - | - | ||
![]() MC9S08AW16MFGE Freescale | In Stock | - | - | Surface Mount | 44-LQFP | 44-LQFP (10x10) | - | A/D 8x10b SAR | Freescale Semiconductor | 34 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | Internal | 40MHz | 1K x 8 | 2.7V ~ 5.5V | HCS08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, SCI, SPI | - | ||
![]() S9S12VR48AF0VLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | S9S12 | A/D 6x10b | Freescale Semiconductor | 28 | Bulk | Active | -40°C ~ 105°C (TA) | S12 MagniV | Internal | 25MHz | 2K x 8 | 3.13V ~ 5.5V | 12V1 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 48KB (48K x 8) | IrDA, LINbus, SCI, SPI | 512 x 8 | ||
![]() MCHC908LK24CFQE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MCHC908 | A/D 6x10b | Freescale Semiconductor | 40 | Bulk | Active | -40°C ~ 85°C (TA) | HC08 | Internal | 8MHz | 768 x 8 | 3V ~ 5.5V | HC08 | LCD, LVD, POR, PWM | FLASH | 8-Bit | 24KB (24K x 8) | I²C, IRSCI, SPI | - | ||
![]() G912XET256J2CALR Freescale | In Stock | - | - | - | - | - | - | - | Freescale Semiconductor | - | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPXN2120VMG116 Freescale | In Stock | - | - | Surface Mount | 208-BGA | 208-MAPBGA (17x17) | MPXN2120 | A/D 64x10b | Freescale Semiconductor | 155 | Bulk | Active | -40°C ~ 105°C (TA) | PX | Internal | 116MHz | 128K x 8 | 3V ~ 5.5V | e200z650 | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 2MB (2M x 8) | CANbus, I²C, LINbus, SCI, SPI, UART/USART | - | ||
![]() MCF51JM64VLK Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (14x14) | MCF51 | A/D 12x12b | Freescale Semiconductor | 66 | Bulk | Active | -40°C ~ 105°C (TA) | MCF51JM | External | 50MHz | 16K x 8 | 2.7V ~ 5.5V | Coldfire V1 | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | CANbus, I²C, SCI, SPI, USB OTG | - | ||
![]() MCF5212LCVM80 Freescale | In Stock | - | - | Surface Mount | 81-LBGA | 81-MAPBGA (10x10) | MCF5212 | A/D 8x12b | Freescale Semiconductor | 56 | Bulk | Active | -40°C ~ 85°C (TA) | MCF521x | Internal | 80MHz | 32K x 8 | 3V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, SPI, UART/USART | - | ||
![]() MC9S12GC64CFUE Freescale | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | MC9S12 | A/D 8x10b | Freescale Semiconductor | 60 | Bulk | Active | -40°C ~ 85°C (TA) | HCS12 | Internal | 25MHz | 4K x 8 | 2.35V ~ 5.5V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | EBI/EMI, SCI, SPI | - | ||
![]() MCF52256CVN66 Freescale | In Stock | - | - | Surface Mount | 144-LBGA | 144-MAPBGA (13x13) | MCF52256 | A/D 8x12b | Freescale Semiconductor | 96 | Bulk | Active | -40°C ~ 85°C (TA) | MCF5225x | Internal | 66MHz | 64K x 8 | 3V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, EBI/EMI, Ethernet, I²C, QSPI, UART/USART, USB OTG | - | ||
![]() S912XEP100W1MAL Freescale | 3900 | - | - | Surface Mount | 112-LQFP | 112-LQFP (20x20) | S912 | A/D 16x12b | Freescale Semiconductor | 91 | Bulk | Active | -40°C ~ 125°C (TA) | HCS12X | External | 50MHz | 64K x 8 | 1.72V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 1MB (1M x 8) | CANbus, EBI/EMI, I²C, IrDA, SCI, SPI | 4K x 8 | ||
![]() MC908GZ32VFUE Freescale | In Stock | - | - | Surface Mount | 64-QFP | 64-QFP (14x14) | MC908 | A/D 24x10b | Freescale Semiconductor | 53 | Tray | Obsolete | -40°C ~ 105°C (TA) | HC08 | Internal | 8MHz | 1.5K x 8 | 3V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 32KB (32K x 8) | CANbus, SCI, SPI | - | ||
![]() LPC4325JBD144E Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | LPC4325 | A/D 8x10b; D/A 1x10b | Freescale Semiconductor | 83 | Bulk | Active | -40°C ~ 105°C (TA) | LPC43xx | Internal | 204MHz | 136K x 8 | 2.2V ~ 3.6V | ARM® Cortex®-M4/M0 | Brown-out Detect/Reset, DMA, I²S, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit Dual-Core | 768KB (768K x 8) | CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG | 16K x 8 | ||
![]() MC908KX8MDWE Freescale | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MC908 | A/D 4x8b | Freescale Semiconductor | 13 | Bulk | Active | -40°C ~ 125°C (TA) | HC08 | Internal | 8MHz | 192 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 8KB (8K x 8) | SCI | - | ||
![]() MCF52232AF50 Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (14x14) | MCF52232 | A/D 8x12b | Freescale Semiconductor | 56 | Bulk | Active | 0°C ~ 70°C (TA) | MCF5223x | Internal | 50MHz | 32K x 8 | 3V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | Ethernet, I²C, SPI, UART/USART | - | ||
![]() MCF51AG96VQH Freescale | In Stock | - | - | Surface Mount | 64-QFP | 64-QFP (14x14) | MCF51 | A/D 19x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 105°C (TA) | - | Internal | 50MHz | 16K x 8 | 1.8V ~ 3.6V | Coldfire V1 | DMA, LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 96KB (96K x 8) | I²C, SCI, SPI | - | ||
![]() MC56F8006VLF Freescale | In Stock | - | - | - | - | - | MC56F80 | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK30DN512ZVMD10 Freescale | In Stock | - | - | Surface Mount | 144-LBGA | 144-MAPBGA (13x13) | MK30DN512 | A/D 46x16b; D/A 2x12b | Freescale Semiconductor | 102 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K30 | Internal | 100MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LCD, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, SD, SPI, UART/USART | - | ||
![]() MCF54450AVM240 Freescale | In Stock | - | - | Surface Mount | 256-LBGA | 256-MAPBGA (17x17) | MCF54450 | - | Freescale Semiconductor | 132 | Bulk | Active | 0°C ~ 70°C (TA) | MCF5445x | Internal | 240MHz | 32K x 8 | 1.35V ~ 3.6V | Coldfire V4 | DMA, WDT | ROMless | 32-Bit Single-Core | - | I²C, SPI, SSI, UART/USART, USB OTG | - |