- RoHS Status
- RAM Size
- Package / Case
- uPs/uCs/Peripheral ICs Type
- Max Operating Temperature
- Min Operating Temperature
- Memory Size
- Number of I/Os
- Number of Terminations
- Terminal Position
- Terminal Form
- Supply Voltage
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S08QE64CLC Freescale | In Stock | - | - | - | - | - | MC9S08 | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC56F8322MFAE Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC56F83 | A/D 6x12b | Freescale Semiconductor | 21 | Bulk | Active | -40°C ~ 125°C (TA) | 56F8xxx | Internal | 60MHz | 6K x 16 | 2.25V ~ 3.6V | 56800E | POR, PWM, Temp Sensor, WDT | FLASH | 16-Bit | 32KB (16K x 16) | CANbus, SCI, SPI | - | ||
![]() SPC5566MVR132 Freescale | In Stock | - | - | Surface Mount | 416-BBGA | 416-PBGA (27x27) | SPC5566 | A/D 40x12b | Freescale Semiconductor | 256 | Bulk | Active | -40°C ~ 105°C (TA) | MPC55xx Qorivva | External | 132MHz | 128K x 8 | 1.35V ~ 1.65V | e200z6 | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 3MB (3M x 8) | CANbus, EBI/EMI, Ethernet, SCI, SPI | - | ||
![]() MC9S08RE8CFJE Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MC9S08 | - | Freescale Semiconductor | 25 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 8MHz | 1K x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | SCI | - | ||
![]() MC9S12XDP512VAG Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MC9S12 | A/D 24x10b | Freescale Semiconductor | 119 | Bulk | Active | -40°C ~ 105°C (TA) | HCS12X | External | 80MHz | 32K x 8 | 2.35V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() MCHC908GR8MFAE Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | MCHC908 | A/D 6x8b | Freescale Semiconductor | 21 | Bulk | Active | -40°C ~ 125°C (TA) | HC08 | Internal | 8MHz | 384 x 8 | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 7.5KB (7.5K x 8) | SCI, SPI | - | ||
![]() MC9RS08KB4CWJ Freescale | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | MC9RS08 | A/D 12x10b | Freescale Semiconductor | 18 | Bulk | Active | -40°C ~ 85°C (TA) | RS08 | Internal | 20MHz | 126 x 8 | 1.8V ~ 5.5V | RS08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | I²C, SPI | - | ||
![]() MC9S08SH32CTL Freescale | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28-TSSOP | MC9S08 | A/D 16x10b | Freescale Semiconductor | 23 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() S9S12HZ64J3CAL Freescale | In Stock | - | - | - | - | - | S9S12 | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S08DZ96F2VLH Freescale | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | S9S08 | A/D 24x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 105°C (TA) | S08 | Internal | 40MHz | 6K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 96KB (96K x 8) | CANbus, I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() MK20DX64VFT5 Freescale | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN-EP (7x7) | MK20DX64 | A/D 11x16b | Freescale Semiconductor | 29 | Bulk | Active | -40°C ~ 105°C (TA) | Kinetis K20 | Internal | 50MHz | 16K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, IrDA, SPI, UART/USART, USB, USB OTG | 2K x 8 | ||
![]() MC9S08QB4CTG Freescale | In Stock | - | - | - | - | - | MC9S08 | - | Freescale Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF51AG128VQH Freescale | In Stock | - | - | Surface Mount | 64-QFP | 64-QFP (14x14) | MCF51 | A/D 19x12b | Freescale Semiconductor | 53 | Bulk | Active | -40°C ~ 105°C (TA) | MCF51AG | Internal | 50MHz | 16K x 8 | 2.7V ~ 5.5V | Coldfire V1 | DMA, LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, SCI, SPI | - | ||
![]() MC9S08DN60MLF Freescale | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | MC9S08 | A/D 16x12b | Freescale Semiconductor | 39 | Bulk | Active | -40°C ~ 125°C (TA) | S08 | External | 40MHz | 2K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | I²C, LINbus, SCI, SPI | 2K x 8 | ||
![]() MCF51JE256CLK Freescale | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (12x12) | MCF51 | A/D 12x12b; D/A 1x12b | Freescale Semiconductor | 47 | Bulk | Active | -40°C ~ 85°C (TA) | MCF51JE | External | 50MHz | 32K x 8 | 1.8V ~ 3.6V | Coldfire V1 | LVD, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | EBI/EMI, I²C, SCI, SPI, USB OTG | - | ||
![]() S9S12GN16F1VLC Freescale | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | S9S12 | A/D 8x10b | Freescale Semiconductor | 26 | Bulk | Active | -40°C ~ 105°C (TA) | HCS12 | Internal | 25MHz | 1K x 8 | 3.13V ~ 5.5V | 12V1 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 16KB (16K x 8) | IrDA, LINbus, SCI, SPI | 512 x 8 | ||
![]() MC9S08EL32CTJ Freescale | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | MC9S08 | A/D 12x10b | Freescale Semiconductor | 16 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | External | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, LINbus, SCI, SPI | 512 x 8 | ||
![]() MC9S12XDT512VAG Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MC9S12 | A/D 24x10b | Freescale Semiconductor | 119 | Tray | Obsolete | -40°C ~ 105°C (TA) | HCS12X | External | 80MHz | 20K x 8 | 2.35V ~ 5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI | 4K x 8 | ||
![]() MC9S08SH32VTL Freescale | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28-TSSOP | MC9S08 | A/D 16x10b | Freescale Semiconductor | 23 | Bulk | Active | -40°C ~ 105°C (TA) | S08 | Internal | 40MHz | 1K x 8 | 2.7V ~ 5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, LINbus, SCI, SPI | - | ||
![]() MC9S08QG8CDTE Freescale | In Stock |
| - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | MC9S08 | A/D 8x10b | Freescale Semiconductor | 12 | Bulk | Active | -40°C ~ 85°C (TA) | S08 | Internal | 20MHz | 512 x 8 | 1.8V ~ 3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | I²C, SCI, SPI | - |