- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Terminal Form
- Terminal Pitch
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Surface Mount | Number of pins | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Factory Pack QuantityFactory Pack Quantity | Gross weight | Gross Weight | Ihs Manufacturer | Kind of connector | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Transport Package Size/Quantity | Transport packaging size/quantity | Type of connector | Unit Weight | Operating temperature | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Applications | HTS Code | Subcategory | Power Rating | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Interface | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Program Memory Type | Supply Current-Max | Fuse Type | Seated Height-Max | Address Bus Width | Product Type | Rated Current | Boundary Scan | Low Power Mode | External Data Bus Width | Number of Serial I/Os | Rated voltage | Rated Voltage | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Profile | Controller Series | Product | Features | Product Category | Height | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM912F634DV2AP Freescale | 1658 | - | - | - | Surface Mount | 48-LQFP | - | - | 48-LQFP (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | 9 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | 2.25V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | LIN, SCI | 2K x 8 | - | S12 | FLASH (32KB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCS12 | - | - | - | - | - | - | - | - | ||
![]() MM912F634CV1AE Freescale | 3379 |
| - | - | Surface Mount | 48-LQFP Exposed Pad | - | - | 48-LQFP (7x7) | - | Welwyn Components / TT Electronics | 2512 | 6432 | - | - | - | - | - | 4000 | - | - | - | - | TT Electronics | + 155 C | Freescale Semiconductor | - 55 C | - | PCB Mount | 9 | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | Details | - | - | - | - | - | - | - | - | 0.001505 oz | - | -40°C ~ 105°C | Reel | GWCR | 1 % | - | - | 400 PPM / C | Green Thick-Film Chip Resistor | 2.7 Ohms | - | Automotive | - | Resistors | 1 W | Thick Film | 2.25V ~ 5.5V | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | LIN, SCI | 2K x 8 | - | S12 | FLASH (32KB) | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | HCS12 | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.55 mm | 6.35 mm | 3.2 mm | - | - | ||
![]() SC9S08QG4RCFFE Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM912I637AM2EP Freescale | 52 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM908E626AVPEK Freescale | 180 | - | - | - | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | 54-HSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | 13 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 115°C | - | - | - | - | - | - | - | - | - | Automotive Mirror Control | - | - | - | - | 8V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | SCI, SPI | 512 x 8 | - | HC08 | FLASH (16kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 908E | - | - | - | - | - | - | - | - | ||
![]() MM912F634DV2AE Freescale | 125 |
| - | - | Surface Mount | 48-LQFP Exposed Pad | - | - | 48-LQFP (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | 9 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | 2.25V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | LIN, SCI | 2K x 8 | - | S12 | FLASH (32KB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCS12 | - | - | - | - | - | - | - | - | ||
![]() MC6821P Freescale Semiconductor | In Stock | - | Datasheet | gold-plated | - | - | NO | 17 | - | 40 | - | - | - | - | socket | 1x17 | 2.54mm | THT | - | 2.55 g | - | MOTOROLA SEMICONDUCTOR PRODUCTS | female | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | straight | - | - | 5 V | - | - | pin strips | - | -40...163°C | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | 3A | - | - | - | R-PDIP-T40 | Not Qualified | 5 V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | - | beryllium copper | - | - | - | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() SPAK302PV16VC Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | 144 | - | - | - | 16 MHz | - | - | - | - | - | - | - | FREESCALE SEMICONDUCTOR INC | - | - | - | - | - | 3 | - | - | - | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | Yes | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | 8542.31.00.01 | - | - | - | - | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | 30 | 144 | - | S-PQFP-G144 | Not Qualified | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | - | - | 1.6 mm | 24 | - | - | YES | NO | 16 | 4 | - | - | 68000 | 1.25 MBps | ASYNC, BIT | - | - | - | - | - | - | 20 mm | 20 mm | - | - | ||
![]() MPC8247CVRTIE Freescale Semiconductor | 125 | - | Datasheet | - | - | - | YES | - | - | 516 | - | - | - | - | - | - | - | - | - | - | - | FREESCALE SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA516,26X26,40 | BGA516,26X26,40 | SQUARE | GRID ARRAY | Transferred | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | BOTTOM | BALL | - | 1 mm | unknown | - | - | - | - | S-PBGA-B516 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC141549P2 Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | NO | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 0.39 | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | 85 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | 5 V | 42*28*18.5/19710 | - | - | - | - | -40 …+125 °C | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | - | - | R-PDIP-T16 | Not Qualified | 5 V | OTHER | - | - | GRAPHICS PROCESSOR | - | - | - | S1035 Series Fusible Insert | - | - | - | 30 A | - | - | - | - | - | 32 (DC) V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68302FE20C Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | 132 | - | - | - | - | - | - | - | - | - | 6.22 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | CERAMIC | QFP | QFP, QFP132,1.2SQ | QFP132,1.2SQ | SQUARE | FLATPACK | Obsolete | - | - | - | No | - | - | - | 5 V | - | 42*28*18.5/3000 | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | - | - | S-XQFP-G132 | Not Qualified | 5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PM9Z1J638AM2EP Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | FREESCALE SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | - | - | - | - | 28 V | 3.5 V | 6 V | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | QUAD | NO LEAD | - | 0.5 mm | unknown | - | - | 48 | - | S-XQCC-N48 | - | - | AUTOMOTIVE | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | 0.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | - | - | ||
![]() MC68B50S Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | NO | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | - | - | R-XDIP-T24 | Not Qualified | 5 V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC143150B1FU Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Obsolete | - | - | - | No | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | - | - | S-PQFP-G64 | Not Qualified | 5 V | INDUSTRIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | 30 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68824FN10 Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | 84 | - | - | - | 33 MHz | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | - | - | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | - | - | S-PQCC-J84 | Not Qualified | - | COMMERCIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | - | - | - | 32 | - | - | NO | - | 32 | 2 | - | - | - | 50 MBps | SYNC, BYTE | - | - | - | - | - | - | - | - | - | - | ||
![]() XPC862SRCZP66 Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | 357 | - | - | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA357,19X19,50 | BGA357,19X19,50 | SQUARE | GRID ARRAY | Obsolete | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1.27 mm | unknown | - | - | - | - | S-PBGA-B357 | Not Qualified | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68A54S Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | NO | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | - | - | R-XDIP-T28 | Not Qualified | - | COMMERCIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC68302RC16 Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | NO | - | - | 132 | - | - | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC | PGA | PGA, PGA132,13X13 | PGA132,13X13 | SQUARE | GRID ARRAY | Obsolete | - | - | - | No | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | - | - | - | PERPENDICULAR | PIN/PEG | - | 2.54 mm | unknown | - | - | - | - | S-XPGA-P132 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | 64 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8275ZQMIB Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | 516 | - | - | - | - | - | - | - | - | - | - | - | FREESCALE SEMICONDUCTOR INC | - | - | - | - | - | 3 | - | - | 70 °C | - | - | PLASTIC/EPOXY | BGA | - | BGA516,26X26,40 | SQUARE | GRID ARRAY | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | TIN LEAD SILVER | - | 8542.31.00.01 | - | - | - | - | BOTTOM | BALL | 245 | 1 mm | not_compliant | - | 30 | - | - | S-PBGA-B516 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KM68LC302PU20VCT Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | 100 | - | - | - | 20 MHz | - | - | - | - | - | - | - | FREESCALE SEMICONDUCTOR INC | - | - | - | - | - | 3 | - | - | - | - | - | PLASTIC/EPOXY | LFQFP | 14 X 14 MM, 1.40 MM HEIGHT, 0.50 MM PITCH, PLASITC, LQFP-100 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | - | - | - | QUAD | GULL WING | 220 | 0.5 mm | not_compliant | - | 30 | 100 | - | S-PQFP-G100 | Not Qualified | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | - | - | 1.7 mm | 24 | - | - | YES | NO | 16 | 4 | - | - | 68000 | 1.25 MBps | MIL STD 1553A; MIL STD 1553B | - | - | - | - | - | - | 14 mm | 14 mm | - | - |