- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Terminal Form
- Terminal Pitch
Attribute column
Manufacturer
Freescale Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Frequency Aging | Ihs Manufacturer | Memory Types | Mfr | Mode of Oscillation | Moisture Sensitivity Levels | Mounting | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Qualification | RoHS | Rohs Code | Standard Frequency | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Power Rating | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Resistor Type | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Interface | Load Capacitance | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Frequency Tolerance | Program Memory Type | Seated Height-Max | Address Bus Width | Core Architecture | Series Resistance | Boundary Scan | Low Power Mode | External Data Bus Width | Resistance Tolerance | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Controller Series | Product Length | Product Width | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KM68LC302PU20VCT Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | 100 | - | 20 MHz | - | FREESCALE SEMICONDUCTOR INC | - | - | - | 3 | - | - | - | - | - | PLASTIC/EPOXY | LFQFP | 14 X 14 MM, 1.40 MM HEIGHT, 0.50 MM PITCH, PLASITC, LQFP-100 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | e0 | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.31.00.01 | - | - | - | QUAD | GULL WING | 220 | 0.5 mm | - | not_compliant | 30 | - | 100 | S-PQFP-G100 | Not Qualified | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | - | 1.7 mm | 24 | - | - | YES | NO | 16 | - | 4 | 68000 | 1.25 MBps | MIL STD 1553A; MIL STD 1553B | - | - | - | 14 mm | 14 mm | ||
![]() STMP3780XXBBEA5N Freescale | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STMP3750XXBBEA5N Freescale | 25000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM908E624AYPEW Freescale | 1000 |
| - | - | Surface Mount | 54-BSSOP (0.295, 7.50mm Width) | - | - | 54-SOIC | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | 16 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | Automotive Mirror Control | - | - | - | 5.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | SCI, SPI | - | 512 x 8 | - | HC08 | - | FLASH (16kB) | - | - | - | - | - | - | - | - | - | - | - | - | 908E | - | - | - | - | ||
![]() MM908E624ACDWBR2 Freescale | In Stock | - | - | Surface Mount | - | - | - | 54 | - | - | - | - | - | - | FLASH | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCI, SPI | - | - | - | - | - | - | - | - | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM912I637AV1EP Freescale | 592 |
| - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | 48-QFN-EP (7x7) | - | MM912 | - | - | - | - | Freescale Semiconductor | - | - | - | 8 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | MIL-PRF-55681/8 | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | 680 pF | - | 2.25V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | LIN, SCI, SPI | - | 6K x 8 | - | S12 | - | FLASH (96KB) | - | - | - | - | - | - | - | - | - | - | - | - | HCS12 | 3.2 mm | 3.2 x 1.6 x 1.3 | - | - | ||
![]() MM908E622ACEK Freescale | 99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM908E621ACPEK Freescale | 124 | - | - | - | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | 54-SOIC W EP | - | MM908 | - | - | - | - | Freescale Semiconductor | - | - | - | 12 | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 100V | -40°C ~ 85°C | - | - | - | - | ± 15ppm/°C | - | 10kohm | - | - | - | Automotive Mirror Control | - | - | 250mW | 9V ~ 16V | - | - | - | - | Precision | - | - | - | - | - | - | - | - | SCI, SPI | - | 512 x 8 | - | HC08 | - | FLASH (16kB) | - | - | - | - | - | - | - | ± 0.05% | - | - | - | - | 908E | 2.01mm | 1.25mm | - | - | ||
![]() MM908E621ACPEKR2 Freescale | In Stock | - | - | - | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | 54-HSOP | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | 12 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | Automotive Mirror Control | - | - | - | 9V ~ 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | SCI, SPI | - | 512 x 8 | - | HC08 | - | FLASH (16kB) | - | - | - | - | - | - | - | - | - | - | - | - | 908E | - | - | - | - | ||
![]() MM908E626AVEK Freescale | 20 |
| - | - | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | 54-SOIC-EP | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | 13 | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 115°C | - | - | - | - | - | - | - | - | - | - | Automotive Mirror Control | - | - | - | 8V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | SCI, SPI | - | 512 x 8 | - | HC08 | - | FLASH (16kB) | - | - | - | - | - | - | - | - | - | - | - | - | 908E | - | - | - | - | ||
![]() MM912J637AM2EPR2 Freescale | 11 |
| - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | 48-QFN-EP (7x7) | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | 8 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | - | 2.25V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | LIN, SCI, SPI | - | 6K x 8 | - | S12 | - | FLASH (128kB) | - | - | - | - | - | - | - | - | - | - | - | - | HCS12 | - | - | - | - | ||
![]() MM908E625ACPEK Freescale | 163 | - | - | - | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | 54-SOIC-EP | - | MM908 | - | - | - | - | Freescale Semiconductor | - | - | - | 13 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | Automotive Mirror Control | - | - | - | 8V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | SCI, SPI | - | 512 x 8 | - | HC08 | - | FLASH (16kB) | - | - | - | - | - | - | - | - | - | - | - | - | 908E | - | - | - | - | ||
![]() MM908E624ACPEW Freescale | 900 |
| - | - | Surface Mount | 54-BSSOP (0.295, 7.50mm Width) | - | - | 54-SOIC | - | - | - | ±3 ppm/Year | - | - | Freescale Semiconductor | Fundamental | - | Surface Mount | 16 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | 37 MHz | - | - | - | - | -10 to 60 °C | - | - | - | - | - | Crystal | - | - | - | - | Automotive Mirror Control | - | - | - | 5.5V ~ 18V | - | - | - | - | - | - | - | 10 ppm | 4 | - | - | - | - | SCI, SPI | 18 pF | 512 x 8 | - | HC08 | ±10 ppm | FLASH (16kB) | - | - | - | 200 Ohm | - | - | - | - | - | - | - | - | 908E | - | - | - | - | ||
![]() MC68302FE16 Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | 132 | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | 85 °C | -40 °C | - | CERAMIC | QFP | QFP, QFP132,1.2SQ | QFP132,1.2SQ | SQUARE | FLATPACK | Obsolete | - | - | - | - | No | - | - | - | 5 V | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | QUAD | GULL WING | - | 0.635 mm | - | unknown | - | - | - | S-XQFP-G132 | Not Qualified | 5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC141546P2 Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | NO | - | - | 24 | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | 85 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | - | - | - | 5 V | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | - | - | R-PDIP-T24 | Not Qualified | 5 V | OTHER | - | - | - | GRAPHICS PROCESSOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCB68172C2N28 Freescale Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC6850CP Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | NO | - | - | 24 | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | - | - | - | 5 V | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | - | - | R-PDIP-T24 | Not Qualified | 5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XPC860ENZP66C1 Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | 357 | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA357,19X19,50 | BGA357,19X19,50 | SQUARE | GRID ARRAY | Obsolete | - | - | - | - | No | - | - | - | 3.3 V | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1.27 mm | - | unknown | - | - | - | S-PBGA-B357 | Not Qualified | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XPC862DTZP80 Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | 357 | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA357,19X19,50 | BGA357,19X19,50 | SQUARE | GRID ARRAY | Obsolete | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1.27 mm | - | unknown | - | - | - | S-PBGA-B357 | Not Qualified | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XPC860DHZP66C1 Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | 357 | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA357,19X19,50 | BGA357,19X19,50 | SQUARE | GRID ARRAY | Obsolete | - | - | - | - | No | - | - | - | 3.3 V | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1.27 mm | - | unknown | - | - | - | S-PBGA-B357 | Not Qualified | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |