- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | RAM(byte) | ROM(word) | Watchdog Timers | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Peripherals | Clock Frequency | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | Halogen Free | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Number of Programmable I/O | Format | Integrated Cache | Consumer IC Type | Number of Serial I/Os | ROM Programmability | Number of Cores | Bus Compatibility | Barrel Shifter | Internal Bus Architecture | Communication Protocol | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KMPC852TCZT100A Freescale Semiconductor, Inc. (NXP Semiconductors) | 22 | - | - | - | BGA | YES | 256 | 1.724048g | 100MHz | - | - | - | - | - | - | - | Bulk | e0 | - | 3 (168 Hours) | 256 | - | TIN LEAD | 100°C | -40°C | ALSO REQUIRES 3.3V SUPPLY | - | BOTTOM | BALL | 220 | - | 1.8V | - | - | 100MHz | 30 | 256 | - | Not Qualified | 1.8V | - | - | - | - | - | - | - | - | - | - | 8kB | MICROPROCESSOR, RISC | - | - | - | - | 32 | - | - | - | 32b | - | Not Halogen Free | - | - | 32 | - | - | YES | YES | - | - | FIXED POINT | YES | - | - | - | 1 | - | - | - | - | 2.54mm | 23mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MPC565MZP56R2 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | YES | 388 | - | - | FLASH | 56 | - | - | 36864 | 1048576 | - | Tape & Reel (TR) | e0 | - | 3 (168 Hours) | 388 | 3A991 | Tin/Lead/Silver (Sn/Pb/Ag) | 125°C | -40°C | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 240 | - | 2.6V | 1mm | not_compliant | 56MHz | 30 | 388 | - | Not Qualified | - | 2.7V | 2.65V | AUTOMOTIVE | 2.5V | CAN, EBI/EMI, SCI, SPI, UART, USART | - | - | 1MB | External | - | - | MICROCONTROLLER, RISC | - | POR, PWM, WDT | - | 230mA | 32 | - | NO | NO | - | YES | Not Halogen Free | NO | - | 24 | PowerPC | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | 2.55mm | 27mm | 27mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC68302FC16C Freescale Semiconductor, Inc. (NXP Semiconductors) | 1000 | - | - | - | PQFP | YES | 132 | - | - | - | - | - | - | - | - | - | Bulk | e0 | - | 3 (168 Hours) | 132 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | GULL WING | - | - | 5V | 0.635mm | - | 16MHz | - | 132 | - | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | 24 | - | - | YES | NO | 16 | - | - | - | - | 4 | - | 1 | 68000 | - | - | ASYNC, BIT | 4.572mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MC68SEC000FU16 Freescale Semiconductor, Inc. (NXP Semiconductors) | 932 |
| - | - | QFP | YES | - | - | - | - | - | - | - | - | - | - | Bulk | e0 | - | 1 (Unlimited) | 64 | EAR99 | - | 70°C | 0°C | CAN ALSO OPERATE WITH 5V SUPPLY | - | QUAD | GULL WING | NOT SPECIFIED | - | 3.3V | 0.8mm | - | 16MHz | NOT SPECIFIED | 64 | - | Not Qualified | - | - | 5V | COMMERCIAL | - | - | - | - | - | - | - | - | MICROPROCESSOR | - | - | - | - | 32 | 16 μs | - | - | - | - | Not Halogen Free | - | - | 24 | - | - | - | YES | 16 | - | FIXED POINT | NO | - | - | - | 1 | - | - | - | - | 2.45mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() SPC5200CBV400 Freescale Semiconductor, Inc. (NXP Semiconductors) | 1 | - | - | - | BGA | YES | 272 | - | 400MHz | - | - | - | - | - | - | - | - | e0 | no | 3 (168 Hours) | 272 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | ALSO REQUIRES 3.3V SUPPLY | - | BOTTOM | BALL | 240 | - | 1.5V | - | - | 400MHz | 30 | 272 | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | MICROPROCESSOR | - | - | - | - | 32 | - | - | - | 32b | - | - | - | - | 32 | PowerPC | - | YES | YES | - | - | FLOATING POINT | YES | - | - | - | 1 | - | - | - | - | 2.65mm | 27mm | - | No | - | RoHS Compliant | - | ||
![]() SAA7113H NXP Semiconductors / Freescale | In Stock | - | - | - | PQFP | YES | 44 | - | - | - | - | 70°C | - | - | - | - | - | e3 | - | - | 44 | - | MATTE TIN | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 245 | 1 | - | 0.8mm | - | - | 40 | 44 | - | Not Qualified | - | 3.5V | 3.3V | COMMERCIAL | 3.1V | - | - | - | - | - | - | - | - | - | - | - | 35mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | 2.1mm | 10mm | 10mm | - | - | RoHS Compliant | - | ||
![]() MC68340PV16E Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | Datasheet | - | LQFP | YES | - | - | - | - | 16 | - | - | - | - | - | Bulk | e0 | - | 4 (72 Hours) | 144 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | GULL WING | 220 | - | 5V | 0.5mm | - | 16MHz | 30 | 144 | - | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | 32 | - | NO | YES | - | NO | Not Halogen Free | NO | - | 32 | - | - | - | - | 16 | - | - | - | - | - | - | 1 | - | - | - | - | - | 20mm | 20mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC68EC020FG25 Freescale Semiconductor, Inc. (NXP Semiconductors) | 47 | - | - | - | QFP | YES | 100 | - | - | - | - | - | - | - | - | - | Bulk | e0 | - | 4 (72 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | GULL WING | 220 | - | 5V | 0.65mm | - | 25MHz | 30 | 100 | - | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | - | - | - | - | MICROPROCESSOR | 32 | - | - | - | 32 | 25 μs | - | - | - | - | - | - | - | 24 | - | - | NO | NO | 32 | - | FIXED POINT | YES | - | - | - | 1 | - | - | - | - | 3.3mm | 20mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MC68HC000FN16 Freescale Semiconductor, Inc. (NXP Semiconductors) | 14 | - | Datasheet | - | LCC | YES | - | - | - | - | - | - | - | - | - | - | Bulk | e0 | - | 3 (168 Hours) | 68 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | J BEND | 220 | - | 5V | - | - | 16MHz | 30 | 68 | S-PQCC-J68 | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | - | - | - | - | MICROPROCESSOR | - | - | - | 50mA | 32 | 16 μs | - | - | - | - | Not Halogen Free | - | - | 23 | - | - | NO | NO | 16 | - | FIXED POINT | NO | - | - | - | 1 | - | - | - | - | 4.57mm | 24.2062mm | 24.2062mm | - | - | RoHS Compliant | Contains Lead | ||
![]() MC68HC000EI10R Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | LCC | - | 68 | 4.801956g | 10MHz | - | - | - | - | - | - | - | - | - | yes | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 10MHz | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32b | - | Not Halogen Free | - | - | - | RISC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC68360EM25K Freescale Semiconductor, Inc. (NXP Semiconductors) | 13 | - | - | - | PQFP | - | 240 | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 25MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LPC810M021FN8FP NXP Semiconductors / Freescale | In Stock | - | - | Through Hole | DIP | - | 8 | - | 30MHz | FLASH | 6 | - | - | 1024 | - | Yes | - | - | - | - | 8 | - | - | 85°C | -40°C | - | - | DUAL | - | - | - | 3.3V | 2.54mm | - | 30MHz | - | 8 | - | - | 3.3V | - | - | INDUSTRIAL | - | I2C, SPI, USART | 3.6V | 1.8V | 4kB | - | - | 1kB | MICROCONTROLLER, RISC | - | I2C, POR | - | - | 32 | - | NO | NO | 32b | YES | - | NO | 3 | - | ARM | CORTEX-M0 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 4.2mm | 9.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC68HC000EI8R2 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | LCC | - | 68 | 4.801956g | 8MHz | - | - | - | - | - | - | - | - | - | yes | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 8MHz | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32b | - | Not Halogen Free | - | - | - | RISC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DSP56F801FA60 Freescale Semiconductor, Inc. (NXP Semiconductors) | 59 | - | - | - | LQFP | YES | - | - | 60MHz | FLASH | - | - | - | - | - | - | - | e0 | - | 3 (168 Hours) | 48 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | QUAD | GULL WING | 220 | - | 3.3V | 0.5mm | - | - | 30 | 48 | S-PQFP-G48 | Not Qualified | 3.3V | 3.6V | - | INDUSTRIAL | - | SCI, SPI | - | - | 16kB | - | - | 4kB | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | - | - | 16 | - | - | - | 16b | - | Not Halogen Free | - | 1 | - | - | - | YES | YES | - | 11 | FIXED POINT | - | - | - | - | - | - | YES | MULTIPLE | - | - | 7mm | - | - | - | RoHS Compliant | - | ||
![]() LPC2141FBD64,118 NXP Semiconductors / Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MC68360ZQ25LR2 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | BGA | - | 357 | 2.1737g | 25MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 25MHz | - | - | - | - | - | - | - | - | - | Ethernet, UART | - | - | - | - | - | 2.5kB | - | - | - | - | - | - | - | - | - | 32b | - | Not Halogen Free | - | - | - | Coldfire | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MAC7116VAG50R2 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | Datasheet | - | - | YES | - | - | - | - | 112 | 105°C | -40°C | - | - | - | - | e3 | yes | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | - | - | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 2.5V | 0.5mm | - | - | 40 | 144 | S-PQFP-G144 | Not Qualified | - | 2.75V | - | INDUSTRIAL | 2.35V | - | - | - | - | - | 50 MHz | - | MICROCONTROLLER, RISC | - | - | 50MHz | - | 32 | - | YES | YES | - | NO | - | NO | - | 22 | - | - | - | - | 16 | - | - | - | - | - | FLASH | - | - | - | - | - | 1.6mm | 20mm | 20mm | - | - | Non-RoHS Compliant | - | ||
![]() MCF5249VM140 NXP Semiconductors / Freescale | 2 | - | - | Surface Mount | BGA | - | 160 | - | 140MHz | ROMless | 47 | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 140MHz | - | - | - | - | - | - | - | - | - | I2C, SPI, UART, USART | 3.6V | 3V | 8kB | External | - | 96kB | - | 32 | DMA, POR, WDT | - | - | - | - | - | - | 32b | - | Not Halogen Free | - | - | - | Coldfire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC68302CFC16C Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | Datasheet | - | PQFP | YES | 132 | - | - | - | - | - | - | - | - | - | Bulk | e0 | - | 3 (168 Hours) | 132 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | QUAD | GULL WING | - | - | 5V | 0.635mm | - | 16MHz | - | 132 | - | Not Qualified | - | 5.5V | - | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | 24 | - | - | YES | NO | 16 | - | - | - | - | 4 | - | 1 | 68000 | - | - | ASYNC, BIT | 4.57mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MC68882FN25A Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | Datasheet | Surface Mount | LCC | - | - | - | - | - | - | 70°C | - | - | - | - | Bulk | e0 | - | 3 (168 Hours) | 68 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.31.00.01 | QUAD | J BEND | 220 | - | 5V | 1.27mm | - | 25MHz | 30 | 68 | S-PQCC-J68 | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | - | - | - | - | MATH PROCESSOR, COPROCESSOR | - | - | - | 150mA | - | 25 μs | - | - | - | - | - | - | - | 5 | - | - | NO | - | 32 | - | - | - | - | - | - | - | MC68020; MC68030 | - | - | - | 4.57mm | 24.2062mm | 24.2062mm | - | - | RoHS Compliant | Contains Lead |