- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Package | Part # Aliases | Product Status | Qualification | RoHS | SwitchingFrequency | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Termination Style | Output Voltage | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Max Supply Voltage | Ripple Current | Test Frequency | Speed | Core Processor | Product Type | Operating Temperature Range | ESR | Number of Gates | Number of LABs/CLBs | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Duty Cycle | Security Features | Display & Interface Controllers | SATA | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9328MX21DVK Freescale | 3 | - | - | - | Surface Mount | Axial | - | Axial | MC9328MX21 | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | 249 Ohms | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 266MHz | ARM926EJ-S | - | - | - | - | - | 1.8V, 3.0V | - | 1 Core, 32-Bit | No | SDRAM | USB 1.x (2) | 1-Wire, I²C, I²S, SPI, SSI, MMC/SD, UART | - | - | - | Keypad, LCD | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | -- | - | - | ||
![]() MCIMX6L3EVN10AB Freescale | 10 | - | - | - | Surface Mount | 208-BFQFP | - | 208-PQFP (28x28) | A54SX32 | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | 174 | Tray | - | Obsolete | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TC) | - | SX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V, 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48000 | 2880 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8545EPXATGB Freescale | In Stock | - | - | - | Surface Mount | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | 0°C ~ 105°C (TA) | - | MPC85xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | PowerPC e500 | - | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX51LEVK Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8543VTANGB Freescale | 1510 |
| - | - | Surface Mount | 783-BBGA, FCBGA | - | 783-FCBGA (29x29) | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | 0°C ~ 105°C (TA) | - | MPC85xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | PowerPC e500 | - | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P2041NSE1MMB Freescale | 2438 |
| - | - | Surface Mount | 780-BBGA, FCBGA | - | 780-FCPBGA (23x23) | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | 0°C ~ 105°C (TA) | - | QorIQ P2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | PowerPC e500mc | - | - | - | - | - | 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | - | - | - | - | - | - | ||
![]() T1042NSE7PQPB Freescale | In Stock | - | - | Surface Mount | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | Active | - | Non-Compliant | 140 kHz | - | - | - | - | - | - | Tape and Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | - | - | - | 7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95 % | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8271ZQTIEA_ Freescale | 1 |
| - | - | - | 516-BBGA | - | 516-FPBGA (27x27) | MPC82 | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | 0°C ~ 105°C (TA) | - | MPC82xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | PowerPC G2_LE | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core, 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8349EVVAGDB Freescale | 2680 |
| - | - | Surface Mount | 672-LBGA | - | 672-TBGA (35x35) | MPC8349 | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | 0°C ~ 105°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | PowerPC e300 | - | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I²C, PCI, SPI | Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX7D7DVK10SC Freescale | 105 |
| - | - | Surface Mount | 488-TFBGA | - | 488-TFBGA (12x12) | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | Active | - | Non-Compliant | - | - | - | - | - | - | 0°C ~ 95°C (TJ) | - | I.MX7D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GHz | ARM® Cortex®-A7, ARM® Cortex®-M4 | - | - | - | - | - | 1.8V, 3.3V | 10/100/1000Mbps (2) | 3 Core, 32-Bit | No | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | - | Multimedia; NEON™ MPE | - | A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS | Keypad, LCD, MIPI | - | - | - | - | - | - | - | - | - | ||
![]() MPC8545EPXAQGB Freescale | In Stock | - | - | - | - | 783-BBGA, FCBGA | - | 783-FCBGA (29x29) | - | II-VI / Finisar | - | - | - | - | - | 2 | II-VI | - | Freescale Semiconductor | - | - | - | Tray | - | Obsolete | - | Details | - | - | Finisar | - | - | - | 0°C ~ 105°C (TA) | - | MPC85xx | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | PowerPC e500 | Fiber Optic Transmitters, Receivers, Transceivers | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | Fiber Optic Transmitters, Receivers, Transceivers | - | - | - | - | - | ||
![]() MPC8548PXAQGB Freescale | In Stock | - | - | - | - | 783-BBGA, FCBGA | 3 Pin | 783-FCBGA (29x29) | - | EPCOS / TDK | - | - | - | - | 0.15 | 160 | EPCOS / TDK | + 85 C | Freescale Semiconductor | - 40 C | - | - | Tray | B43501E2337M002 | Obsolete | - | Details | - | - | - | - | 200 VDC | - | 0°C ~ 105°C (TA) | - | B43501 | - | 20 % | - | - | - | - | Long Life Capacitors | - | - | - | 330 uF | Capacitors | - | - | - | Snap In | - | - | - | 10 mm | - | - | 1.43 A | 100 Hz | 1.0GHz | PowerPC e500 | Electrolytic Capacitors | - | 300 mOhms | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 22 mm | - | - | 30 mm | - | ||
![]() MPC8545EHXAQG Freescale | In Stock | - | - | - | - | 783-BBGA, FCBGA | - | 783-FCBGA (29x29) | - | Welwyn Components / TT Electronics | - | 0603 | 1608 | - | - | 5000 | TT Electronics | - | Freescale Semiconductor | - | PCB Mount | - | Tray | - | Obsolete | AEC-Q200 | Details | - | - | - | 0.000071 oz | - | - | 0°C ~ 105°C (TA) | MouseReel | PCF | - | - | - | - | - | - | - | 3.16 kOhms | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | 1.0GHz | PowerPC e500 | Thin Film Resistors | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | ||
![]() MCIMX6L3DVN10AA Freescale | 170 |
| - | - | - | 432-TFBGA | - | 432-MAPBGA (13x13) | - | Xicon | - | - | - | - | - | 200 | Xicon | + 155 C | Freescale Semiconductor | - 55 C | PCB Mount | - | Tray | - | Obsolete | - | Details | - | - | - | 0.007055 oz | - | 200 V | 0°C ~ 95°C (TJ) | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 825 Ohms | - | - | - | Resistors | 125 mW (1/8 W) | Metal Film | - | Axial | - | - | - | - | 0.45 mm | - | - | - | 1.0GHz | ARM® Cortex®-A9 | Metal Film Resistors | - | - | - | - | 1.2V, 1.8V, 3.0V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (3) | AC97, I²C, I²S, MMC/SD/SDIO, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 1.85 mm | - | - | 3.5 mm | - | ||
![]() MPC8536EAVTANG Freescale | 2614 |
| - | - | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | TE Connectivity / Holsworthy | - | - | - | - | - | 250 | TE Connectivity | + 155 C | Freescale Semiconductor | - 55 C | PCB Mount | - | Tray | 6-1879665-0 | Obsolete | - | - | - | - | - | 0.008466 oz | - | 350 V | 0°C ~ 90°C (TA) | Bulk | H8 | - | 0.1 % | - | - | - | 15 PPM / C | Axial Leaded Precision Resistor | 51.1 kOhms | - | - | - | Resistors | 250 mW (1/4 W) | Metal Film | - | Axial | - | - | - | - | - | - | - | - | 800MHz | PowerPC e500 | Metal Film Resistors | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I²C, MMC/SD, PCI, SPI | Security; SEC | - | Cryptography | - | SATA 3Gbps (2) | Precision Metal Film Resistors | - | Metal Film Resistors - Through Hole | 2.5 mm | - | - | 7.2 mm | - | ||
![]() MPC8545EVTATGC Freescale | 2812 |
| - | - | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | Welwyn Components / TT Electronics | - | 0805 | 2012 | - | - | 5000 | TT Electronics | - | Freescale Semiconductor | - | PCB Mount | - | Tray | - | Obsolete | AEC-Q200 | Details | - | - | - | 0.000194 oz | - | - | 0°C ~ 105°C (TA) | Reel | PCF | - | - | - | - | - | - | - | 16.9 kOhms | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | 1.2GHz | PowerPC e500 | Thin Film Resistors | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | ||
![]() MPC8572LVTAULE Freescale | 2422 |
| - | - | - | 1023-BFBGA, FCBGA | - | 1023-FCBGA (33x33) | - | Vishay / Dale | - | - | - | - | - | 1000 | Vishay | + 175 C | Freescale Semiconductor | - 65 C | PCB Mount | - | Tray | - | Obsolete | - | N | - | - | - | 0.007408 oz | - | 200 V | 0°C ~ 105°C (TA) | Cut Tape | RN | - | 0.1 % | - | - | - | 25 PPM / C | Fixed Resistor | 3.28 kOhms | - | - | - | Resistors | 100 mW (1/10 W) | Metal Film | - | Axial | - | - | - | - | 0.64 mm | - | - | - | 1.333GHz | PowerPC e500 | Metal Film Resistors | - | - | - | - | 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 2 Core, 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I²C, RapidIO | Signal Processing; SPE | - | - | - | - | Metal Film Resistors Controlled Temp Coefficient | - | Metal Film Resistors - Through Hole | 2.29 mm | - | - | 6.1 mm | - | ||
![]() MPC8321VRAFDC Freescale | 300 |
| - | - | - | 2220 (5750 metric) | - | 516-PBGA (27x27) | - | Cornell Dubilier - CDE | 0.2 nF | - | - | - | 0.1 | 1000 | Cornell Dubilier | + 125 C | Freescale Semiconductor | - 55 C | - | - | Tray | - | Obsolete | - | Details | - | 25 PPM / C | - | 0.016932 oz | - | 1 kV | 0°C ~ 105°C (TA) | Reel | MC | - | 5 % | - | - | - | - | - | - | - | - | 200 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 333MHz | PowerPC e300c2 | Mica Capacitors | - 55 C to + 125 C | - | - | - | 1.8V, 2.5V, 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I²C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | Mica HV & High Current Capacitors | - | Mica Capacitors | - | 4 mm | - | 5.7 mm | 5 mm | ||
![]() MCIMX257DVM4 Freescale | In Stock | - | - | - | - | 0603 (1608 metric) | - | 400-LFBGA (17x17) | - | Vishay / Vitramon | - | 0603 | 1608 | Class 1 | - | 1000 | Vishay | + 125 C | Freescale Semiconductor | - 55 C | - | - | Tray | - | Obsolete | - | Details | - | - | - | 0.000222 oz | 250 VDC | - | -20°C ~ 70°C (TA) | MouseReel | VJ HIFREQ | - | 0.05 pF | - | - | Standard | - | High Frequency MLCC | - | - | - | 0.6 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | 400MHz | ARM926EJ-S | Ceramic Capacitors | - | - | - | - | 2.0V, 2.5V, 2.7V, 3.0V, 3.3V | 10/100Mbps (1) | 1 Core, 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | CAN, I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | - | - | Keypad, LCD, Touchscreen | - | RF Microwave / High Q | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.94 mm | - | 1.6 mm | 0.8 mm | ||
![]() MPC8535BVJATHA Freescale | 2888 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |