- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC8641DVU1000NE Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC870CVR66 Freescale | 694 | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8545PXANGB Freescale | 2440 |
| - | Surface Mount | 783-BBGA, FCBGA | 783-FCBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC85xx | 800MHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE | - | - | - | ||
![]() MPC8313CZQAFFC Freescale | 60 | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6X3EVK10ABR Freescale | In Stock | - | - | Surface Mount | 400-LFBGA | 400-MAPBGA (14x14) | - | Freescale Semiconductor | Bulk | Active | -20°C ~ 105°C (TJ) | i.MX6SX | 227MHz, 1GHz | ARM® Cortex®-A9, ARM® Cortex®-M4 | 1.8V, 2.5V, 2.8V, 3.15V | 10/100/1000Mbps (2) | 2 Core, 32-Bit | Yes | DDR3, DDR3L, LPDDR2 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | CANbus, I²C, I²S, MLB, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART, VADC | Multimedia; NEON™ MPE | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD | - | ||
![]() P2020NSN2KFC Freescale | 189 | - | - | - | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | P2020 | Freescale Semiconductor | Bulk | Active | 0°C ~ 125°C (TA) | QorIQ P2 | 1.2GHz | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 2 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | - | - | - | - | ||
![]() P5020NXE7TNB Freescale | 973 |
| - | - | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | Freescale Semiconductor | Bulk | Obsolete | -40°C ~ 105°C (TA) | QorIQ P5 | 2.0GHz | PowerPC e5500 | - | 1Gbps (5), 10Gbps (1) | 2 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | ||
![]() MPC860PCVR50D4 Freescale | 14 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 95°C (TJ) | MPC86xx | 50MHz | MPC8xx | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() P5040NSN1TMB Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8321CZQAFDC Freescale | 1 | - | - | Surface Mount | 516-BBGA | 516-PBGA (27x27) | - | Freescale Semiconductor | Tray | Obsolete | -40°C ~ 105°C (TA) | MPC83xx | 333MHz | PowerPC e300c2 | 1.8V, 2.5V, 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I²C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | ||
![]() MPC860TVR50D4 Freescale | 73 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 95°C (TJ) | MPC86xx | 50MHz | MPC8xx | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MPC862TVR80B Freescale | 2891 |
| - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MPC86 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC8xx | 80MHz | MPC8xx | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MPC8241TVR200D Freescale | 10 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MPC82 | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC82xx | 200MHz | PowerPC 603e | 3.3V | - | 1 Core, 32-Bit | No | SDRAM | - | I²C, I²O, PCI, UART | - | - | - | - | ||
![]() MPC885ZP80 Freescale | 1 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 95°C (TA) | MPC8xx | 80MHz | MPC8xx | 3.3V | 10Mbps (3), 10/100Mbps (2) | 1 Core, 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM, Security; SEC | Cryptography | - | - | ||
![]() P5010NSN7TNB557 Freescale | In Stock | - | - | - | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P5 | 1.8GHz | PowerPC e5500 | 1V, 1.1V | 1Gbps (5), 10Gbps (1) | 1 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | ||
![]() P5020NSE1VNB Freescale | 2511 |
| - | - | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | P5020 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P5 | 2.0GHz | PowerPC e5500 | - | 1Gbps (5), 10Gbps (1) | 2 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | ||
![]() MPC8323ECVRAFDC Freescale | In Stock | - | - | - | 516-BBGA | 516-FPBGA (27x27) | MPC83 | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC83xx | 333MHz | PowerPC e300c2 | 1.8V, 2.5V, 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I²C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | Cryptography | - | - | ||
![]() MPC8544VTALFA Freescale | 230 |
| - | - | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC85xx | 667MHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI | Signal Processing; SPE | - | - | - | ||
![]() P1014NSE5HHA Freescale | In Stock | - | - | - | 425-FBGA | 425-TEPBGA I (19x19) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P1 | 800MHz | PowerPC e500v2 | - | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I²C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | ||
![]() MVF50NN151CMK50 Freescale | 5 |
| - | - | 364-LFBGA | 364-LFBGA (17x17) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | Vybrid, VF5xx | 500MHz | ARM® Cortex®-A5 | 3.3V | 10/100Mbps (2) | 1 Core, 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I²C, IrDA, LIN, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | DCU, GPU, LCD, VideoADC, VIU | - |