- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Memory Types | Number of I/Os | Packaging | JESD-609 Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Frequency | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Bit Size | Data Bus Width | Halogen Free | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | Number of Programmable I/O | Format | Integrated Cache | Number of Serial I/Os | Number of Cores | Bus Compatibility | Communication Protocol | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8545EVTANGA Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | BGA | YES | 783 | 11.436396g | 800MHz | - | - | - | e2 | 3 (168 Hours) | 783 | 3A001.A.3 | 105°C | 0°C | 8542.31.00.01 | BOTTOM | BALL | 1.1V | 1mm | - | 783 | 1.1V | 1.155V | 1.22.5/3.3V | - | - | - | - | - | - | MICROPROCESSOR | 32 | 32b | - | 64 | - | YES | YES | - | FLOATING POINT | YES | - | - | - | - | 3.38mm | 29mm | No | RoHS Compliant | - | ||
![]() KMPC8358CZQAGDGA Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | BGA | - | - | 6.069208g | 400MHz | - | - | Bulk | - | - | - | - | 105°C | -40°C | - | - | - | - | - | 400MHz | - | - | - | - | - | - | - | - | - | - | - | - | 32b | Halogen Free | - | - | - | - | - | - | - | - | 1 | - | - | - | - | No | RoHS Compliant | - | ||
![]() KMC8360CVVAJDGA Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | 740 | 10.630703g | 533MHz | - | - | Bulk | - | - | - | - | 105°C | -40°C | - | - | - | - | - | 533MHz | - | 1.2V | - | - | - | - | - | - | - | - | - | - | 32b | Halogen Free | - | RISC | - | - | - | - | - | - | 1 | - | - | - | - | No | RoHS Compliant | - | ||
![]() KMC68302AG16VC Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | LQFP | - | - | 1.319103g | - | - | - | Bulk | - | - | - | - | 70°C | 0°C | - | - | - | - | - | 16MHz | - | - | - | - | - | - | - | - | - | - | - | - | 32b | Not Halogen Free | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() KMPC859DSLCZP66A Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | BGA | - | 357 | 2.267508g | 66MHz | - | - | Bulk | - | - | - | - | 100°C | -40°C | - | - | - | - | - | 66MHz | - | 1.8V | - | - | - | - | - | - | - | 8kB | - | - | 32b | Halogen Free | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2020PSE2HFC Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | 689 | - | - | L2 Cache, ROM, SRAM | 16 | - | - | - | - | - | 125°C | 0°C | - | - | - | - | - | 1.2GHz | - | - | - | - | - | - | - | - | - | - | - | - | 32b | - | - | - | - | - | 16 | - | - | - | 2 | - | - | - | - | - | RoHS Compliant | - | ||
![]() KMC68302EH16C Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | PQFP | - | 132 | - | - | - | - | Bulk | - | - | - | - | 70°C | 0°C | - | - | - | - | - | 16MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() KMC68EN360RC33L Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | NO | 241 | 29.780891g | 33MHz | - | - | - | - | - | 241 | - | 70°C | 0°C | - | PERPENDICULAR | PIN/PEG | 5V | 2.54mm | 33MHz | 241 | - | 5.25V | - | COMMERCIAL | 4.75V | Ethernet, Parallel, Serial, UART | - | - | 2.5kB | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | 32b | Halogen Free | 32 | Coldfire | YES | YES | - | - | - | 4 | 1 | 68000 | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; BISYNC | - | 47.245mm | No | RoHS Compliant | Contains Lead | ||
![]() KMPC8358EVRAGDDA Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | BGA | - | 668 | 5.976306g | 400MHz | - | - | Bulk | - | - | - | - | 105°C | 0°C | - | - | - | - | - | 400MHz | - | 1.2V | - | - | - | - | - | - | - | - | - | - | 32b | Halogen Free | - | - | - | - | - | - | - | - | 1 | - | - | - | - | No | RoHS Compliant | - | ||
![]() PPC8306VMABDCA Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | BGA | - | 369 | - | 133MHz | - | - | - | - | - | - | - | 105°C | 0°C | - | - | - | - | - | 133MHz | - | - | - | - | - | - | - | - | - | - | - | - | 32b | Halogen Free | - | RISC | - | - | - | - | - | - | 1 | - | - | - | - | No | RoHS Compliant | - | ||
![]() MPC8547EVTAUJA Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | BGA | YES | 783 | 11.436396g | 1.333GHz | - | - | - | - | 3 (168 Hours) | 783 | 3A001.A.3 | 105°C | 0°C | 8542.31.00.01 | BOTTOM | BALL | 1.1V | 1mm | - | 783 | 1.1V | 1.155V | 1.22.5/3.3V | - | - | - | - | 1333 MHz | - | MICROPROCESSOR | 32 | 32b | - | 64 | - | YES | YES | - | FLOATING POINT | YES | - | - | - | - | 3.38mm | 29mm | No | RoHS Compliant | - | ||
![]() PPC8309CVMADDCA Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | BGA | - | 369 | - | 266MHz | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | 266MHz | - | - | - | - | - | - | - | - | - | - | - | - | 32b | Halogen Free | - | RISC | - | - | - | - | - | - | 1 | - | - | - | - | No | RoHS Compliant | - | ||
![]() MPC8347ZUAGD Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | 672 | - | - | - | - | - | - | - | - | 5A992 | 105°C | 0°C | - | - | - | - | - | 400MHz | 672 | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() KMPC8544EAVTAQG Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | BGA | - | 783 | 3.534392g | 1GHz | - | - | - | - | - | - | - | 105°C | 0°C | - | - | - | - | - | 1GHz | - | 1V | - | - | - | - | - | - | - | - | - | - | 32b | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | No | RoHS Compliant | - | ||
![]() KMPC8548EVTAUJB Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | BGA | - | 783 | - | 1.333GHz | - | - | - | - | - | - | - | 105°C | 0°C | - | - | - | - | - | - | - | 1.1V | - | - | - | - | - | - | - | - | - | - | 32b | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() KMPC8547VUAUJ Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | FCBGA | - | 783 | 11.227488g | 1.333GHz | - | - | - | - | - | - | - | 105°C | 0°C | - | - | - | - | - | 1.333GHz | - | 1.1V | - | - | - | - | - | - | - | - | - | - | 32b | Not Halogen Free | - | - | - | - | - | - | - | - | 1 | - | - | - | - | No | RoHS Compliant | - | ||
![]() PPC8568EPXAUJJ Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | FCBGA | - | - | - | 1.333GHz | - | - | - | - | - | - | - | 105°C | 0°C | - | - | - | - | - | 1.333GHz | - | - | - | - | - | - | - | - | - | - | - | - | 32b | Not Halogen Free | - | - | - | - | - | - | - | - | 1 | - | - | - | - | No | RoHS Compliant | - | ||
![]() P1016NXE5FFB Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | FBGA | - | 561 | 2.380311g | - | Cache | 16 | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | 667MHz | - | - | - | - | - | - | - | 32kB | - | - | - | - | 32b | Halogen Free | - | RISC | - | - | 16 | - | - | - | 1 | - | - | - | - | - | RoHS Compliant | - | ||
![]() PPC8535EAVTATH Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | FCBGA | - | - | - | 1.25GHz | - | - | Bulk | - | - | - | - | 90°C | 0°C | - | - | - | - | - | 1.25GHz | - | - | - | - | - | - | - | - | - | - | - | - | 32b | Halogen Free | - | - | - | - | - | - | - | - | 1 | - | - | - | - | No | RoHS Compliant | - | ||
![]() KMPC8313EZQAFFB Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | 516 | 5.67084g | 333MHz | - | - | - | - | - | - | - | 105°C | 0°C | - | - | - | - | - | 333MHz | - | 1V | - | - | - | - | - | - | - | - | - | - | 32b | Halogen Free | - | - | - | - | - | - | - | - | 1 | - | - | - | - | No | RoHS Compliant | - |