- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Board Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Series | Temperature Coefficient | Resistance | Subcategory | Power Rating | Resistor Type | Speed | Core Processor | Hole Diameter | Board Type | Voltage - I/O | Resistance Tolerance | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Product Category | Product Length | Product Width | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1022NXE2HFB Freescale | In Stock | - | - | - | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | QorIQ P1 | - | - | - | - | - | 1.055GHz | PowerPC e500v2 | - | - | - | - | 10/100/1000Mbps (2) | 2 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, I²S, MMC/SD, SPI | Security; SEC | Cryptography, Random Number Generator | LCD | SATA 3Gbps (2) | - | - | - | - | ||
![]() P2020NSN2MFC Freescale | 1080 |
| - | - | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | - | - | 0°C ~ 125°C (TA) | QorIQ P2 | - | - | - | - | - | 1.2GHz | PowerPC e500v2 | - | - | - | - | 10/100/1000Mbps (3) | 2 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | - | - | - | - | - | - | - | - | ||
![]() MPC8247VRTMFA Freescale | 2396 | - | - | - | 516-BBGA | 516-PBGA (27x27) | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | - | - | 0°C ~ 105°C (TA) | MPC82xx | - | - | - | - | - | 400MHz | PowerPC G2_LE | - | - | 3.3V | - | 10/100Mbps (2) | 1 Core, 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | - | ||
![]() MCIMX233CJM4C Freescale | 55 |
| - | Surface Mount | 169-LFBGA | 169-MAPBGA (11x11) | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | i.MX23 | - | - | - | - | - | 454MHz | ARM926EJ-S | - | - | 2.0V, 2.5V, 2.7V, 3.0V, 3.3V | - | - | 1 Core, 32-Bit | No | DRAM | USB 2.0 + PHY (1) | I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | Cryptography, Hardware ID | LCD, Touchscreen | - | - | - | - | - | ||
![]() MPC8360ZUAGDGA Freescale | 814 |
| - | - | 740-LBGA | 740-TBGA (37.5x37.5) | - | MPC83 | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | - | - | 0°C ~ 105°C (TA) | MPC83xx | - | - | - | - | - | 400MHz | PowerPC e300 | - | - | 1.8V, 2.5V, 3.3V | - | 10/100/1000Mbps (1) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I²C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | - | - | - | ||
![]() P5010NSE1TNB Freescale | 2508 |
| - | - | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | P5010 | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | - | - | 0°C ~ 105°C (TA) | QorIQ P5 | - | - | - | - | - | 2.0GHz | PowerPC e5500 | - | - | - | - | 1Gbps (5), 10Gbps (1) | 1 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | - | - | - | - | ||
![]() P5010NSE7TNB557-FR Freescale | In Stock | - | - | - | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | - | - | 0°C ~ 105°C (TA) | QorIQ P5 | - | - | - | - | - | 1.8GHz | PowerPC e5500 | - | - | 1V, 1.1V | - | 1Gbps (5), 10Gbps (1) | 1 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, PCI, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | - | - | - | - | ||
![]() P4080NXE7PNAC Freescale | In Stock | - | - | - | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | - | - | -40°C ~ 105°C (TA) | QorIQ P4 | - | - | - | - | - | 1.5GHz | PowerPC e500mc | - | - | 1.8V, 2.5V, 3.3V | - | 1Gbps (8), 10Gbps (2) | 8 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | Security; SEC 4.0 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | - | - | - | - | - | ||
![]() SVF312R3K1CKU2 Freescale | 51 |
| - | - | 176-LQFP Exposed Pad | 176-HLQFP (24x24) | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | Vybrid, VF3xxR | - | - | - | - | - | 266MHz | ARM® Cortex®-A5 | - | - | 3.3V | - | 10/100Mbps (2) | 1 Core, 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | - | - | - | ||
![]() BSC9132NSE7MNMB Freescale | 2204 |
| - | - | 780-BFBGA, FCBGA | 780-FCBGA (23x23) | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | - | - | 0°C ~ 105°C (TA) | QorIQ Qonverge BSC | - | - | - | - | - | 1.333GHz | PowerPC e500 | - | - | 1.8V, 2.5V, 3.3V | - | 10/100/1000Mbps (2) | 2 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 (1) | AIC, DUART, I²C, MMC/SD, SPI, USIM | Signal Processing; SC3850, Security; SEC 4.4 | Boot Security, Cryptography, Random Number Generator | - | - | - | - | - | - | ||
![]() MCIMX357DVM5BR2 Freescale | 25 |
| - | - | 400-LFBGA | 400-LFBGA (17x17) | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | - | - | -20°C ~ 70°C (TA) | i.MX35 | - | - | - | - | - | 532MHz | ARM1136JF-S | - | - | 1.8V, 2.0V, 2.5V, 2.7V, 3.0V, 3.3V | - | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I²C, I²S, MMC/SDIO, SAI, SPI, SSI, UART | Multimedia; GPU, IPU, VFP | Secure Fusebox, Secure JTAG, Tamper Detection | Keypad, KPP, LCD | - | - | - | - | - | ||
![]() MVF50NS151CMK40 Freescale | 19 |
| - | - | 364-LFBGA | 364-LFBGA (17x17) | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | Vybrid, VF5xx | - | - | - | - | - | 400MHz | ARM® Cortex®-A5 | - | - | 3.3V | - | 10/100Mbps (2) | 1 Core, 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I²C, IrDA, LIN, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | ARM TZ, CAAM, HAB, RTIC, Secure JTAG, SNVS, Tamper, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | - | - | - | ||
![]() MPC8349EVVAJDB Freescale | 2251 |
| - | - | - | - | Epoxy Glass Composite | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | 1mm | Eurocard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | ||
![]() MPC860ENZQ66D4 Freescale | 2869 |
| - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | MPC86 | - | - | - | Freescale Semiconductor | Bulk | Active | AEC-Q200 | - | - | - | 50V | 0°C ~ 95°C (TA) | MPC8xx | ± 100ppm/°C | 4.75kohm | - | 100mW | General Purpose | 66MHz | MPC8xx | - | - | 3.3V | ± 1% | 10Mbps (4) | 1 Core, 32-Bit | No | DRAM | - | I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | 1mm | 0.5mm | - | ||
![]() MC68040RC33V Freescale | 2111 |
| - | Through Hole | 182-BEPGA | 182-PGA (47.24x47.24) | - | - | - | - | - | Freescale Semiconductor | Tray | Obsolete | - | Yes | - | - | - | 0°C ~ 70°C (TA) | M680x0 | - | - | - | - | - | 33MHz | 68040 | - | - | 5.0V | - | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | ||
![]() MC68302CRC16C Freescale | In Stock | - | - | Through Hole | 132-BPGA Exposed Pad | 132-PGA (34.5x34.5) | - | - | - | - | - | Freescale Semiconductor | Tray | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | M683xx | - | - | - | - | - | 16MHz | M68000 | - | - | 5.0V | - | - | 1 Core, 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | - | - | - | - | ||
![]() MC9328MXLCVM15 Freescale | 129 | - | - | Surface Mount | 256-LFBGA | 256-PBGA (14x14) | - | - | - | - | - | Freescale Semiconductor | Tray | Obsolete | - | Compliant | - | - | - | -40°C ~ 85°C (TA) | i.MXL | - | 240 Ω | - | - | - | 150MHz | ARM920T | - | - | 1.8V, 3.0V | - | - | 1 Core, 32-Bit | No | SDRAM | USB 1.x (1) | I²C, I²S, SPI, SSI, MMC/SD, UART | - | - | LCD | - | - | - | - | - | ||
![]() MC7447AVS733NB Freescale | 2409 |
| - | Surface Mount | 360-CLGA, FCCLGA | 360-FCCLGA (25x25) | - | MC744 | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | - | - | 0°C ~ 105°C (TA) | MPC74xx | - | - | - | - | - | 733MHz | PowerPC G4 | - | - | 1.8V, 2.5V | - | - | 1 Core, 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | - | - | - | ||
![]() LS101MASN7EHA Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8280ZUUPEA_ Freescale | 2065 |
| - | - | - | - | - | - | AIRPAX | 3 | Sensata | - | - | - | - | - | AIRPAX | 9.523970 oz | - | - | IAL/IDL/IML/IUL | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - |