- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Bit Size | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8245LZU266D Freescale | 44 |
| - | - | 352-LBGA | - | 352-TBGA (35x35) | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0°C ~ 105°C (TA) | MPC82xx | - | - | - | - | - | - | - | - | - | - | - | - | 266MHz | - | PowerPC 603e | - | - | - | - | - | - | - | - | 3.3V | - | 1 Core, 32-Bit | No | SDRAM | - | I²C, I²O, PCI, UART | - | - | - | - | - | - | ||
![]() MC9328MX21CVK Freescale | 2250 |
| - | - | 289-LFBGA | - | - | - | MC9328MX21 | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | i.MX21 | - | - | - | - | - | - | - | - | - | - | - | - | 266MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V, 3.0V | - | 1 Core, 32-Bit | No | SDRAM | USB 1.x (2) | 1-Wire, I²C, I²S, SPI, SSI, MMC/SD, UART | - | - | Keypad, LCD | - | - | - | ||
![]() MPC860TZQ80D4 Freescale | 2267 |
| - | - | 357-BBGA | - | 357-PBGA (25x25) | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0°C ~ 95°C (TJ) | MPC86xx | - | - | - | - | - | - | - | - | - | - | - | - | 80MHz | - | MPC8xx | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | ||
![]() MPC8548EVTAQGA Freescale | 2133 |
| - | - | 783-BBGA, FCBGA | YES | 783-FCPBGA (29x29) | 783 | - | 133 MHz | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MPC8548EVTAQGA | Freescale Semiconductor | 3 | 105 °C | - | Bulk | PLASTIC/EPOXY | BGA | 29 X 29 MM, 1 MM PITCH, LEAD FREE, PLASTIC, BGA-783 | SQUARE | GRID ARRAY | Active | BGA | Active | 40 | 5.61 | Yes | 1.155 V | 1.045 V | 1.1 V | 0°C ~ 105°C (TA) | MPC85xx | e2 | No | TIN SILVER | BOTTOM | BALL | 260 | 1 mm | unknown | 783 | S-PBGA-B783 | COMMERCIAL | OTHER | 1GHz | MICROPROCESSOR | PowerPC e500 | 32 | 3.38 mm | 64 | YES | YES | 64 | FLOATING POINT | YES | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | AES, Cryptography, Kasumi, Random Number Generator | - | - | 29 mm | 29 mm | ||
![]() MCIMX27V0P4A Freescale | 5 | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68EC000E116 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | M680x0 | - | - | - | - | - | - | - | - | - | - | - | - | 16MHz | - | MC68000 | - | - | - | - | - | - | - | - | 5V | - | 1 Core, 16-Bit | No | - | - | - | - | - | - | - | - | - | ||
![]() MC9328MXSCVF10 Freescale | 689 |
| - | - | 225-LFBGA | YES | 225-MAPBGA (13x13) | 225 | - | 16 MHz | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MC9328MXSCVF10 | Freescale Semiconductor | 3 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | LFBGA | 13 X 13 MM, PLASTIC, BGA-225 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | BGA | Active | 30 | 5.75 | No | 1.9 V | 1.7 V | 1.8 V | -40°C ~ 85°C (TA) | i.MXS | e0 | Yes | TIN LEAD | BOTTOM | BALL | 220 | 0.8 mm | unknown | 225 | S-PBGA-B225 | COMMERCIAL | INDUSTRIAL | 100MHz | MICROPROCESSOR | ARM920T | 32 | 1.6 mm | 25 | YES | YES | 32 | FIXED POINT | YES | 1.8V, 3V | - | 1 Core, 32-Bit | No | SDRAM | USB 1.x (1) | I²C, I²S, SPI, SSI, UART | - | - | LCD | - | 13 mm | 13 mm | ||
![]() MCIMX27MJP4AR2 Freescale | In Stock | - | - | - | 473-LFBGA | - | 473-MAPBGA (19x19) | - | MCIMX27 | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | i.MX27 | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 2.0V, 2.5V, 2.7V, 3.0V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | DDR | USB 2.0 + PHY (3) | 1-Wire, AC97, I²C, I²S, IDE, MMC/SD, SPI, SSI, UART | Security; SAHARAH2 | Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory | Keypad, LCD | - | - | - | ||
![]() MCIMX6D6AVT08AC Freescale | 1000 | - | - | - | 624-FBGA, FCBGA | - | 624-FCBGA (21x21) | - | MCIMX6 | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | i.MX6D | - | - | - | - | - | - | - | - | - | - | - | - | 852MHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 2.8V, 3.3V | 10/100/1000Mbps (1) | 2 Core, 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | ||
![]() MPC8245LZU333D Freescale | 115 |
| - | - | 352-LBGA | - | 352-TBGA (35x35) | - | MPC82 | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0°C ~ 105°C (TA) | MPC82xx | - | - | - | - | - | - | - | - | - | - | - | - | 333MHz | - | PowerPC 603e | - | - | - | - | - | - | - | - | 3.3V | - | 1 Core, 32-Bit | No | SDRAM | - | I²C, I²O, PCI, UART | - | - | - | - | - | - | ||
![]() MCIMX31LCJMN4D Freescale | 615 |
| - | - | 473-LFBGA | - | 473-PBGA (19x19) | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -20°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | 1.8V, 2V, 2.5V, 2.7V, 3V | - | 1 Core, 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I²C, I²S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | - | ||
![]() P5021NSE1VNB Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68EC000FU16R2 Freescale | 2552 |
| - | - | 64-QFP | - | 64-QFP (14x14) | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0°C ~ 70°C (TA) | M680x0 | - | - | - | - | - | - | - | - | - | - | - | - | 16MHz | - | MC68000 | - | - | - | - | - | - | - | - | 5V | - | 1 Core, 16-Bit | No | - | - | - | - | - | - | - | - | - | ||
![]() MPC8536EBVTAQGA Freescale | 159 |
| - | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 105°C (TA) | MPC85xx | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I²C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | - | - | ||
![]() MC7447AVU600NB157 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8308CZQAFDA Freescale | In Stock | - | - | Surface Mount | 473-LFBGA | - | 473-MAPBGA (19x19) | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C (TA) | MPC83xx | - | - | - | - | - | - | - | - | - | - | - | - | 333MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, HSSI, I²C, MMC/SD/SDIO, SPI | - | - | - | - | - | - | ||
![]() P1010NXN5HFA Freescale | 124 |
| - | - | 425-FBGA | - | 425-TEPBGA I (19x19) | - | P1010 | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C (TA) | QorIQ P1 | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I²C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | - | - | ||
![]() MPC8533EVTAQGA Freescale | In Stock | - | - | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | MPC85 | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0°C ~ 90°C (TA) | MPC85xx | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I²C, PCI | Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ||
![]() MPC8360ZUAJDGA Freescale | In Stock | - | - | - | 740-LBGA | - | 740-TBGA (37.5x37.5) | - | MPC83 | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0°C ~ 105°C (TA) | MPC83xx | - | - | - | - | - | - | - | - | - | - | - | - | 533MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (1) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I²C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | - | ||
![]() P1012NSN2HFB Freescale | 7 | - | - | - | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | - | P1012 | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0°C ~ 125°C (TA) | QorIQ P1 | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Communications; QUICC Engine | - | - | - | - | - |