- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1014NSN5HFA Freescale | In Stock | - | - | Surface Mount | 425-FBGA | 425-TEPBGA I (19x19) | P1014 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P1 | 800MHz | PowerPC e500v2 | - | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I²C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | ||
![]() MPC8540PXAQFC557 Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1022NSE7PQB Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC8641DVU1000NE557 Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KC9S08QG8CFFE Freescale | 9805 |
| - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8349EVVAJFB Freescale | 5 | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68EN360ZP33L Freescale | 126 |
| - | Surface Mount | 357-BGA | 357-PBGA (25x25) | MC68 | Freescale Semiconductor | Bulk | Active | 0°C ~ 70°C (TA) | M683xx | 33MHz | CPU32+ | 5.0V | 10Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | ||
![]() P1013NSE2EFB Freescale | 4802 |
| - | Surface Mount | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | QorIQ P1 | 1.055GHz | PowerPC e500v2 | - | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, I²S, MMC/SD, SPI | Security; SEC | Cryptography, Random Number Generator | LCD | SATA 3Gbps (2) | ||
![]() BSC9132NSN7MNMB Freescale | 2429 |
| - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1013NSE2HFB Freescale | 10480 |
| - | Surface Mount | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P1 | 1.055GHz | PowerPC e500v2 | - | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, I²S, MMC/SD, SPI | Security; SEC | Cryptography, Random Number Generator | LCD | SATA 3Gbps (2) | ||
![]() MC68LC302AF16VCT Freescale | 466 |
| - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 70°C (TA) | M683xx | 16MHz | M68000 | 3.3V | - | 1 Core, 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | ||
![]() KCU8280VVQLDA Freescale | 2372 |
| - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC7447AVU733NB Freescale | 2673 |
| - | Surface Mount | 360-BCBGA, FCCBGA | 360-FCCBGA (25x25) | MC7447AVU733 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC74xx | 733MHz | PowerPC G4 | 1.8V, 2.5V | - | 1 Core, 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | ||
![]() P2020NSN2HFC Freescale | 15 |
| - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9328MX21VK Freescale | 2 |
| - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8572EVTARLD Freescale | 2710 |
| - | Surface Mount | 1023-BFBGA, FCBGA | 1023-FCBGA (33x33) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC85xx | 1.067GHz | PowerPC e500 | 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 2 Core, 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I²C, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MC7447AHX1000LB Freescale | 2222 |
| - | Surface Mount | 360-BCBGA, FCCBGA | 360-FCCBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC74xx | 1GHz | PowerPC G4 | 1.8V, 2.5V | - | 1 Core, 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | ||
![]() P2041NSE7PNAC Freescale | 2869 |
| - | Surface Mount | 780-BBGA, FCBGA | 780-FCPBGA (23x23) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P2 | 1.5GHz | PowerPC e500mc | 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | ||
![]() MPC8544VTANGA Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC85xx | 800MHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI | Signal Processing; SPE | - | - | - | ||
![]() MPC860DEVR50D4 Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - |