- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8313ECVRADDC Freescale | 1900 | - | - | Surface Mount | 516-BBGA Exposed Pad | 516-TEPBGA (27x27) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC83xx | 267MHz | PowerPC e300c3 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I²C, PCI, SPI | Security; SEC 2.2 | Cryptography | - | - | ||
![]() T4160NXN7PQB Freescale | 2047 | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68EN360RC33L Freescale | 8 | - | - | Through Hole | 241-BEPGA | 241-PGA (47.24x47.24) | - | Freescale Semiconductor - NXP | Bulk | Obsolete | 0°C ~ 70°C (TA) | - | 33MHz | CPU32+ | 5V | 10Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | EBI/EMI, SCC, SIM, SMC, SPI, UART, TDM | Communications; CPM | - | - | - | ||
![]() MPC8313EZQAFFC Freescale | In Stock | - | - | Surface Mount | 516-BBGA Exposed Pad | 516-TEPBGA (27x27) | MPC83 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC83xx | 333MHz | PowerPC e300c3 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I²C, PCI, SPI | Security; SEC 2.2 | Cryptography | - | - | ||
![]() P5010NSE1QMB557 Freescale | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P5 | 2GHz | PowerPC e5500 | 1V, 1.1V | 1Gbps (5), 10Gbps (1) | 1 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | ||
![]() MC68LC302AF20CT Freescale | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 70°C (TA) | M683xx | 20MHz | M68000 | 5.0V | - | 1 Core, 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | ||
![]() P1021NSN2HFB Freescale | 2920 | - | - | Surface Mount | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 125°C (TA) | QorIQ P1 | 800MHz | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 2 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Communications; QUICC Engine | - | - | - | ||
![]() MC68360ZQ33L Freescale | In Stock | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MC683 | Freescale Semiconductor | Bulk | Active | 0°C ~ 70°C (TA) | M683xx | 33MHz | CPU32+ | 5.0V | 10Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | ||
![]() MPC8548EPXAUJC Freescale | 2536 | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC85xx | 1.333GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MPC855TVR66D4 Freescale | 2587 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 95°C (TJ) | MPC85xx | 66MHz | MPC8xx | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MC68LC040RC40A Freescale | 2652 | - | - | Through Hole | 179-BPGA | 179-PGA (47.24x47.24) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 70°C (TA) | - | 40MHz | 68040 | 5V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | ||
![]() MPC8306SCVMABDCA Freescale | 530 | - | - | Surface Mount | 369-LFBGA | 369-PBGA (19x19) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC83xx | 133MHz | PowerPC e300c3 | 1.8V, 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, I²C, SPI, TDM | Communications; QUICC Engine | - | - | - | ||
![]() MPC860SRCVR66D4 Freescale | 466 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MPC86 | Freescale Semiconductor | Bulk | Active | -40°C ~ 95°C (TA) | MPC8xx | 66MHz | MPC8xx | 3.3V | 10Mbps (4) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MC9328MXLDVM20 Freescale | 1 | - | - | Surface Mount | 256-LFBGA | 256-PBGA (14x14) | - | Freescale Semiconductor | Tray | Obsolete | -30°C ~ 70°C (TA) | i.MXL | 200MHz | ARM920T | 1.8V, 3.0V | - | 1 Core, 32-Bit | No | SDRAM | USB 1.x (1) | I²C, I²S, SPI, SSI, MMC/SD, UART | - | - | LCD | - | ||
![]() MC8641DTHX1333JE Freescale | 627 | - | - | Surface Mount | 1023-BCBGA, FCCBGA | 1023-FCCBGA (33x33) | MC864 | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC86xx | 1.333GHz | PowerPC e600 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 2 Core, 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I²C, RapidIO | - | - | - | - | ||
![]() P1022NSN2EFB Freescale | 2776 | - | - | Surface Mount | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P1 | 1.055GHz | PowerPC e500v2 | - | 10/100/1000Mbps (2) | 2 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, I²S, MMC/SD, SPI | - | - | LCD | SATA 3Gbps (2) | ||
![]() MVF60NN151CMK50 Freescale | In Stock | - | - | Surface Mount | 364-LFBGA | 364-LFBGA (17x17) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | Vybrid, VF6xx | 500MHz, 167MHz | ARM® Cortex®-A5 + Cortex®-M4 | 3.3V | 10/100Mbps (2) | 2 Core, 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I²C, IrDA, LIN, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | DCU, GPU, LCD, VideoADC, VIU | - | ||
![]() BSC9131NJN1HHHB Freescale | 66 | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P5020NXN1TNB557 Freescale | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | QorIQ P5 | 1.8GHz | PowerPC e5500 | 3.3V | 1Gbps (5), 10Gbps (1) | 2 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DMA, DUART, I²C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | ||
![]() P1023NSN5CFB Freescale | 449 | - | - | Surface Mount | 457-FBGA | 457-TEPBGA-1 (19x19) | P1023 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P1 | 500MHz | PowerPC e500v2 | - | 10/100/1000Mbps (2) | 2 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I²C, MMC/SD, SPI | - | - | - | - |