- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P2041NSN7NNC557 Freescale | In Stock | - | - | Surface Mount | 780-BFBGA, FCBGA | 780-FCPBGA (23x23) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P1 | 1.333GHz | PowerPC e500mc | 1V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V | 1Gbps (5), 10Gbps (1) | 4 Core, 32-Bit | No | DDR3, DDR3L, SDRAM | USB 2.0 + PHY (2) | DMA, DUART, I²C, MMC/SD, PCI, RapidIO, SPI | - | - | - | SATA 3Gbps (2) | ||
![]() MPC8541ECPXALF Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | MPC85 | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC85xx | 667MHz | PowerPC e500 | 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, SDRAM | - | DUART, I²C, PCI | Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MPC8265ACVVMHBC Freescale | In Stock | - | - | Surface Mount | 480-LBGA Exposed Pad | 480-TBGA (37.5x37.5) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC82xx | 200MHz | PowerPC G2 | 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DRAM, SDRAM | - | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | ||
![]() MC68030RC25C Freescale | 2534 | - | - | Through Hole | 128-BPGA | 128-PGA (34.55x34.55) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 70°C (TA) | M680x0 | 25MHz | 68030 | 5.0V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | ||
![]() KCU8280CZUUPEA Freescale | 2508 | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8313CVRADDC Freescale | 100 | - | - | Surface Mount | 516-BBGA Exposed Pad | 516-TEPBGA (27x27) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC83xx | 267MHz | PowerPC e300c3 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I²C, PCI, SPI | - | - | - | - | ||
![]() P5021NXE1TMB Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8544EVTALFA Freescale | 236 | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6L3DVN10AB Freescale | 27 | - | - | Surface Mount | 432-TFBGA | 432-MAPBGA (13x13) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 95°C (TJ) | i.MX6 | 1GHz | ARM® Cortex®-A9 | 1.2V, 1.8V, 3V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | DDR3, LPDDR2 | USB 2.0 + PHY (2), USB 2.0 OTG + PHY (1) | AC97, I²C, I²S, MMC/SD/SDIO, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | LCD | - | ||
![]() MPC860DECZQ50D4 Freescale | 2369 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MPC86 | Freescale Semiconductor | Bulk | Active | -40°C ~ 95°C (TA) | MPC8xx | 50MHz | MPC8xx | 3.3V | 10Mbps (2) | 1 Core, 32-Bit | No | DRAM | - | I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MPC8313VRAGDB Freescale | In Stock | - | - | Surface Mount | 516-BBGA Exposed Pad | 516-TEPBGA (27x27) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC83xx | 400MHz | PowerPC e300c3 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I²C, PCI, SPI | - | - | - | - | ||
![]() P1014NSE5DFA Freescale | 51 | - | - | Surface Mount | 425-FBGA | 425-TEPBGA1 | P1014 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P1 | 800MHz | PowerPC e500v2 | - | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I²C, MMC/SD, SPI | Security; SEC 4.4 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | ||
![]() P2040NSN7KLC Freescale | In Stock | - | - | Surface Mount | 780-BFBGA, FCBGA | 780-FCPBGA (23x23) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P2 | 1.0GHz | PowerPC e500mc | 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (5) | 4 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | - | - | - | SATA 3Gbps (2) | ||
![]() BSC9132NSN7KNKB Freescale | 2992 | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8536EAVTAQG Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 90°C (TA) | MPC85xx | 1.0GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I²C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | ||
![]() MPC866TZP133A Freescale | 10 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 95°C (TA) | MPC86xx | 133MHz | MPC8xx | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MPC8313VRAFF Freescale | 58 | - | - | Surface Mount | 516-BBGA Exposed Pad | 516-TEPBGA (27x27) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC83xx | 333MHz | PowerPC e300c3 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I²C, PCI, SPI | - | - | - | - | ||
![]() P5010NXE1QMB557 Freescale | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | QorIQ P5 | 2GHz | PowerPC e5500 | 1V, 1.1V | 1Gbps (5), 10Gbps (1) | 1 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | ||
![]() MPC860PZQ80D4 Freescale | 2657 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 95°C (TJ) | MPC86xx | 80MHz | MPC8xx | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MCIMX6L2EVN10AA Freescale | 127 | - | - | Surface Mount | 432-TFBGA | 432-MAPBGA (13x13) | - | Freescale Semiconductor | Tray | Obsolete | -40°C ~ 105°C (TA) | i.MX6SL | 1.0GHz | ARM® Cortex®-A9 | 1.2V, 1.8V, 3.0V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (3) | AC97, I²C, I²S, MMC/SD/SDIO, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - |