- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC7447AHX1000LB Freescale | 2222 | - | - | Surface Mount | 360-BCBGA, FCCBGA | 360-FCCBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC74xx | 1GHz | PowerPC G4 | 1.8V, 2.5V | - | 1 Core, 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | ||
![]() T1022NSE7PQB Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC8641DVU1000NE557 Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KC9S08QG8CFFE Freescale | 9805 | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8349EVVAJFB Freescale | 5 | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC860DEVR50D4 Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSC9132NSN7MNMB Freescale | 2429 | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P2041NXE7MMC Freescale | In Stock | - | - | Surface Mount | 780-BBGA, FCBGA | 780-FCPBGA (23x23) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | QorIQ P2 | 1.2GHz | PowerPC e500mc | 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | ||
![]() P1014NXE5DFB Freescale | In Stock | - | - | - | 425-FBGA | 425-TEPBGA I (19x19) | - | Freescale Semiconductor - NXP | Bulk | Obsolete | -40°C ~ 105°C (TA) | QorIQ P1 | 533MHz | PowerPC e500v2 | - | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CANbus, DUART, I²C, MMC/SD, SPI | Security; SEC 4.4 | 3DES, AES, DES, MD5, SHA, SNOW 3G, RNG | - | SATA 3Gbps (2) | ||
![]() MPC8323ECVRADDC Freescale | In Stock | - | - | Surface Mount | 516-BBGA | 516-FPBGA (27x27) | MPC83 | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC83xx | 266MHz | PowerPC e300c2 | 1.8V, 2.5V, 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I²C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | Cryptography | - | - | ||
![]() MPC8541VTAPF Freescale | 2465 | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9328MX21DVMR2 Freescale | In Stock | - | - | Surface Mount | 289-LFBGA | 289-PBGA (17x17) | - | Freescale Semiconductor | Bulk | Obsolete | -30°C ~ 70°C (TA) | i.MX21 | 266MHz | ARM926EJ-S | 1.8V, 3.0V | - | 1 Core, 32-Bit | No | SDRAM | USB 1.x (2) | 1-Wire, I²C, I²S, SPI, SSI, MMC/SD, UART | - | - | Keypad, LCD | - | ||
![]() MCF5206ECAB40 Freescale | 5048 | - | - | Surface Mount | 160-BQFP | 160-QFP (28x28) | MCF5206 | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | MCF520x | 40MHz | Coldfire V2 | 3.3V | - | 1 Core, 32-Bit | - | DRAM | - | EBI/EMI, I²C, UART/USART | - | - | - | - | ||
![]() MCIMX357CVM5B557 Freescale | In Stock | - | - | Surface Mount | 400-LFBGA | 400-PBGA (17x17) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | i.MX35 | 532MHz | ARM1136JF-S | 1.8V, 2V, 2.5V, 2.7V, 3V, 3.3V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | DDR2, LPDDR, SDRAM | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I²C, I²S, MMC/SDIO, SAI, SPI, SSI, UART | Multimedia; GPU, IPU, VFP | Secure Fusebox, Secure JTAG, Tamper Detection | Keypad, KPP, LCD | - | ||
![]() KMPC8315ECVRAGDA Freescale | 2 | - | - | Surface Mount | 620-BBGA Exposed Pad | 620-HBGA (29x29) | - | Freescale Semiconductor | Bulk | Obsolete | -40°C ~ 105°C (TA) | MPC83xx | 400MHz | PowerPC e300c3 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I²C, PCI, SPI, TDM | Security; SEC 3.3 | Cryptography, Random Number Generator | - | SATA 3Gbps (2) | ||
![]() P1010NSN5FFB Freescale | 14 | - | - | - | 425-FBGA | 425-TEPBGA I (19x19) | - | Freescale Semiconductor - NXP | Bulk | Obsolete | 0°C ~ 105°C (TA) | QorIQ P1 | 667MHz | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CANbus, DUART, I²C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | ||
![]() PT1024PSE7MQA Freescale | In Stock | - | - | - | 780-FBGA | 780-FBGA (23x23) | - | Freescale Semiconductor - NXP | Bulk | Obsolete | 0°C ~ 105°C (TA) | QorIQ T1 | 1.2GHz | PowerPC e5500 | 1.2V, 1.8V | 1GbE (3), 10GbE (1), 2.5GbE (3) | 2 Core, 64-Bit | Yes | DDR3L, DDR4 | USB 2.0 + PHY (2) | DMA, GPIO, I²C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | LCD | SATA 3Gbps (1) | ||
![]() MPC860SRZQ66D4 Freescale | 2896 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 95°C (TJ) | MPC86xx | 66MHz | MPC8xx | 3.3V | 10Mbps (4) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MPC860PZQ50D4 Freescale | 2509 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MPC86 | Freescale Semiconductor | Bulk | Active | 0°C ~ 95°C (TA) | MPC8xx | 50MHz | MPC8xx | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MPC8540VTAQFC Freescale | 2537 | - | - | Surface Mount | 783-BFBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC85xx | 1.0GHz | PowerPC e500 | 2.5V, 3.3V | 10/100Mbps (1), 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, SDRAM | - | DUART, I²C, PCI, RapidIO | - | - | - | - |