- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8248CVRPIEA Freescale | In Stock | - | - | Surface Mount | 516-BBGA | 516-FPBGA (27x27) | MPC8248 | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC82xx | 300MHz | PowerPC G2_LE | 3.3V | 10/100Mbps (2) | 1 Core, 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() XPC8260VVHFBC Freescale | 2701 | - | - | - | - | - | XPC8260 | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8543VUANG Freescale | 2121 | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC85xx | 800MHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE | - | - | - | ||
![]() MPC8547EVTAQGD Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC85xx | 1.0GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MCIMX31LVKN5C Freescale | 7600 | - | - | Surface Mount | 457-LFBGA | 457-LFBGA (14x14) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 70°C (TA) | i.MX31 | 532MHz | ARM1136JF-S | 1.8V, 2.0V, 2.5V, 2.7V, 3.0V | - | 1 Core, 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I²C, I²S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | ||
![]() MPC8360CZUAJDGA Freescale | 10000 | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6D4AVT08AC Freescale | 3000 | - | - | Surface Mount | 624-FBGA, FCBGA | 624-FCBGA (21x21) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 125°C (TJ) | i.MX6 | 852MHz | ARM® Cortex®-A9 | 1.8V, 2.5V, 2.8V, 3.3V | 10/100/1000Mbps (1) | 2 Core, 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | ||
![]() MPC5200BV400 Freescale | 5105 | - | - | Surface Mount | 272-BBGA | 272-PBGA (27x27) | MPC5200 | Freescale Semiconductor | Bulk | Active | 0°C ~ 70°C (TA) | MPC52xx | 400MHz | PowerPC G2_LE | 2.5V, 3.3V | 10/100Mbps (1) | 1 Core, 32-Bit | No | DDR, SDRAM | USB 1.1 (2) | AC97, CAN, J1850, I²C, I²S, IrDA, PCI, PSC, SPI, UART | - | - | - | - | ||
![]() MPC8313CZQAFFB Freescale | In Stock | - | - | Surface Mount | 516-BBGA Exposed Pad | 516-TEPBGA (27x27) | - | Freescale Semiconductor | Tray | Obsolete | -40°C ~ 105°C (TA) | MPC83xx | 333MHz | PowerPC e300c3 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I²C, PCI, SPI | - | - | - | - | ||
![]() MPC8548ECPXAUJB Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | -40°C ~ 105°C (TA) | MPC85xx | 1.333GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() P1015NSE5FFB Freescale | In Stock | - | - | Surface Mount | 561-FBGA | 561-TEPBGA I (23x23) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 125°C (TA) | QorIQ P1 | 667MHz | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | ||
![]() MC68306EH16BR2 Freescale | 8 | - | - | Surface Mount | 132-BQFP Bumpered | 132-PQFP (24.13x24.13) | - | Freescale Semiconductor | Bulk | Obsolete | 0°C ~ 70°C (TA) | M683xx | 16MHz | EC000 | 5.0V | - | 1 Core, 32-Bit | No | DRAM | - | DUART | - | - | - | - | ||
![]() MPC8313VRADDC Freescale | 47 | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC860DEZQ50D4 Freescale | 32 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MPC86 | Freescale Semiconductor | Bulk | Active | 0°C ~ 95°C (TA) | MPC8xx | 50MHz | MPC8xx | 3.3V | 10Mbps (2) | 1 Core, 32-Bit | No | DRAM | - | I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MPC8536BVTAULA Freescale | 2063 | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC85xx | 1.333GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I²C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | ||
![]() MC8640DVJ1250HE Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KC9328MX21SVK Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68LC302AF25CT Freescale | 90 | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 70°C (TA) | - | 25MHz | M68000 | 5V | - | 1 Core, 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | ||
![]() MC68EC060RC66 Freescale | 2520 | - | - | Through Hole | 206-BPGA | 206-PGA (47.25x47.25) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 70°C (TA) | M680x0 | 66MHz | 68060 | 3.3V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | ||
![]() KMC7448THX1400ND Freescale | 2917 | - | - | Surface Mount | 360-BCBGA, FCCBGA | 360-FCCBGA (25x25) | KMC74 | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC74xx | 1.4GHz | PowerPC G4 | 1.5V, 1.8V, 2.5V | - | 1 Core, 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - |