- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3041NXE1MMB Freescale | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | Freescale Semiconductor | Tray | Obsolete | -40°C ~ 105°C (TA) | QorIQ P3 | 1.2GHz | PowerPC e500mc | 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | ||
![]() MPC8548ECVTAUJD Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | -40°C ~ 105°C (TA) | MPC85xx | 1.333GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() T1022NXN7PQB Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC7448VU800ND Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4240NSE7QTB Freescale | 816 | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1010NSE5DFA Freescale | 5 | - | - | Surface Mount | 425-FBGA | 425-TEPBGA I (19x19) | P1010 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P1 | 1.0GHz | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I²C, MMC/SD, SPI | Security; SEC 4.4 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | ||
![]() P3041NXE7NNC Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC857DSLZQ50B Freescale | 68 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC8xx | 50MHz | MPC8xx | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MPC8349ECZUAJDB Freescale | In Stock | - | - | Surface Mount | 672-LBGA | 672-TBGA (35x35) | MPC83 | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC83xx | 533MHz | PowerPC e300 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I²C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MPC8313EZQAFF Freescale | 79 | - | - | Surface Mount | 516-BBGA Exposed Pad | 516-TEPBGA (27x27) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC83xx | 333MHz | PowerPC e300c3 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I²C, PCI, SPI | Security; SEC 2.2 | Cryptography | - | - | ||
![]() T2080NXE8PTB Freescale | In Stock | - | - | Surface Mount | 896-BFBGA, FCBGA | 896-FCPBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ T2 | 1.533GHz | PowerPC e6500 | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core, 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | ||
![]() MPC8308VMADDA Freescale | 47 | - | - | Surface Mount | 473-LFBGA | 473-MAPBGA (19x19) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC83xx | 266MHz | PowerPC e300c3 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, HSSI, I²C, MMC/SD/SDIO, SPI | - | - | - | - | ||
![]() MPC8569EVJANKGB Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC85xx | 800MHz | PowerPC e500v2 | 1.0V, 1.5V, 1.8V, 2.5V, 3.3V | 10/100Mbps (8), 1Gbps (4) | 1 Core, 32-Bit | No | DDR2, DDR3, SDRAM | USB 2.0 (1) | DUART, HSSI, I²C, MMC/SD, PCI, RapidIO, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MPC860DEVR66D4 Freescale | 2337 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 95°C (TJ) | MPC86xx | 66MHz | MPC8xx | 3.3V | 10Mbps (2) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MC68LC302CAF20CT Freescale | 4 | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | MC68 | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | M683xx | 20MHz | M68000 | 5.0V | - | 1 Core, 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | ||
![]() MPC859TVR100A Freescale | 202 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 95°C (TA) | MPC8xx | 100MHz | MPC8xx | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() P1010NXE5KHB Freescale | In Stock | - | - | Surface Mount | 425-FBGA | 425-TEPBGA I (19x19) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | QorIQ P1 | 1.0GHz | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I²C, MMC/SD, SPI | Security; SEC 4.4 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | ||
![]() MPC8543ECPXAQGB Freescale | 2155 | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | -40°C ~ 105°C (TA) | MPC85xx | 1.0GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() P1013NSE2LFB Freescale | 5706 | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX280CVM4B Freescale | 349 | - | - | Surface Mount | 289-LFBGA | 289-MAPBGA (14x14) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | i.MX28 | 454MHz | ARM926EJ-S | 1.8V, 3.3V | 10/100Mbps (1) | 1 Core, 32-Bit | No | LVDDR, LVDDR2, DDR2 | USB 2.0 + PHY (2) | I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | Boot Security, Cryptography, Hardware ID | Keypad | - |