- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P2010NSE2HFC Freescale | In Stock | - | - | Surface Mount | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 125°C (TA) | QorIQ P2 | 1.2GHz | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | ||
![]() MC7448VU1000LD Freescale | In Stock | - | - | Surface Mount | 360-CBGA, FCCBGA | 360-FCCBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC74xx | 1.0GHz | PowerPC G4 | 1.5V, 1.8V, 2.5V | - | 1 Core, 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | ||
![]() MC68HC001EI8 Freescale | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | 68-PLCC (24.21x24.21) | - | Freescale Semiconductor | Tube | Obsolete | 0°C ~ 70°C (TA) | M680x0 | 8MHz | EC000 | 5.0V | - | 1 Core, 32-Bit | No | - | - | - | - | - | - | - | ||
![]() MPC8275VRMIBA Freescale | In Stock | - | - | Surface Mount | 516-BBGA | 516-PBGA (27x27) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC82xx | 266MHz | PowerPC G2_LE | 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | ||
![]() P3041NSN1PNB Freescale | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | QorIQ P3 | 1.5GHz | PowerPC e500mc | 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | - | - | - | SATA 3Gbps (2) | ||
![]() MPC8245LZU350D Freescale | In Stock | - | - | Surface Mount | 352-LBGA | 352-TBGA (35x35) | MPC82 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC82xx | 350MHz | PowerPC 603e | 3.3V | - | 1 Core, 32-Bit | No | SDRAM | - | I²C, I²O, PCI, UART | - | - | - | - | ||
![]() MC7447AHX1420LB Freescale | In Stock | - | - | Surface Mount | 360-BCBGA, FCCBGA | 360-FCCBGA (25x25) | MC7447 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC74xx | 1.42GHz | PowerPC G4 | 1.8V, 2.5V | - | 1 Core, 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | ||
![]() T4160NSE7QTB Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC745BVT300LE Freescale | In Stock | - | - | Surface Mount | 255-BBGA, FCBGA | 255-FCPBGA (21x21) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC7xx | 300MHz | PowerPC | 2.5V, 3.3V | - | 1 Core, 32-Bit | No | - | - | - | - | - | - | - | ||
![]() MC68360CRC25L Freescale | In Stock | - | - | Through Hole | 241-BEPGA | 241-PGA (47.24x47.24) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | M683xx | 25MHz | CPU32+ | 5.0V | 10Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | ||
![]() T4160NSN7TTB Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4080NSN1PNB Freescale | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | P4080 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P4 | 1.5GHz | PowerPC e500mc | 1.8V, 2.5V, 3.3V | 1Gbps (8), 10Gbps (2) | 8 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | - | - | - | - | ||
![]() MCIMX535DVV2C2 Freescale | In Stock | - | - | Surface Mount | 529-FBGA | 529-FBGA (19x19) | - | Freescale Semiconductor | Bulk | Active | -20°C ~ 85°C (TC) | i.MX53 | 1.2GHz | ARM® Cortex®-A8 | 1.3V, 1.8V, 2.775V, 3.3V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR2, DDR2, DDR3 | USB 2.0 (2), USB 2.0 + PHY (2) | 1-Wire, AC97, CAN, I²C, I²S, MMC/SD, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 1.5Gbps (1) | ||
![]() P4040NSN1PNB Freescale | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P4 | 1.5GHz | PowerPC e500mc | 1.8V, 2.5V, 3.3V | 1Gbps (8), 10Gbps (2) | 4 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | Security; SEC 4.0 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | - | ||
![]() KMPC8540CVT667JB Freescale | In Stock | - | - | Surface Mount | 784-BBGA, FCBGA | 783-FCPBGA (29x29) | KMPC85 | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC85xx | 667MHz | PowerPC e500 | 2.5V, 3.3V | 10/100Mbps (1), 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, SDRAM | - | DUART, I²C, PCI, RapidIO | - | - | - | - | ||
![]() MPC8343EVRAGDB Freescale | 33 | - | - | Surface Mount | 620-BBGA Exposed Pad | 620-PBGA (29x29) | MPC8343 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC83xx | 400MHz | PowerPC e300 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I²C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MPC855TVR80D4 Freescale | 37 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 95°C (TA) | MPC8xx | 80MHz | MPC8xx | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MCIMX6L7DVN10AB Freescale | In Stock | - | - | Surface Mount | 432-TFBGA | 432-MAPBGA (13x13) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 95°C (TJ) | i.MX6SL | 1.0GHz | ARM® Cortex®-A9 | 1.2V, 1.8V, 3.0V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (3) | AC97, I²C, I²S, MMC/SD/SDIO, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | ||
![]() MPC862PCVR66B Freescale | In Stock | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MPC86 | Freescale Semiconductor | Bulk | Active | -40°C ~ 115°C (TA) | MPC8xx | 66MHz | MPC8xx | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MPC8569VJAUNLB Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC85xx | 1.333GHz | PowerPC e500v2 | 1.0V, 1.5V, 1.8V, 2.5V, 3.3V | 10/100Mbps (8), 1Gbps (4) | 1 Core, 32-Bit | No | DDR2, DDR3, SDRAM | USB 2.0 (1) | DUART, HSSI, I²C, MMC/SD, PCI, RapidIO, SPI, TDM, UART | Communications; QUICC Engine | - | - | - |