- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8535ECVTAKGA Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | -40°C ~ 105°C (TA) | MPC85xx | 600MHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I²C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (1) | ||
![]() MC7448HX1250ND Freescale | In Stock | - | - | Surface Mount | 360-BCBGA, FCCBGA | 360-FCCBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC74xx | 1.25GHz | PowerPC G4 | 1.5V, 1.8V, 2.5V | - | 1 Core, 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | ||
![]() KCIMX6X4EVM10AB Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8272CVRTIEA Freescale | In Stock | - | - | Surface Mount | 516-BBGA | 516-PBGA (27x27) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC82xx | 400MHz | PowerPC G2_LE | 3.3V | 10/100Mbps (2) | 1 Core, 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MPC8347ECVRADDB Freescale | 5048 | - | - | Surface Mount | 620-BBGA Exposed Pad | 620-HBGA (29x29) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC83xx | 266MHz | PowerPC e300 | 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I²C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MPC8321CZQADDC Freescale | 20 | - | - | Surface Mount | 516-BBGA | 516-PBGA (27x27) | - | Freescale Semiconductor | Tray | Obsolete | -40°C ~ 105°C (TA) | MPC83xx | 266MHz | PowerPC e300c2 | 1.8V, 2.5V, 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I²C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | ||
![]() MPC8306VMACDCA Freescale | 42 | - | - | Surface Mount | 369-LFBGA | 369-PBGA (19x19) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC83xx | 200MHz | PowerPC e300c3 | 1.8V, 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DDR2 | USB 2.0 (1) | CAN, DUART, I²C, MMC/SD, SPI, TDM | Communications; QUICC Engine | - | - | - | ||
![]() MPC8241TZQ166D Freescale | In Stock | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MPC82 | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC82xx | 166MHz | PowerPC 603e | 3.3V | - | 1 Core, 32-Bit | No | SDRAM | - | I²C, I²O, PCI, UART | - | - | - | - | ||
![]() P1017NSN5HFB Freescale | 115 | - | - | Surface Mount | 457-FBGA | 457-TEPBGA-1 (19x19) | - | Freescale Semiconductor | Bulk | Obsolete | 0°C ~ 105°C (TA) | QorIQ P1 | 800MHz | PowerPC e500v2 | - | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I²C, MMC/SD, SPI | - | - | - | - | ||
![]() MCIMX6U4AVM08AB Freescale | 104 | - | - | Surface Mount | 624-LFBGA | 624-MAPBGA (21x21) | MCIMX6 | Freescale Semiconductor | Bulk | Active | -40°C ~ 125°C (TJ) | i.MX6DL | 800MHz | ARM® Cortex®-A9 | 1.8V, 2.5V, 2.8V, 3.3V | 10/100/1000Mbps (1) | 2 Core, 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | ||
![]() MPC8543EVTANGB Freescale | 2579 | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC85xx | 800MHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MCIMX6Y0CVM05AA Freescale | 1 | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4081NSN7MMC Freescale | 2291 | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 125°C (TA) | QorIQ P4 | 1.2GHz | PowerPC e500mc | 1.8V, 2.5V, 3.3V | 1Gbps (8), 10Gbps (1) | 8 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | - | - | - | - | ||
![]() MCIMX6Q7CVT08AE Freescale | 2466 | - | - | Surface Mount | 624-FBGA, FCBGA | 624-FCBGA (21x21) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | i.MX6Q | 800MHz | ARM® Cortex®-A9 | 1.8V, 2.5V, 2.8V, 3.3V | 10/100/1000Mbps (1) | 4 Core, 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | ||
![]() MCIMX251AJM4 Freescale | In Stock | - | - | Surface Mount | 400-LFBGA | 400-LFBGA (17x17) | - | Freescale Semiconductor | Tray | Obsolete | -40°C ~ 85°C (TA) | i.MX25 | 400MHz | ARM926EJ-S | 2.0V, 2.5V, 2.7V, 3.0V, 3.3V | 10/100Mbps (1) | 1 Core, 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | CAN, I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | Keypad | - | ||
![]() MC68LC040FE25A Freescale | 2402 | - | - | Surface Mount | 184-BCQFP | 184-CQFP (31.3x31.3) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 70°C (TA) | M680x0 | 25MHz | 68040 | 5.0V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | ||
![]() MPC8533EVTALF Freescale | 31 | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 90°C (TA) | MPC85xx | 667MHz | PowerPC e500v2 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I²C, PCI | Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MPC8306SVMADDCA Freescale | 136 | - | - | Surface Mount | 369-LFBGA | 369-PBGA (19x19) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC83xx | 266MHz | PowerPC e300c3 | 1.8V, 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, I²C, SPI, TDM | Communications; QUICC Engine | - | - | - | ||
![]() MPC860SRVR50D4R2 Freescale | 45000 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MPC86 | Freescale Semiconductor | Bulk | Active | 0°C ~ 95°C (TA) | MPC8xx | 50MHz | MPC8xx | 3.3V | 10Mbps (4) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MPC8315EVRADDA Freescale | 11 | - | - | Surface Mount | 620-BBGA Exposed Pad | 620-HBGA (29x29) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC83xx | 266MHz | PowerPC e300c3 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I²C, PCI, SPI, TDM | Security; SEC 3.3 | Cryptography, Random Number Generator | - | SATA 3Gbps (2) |