- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Supplier Device Package | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Filtered | Manufacturer | Maximum Operating Temperature | Mfr | MIL Type | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Temperature Coefficient / Code | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Number of Rows | Capacitance | Subcategory | Power Rating | Technology | Frequency | Frequency Stability | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Ripple Current | Test Frequency | Load Capacitance | Speed | Core Processor | Product Type | Operating Temperature Range | ESR | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Product | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8548PXAQGB Freescale | In Stock | - | - | 783-BBGA, FCBGA | 3 Pin | 783-FCBGA (29x29) | EPCOS / TDK | - | - | - | - | 0.15 | 160 | - | EPCOS / TDK | + 85 C | Freescale Semiconductor | - | - 40 C | - | Tray | B43501E2337M002 | Obsolete | - | Details | - | - | 200 VDC | - | 0°C ~ 105°C (TA) | - | B43501 | 20 % | - | - | Long Life Capacitors | - | - | - | 330 uF | Capacitors | - | - | - | - | Snap In | - | 10 mm | - | 1.43 A | 100 Hz | - | 1.0GHz | PowerPC e500 | Electrolytic Capacitors | - | 300 mOhms | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE | - | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 22 mm | - | 30 mm | - | ||
![]() MPC8545EHXAQG Freescale | In Stock | - | - | 783-BBGA, FCBGA | - | 783-FCBGA (29x29) | Welwyn Components / TT Electronics | - | 0603 | 1608 | - | - | 5000 | - | TT Electronics | - | Freescale Semiconductor | - | - | PCB Mount | Tray | - | Obsolete | AEC-Q200 | Details | - | 0.000071 oz | - | - | 0°C ~ 105°C (TA) | MouseReel | PCF | - | - | - | - | 3.16 kOhms | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | 1.0GHz | PowerPC e500 | Thin Film Resistors | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() MCIMX6L3DVN10AA Freescale | In Stock | - | - | 432-TFBGA | - | 432-MAPBGA (13x13) | Xicon | - | - | - | - | - | 200 | - | Xicon | + 155 C | Freescale Semiconductor | - | - 55 C | PCB Mount | Tray | - | Obsolete | - | Details | - | 0.007055 oz | - | 200 V | 0°C ~ 95°C (TJ) | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 825 Ohms | - | - | - | Resistors | 125 mW (1/8 W) | Metal Film | - | - | Axial | - | - | 0.45 mm | - | - | - | 1.0GHz | ARM® Cortex®-A9 | Metal Film Resistors | - | - | 1.2V, 1.8V, 3.0V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (3) | AC97, I²C, I²S, MMC/SD/SDIO, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 1.85 mm | - | 3.5 mm | - | ||
![]() MPC8536EAVTANG Freescale | In Stock | - | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | TE Connectivity / Holsworthy | - | - | - | - | - | 250 | - | TE Connectivity | + 155 C | Freescale Semiconductor | - | - 55 C | PCB Mount | Tray | 6-1879665-0 | Obsolete | - | - | - | 0.008466 oz | - | 350 V | 0°C ~ 90°C (TA) | Bulk | H8 | 0.1 % | - | 15 PPM / C | Axial Leaded Precision Resistor | 51.1 kOhms | - | - | - | Resistors | 250 mW (1/4 W) | Metal Film | - | - | Axial | - | - | - | - | - | - | 800MHz | PowerPC e500 | Metal Film Resistors | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I²C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | Precision Metal Film Resistors | - | Metal Film Resistors - Through Hole | 2.5 mm | - | 7.2 mm | - | ||
![]() MPC8545EVTATGC Freescale | In Stock | - | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | Welwyn Components / TT Electronics | - | 0805 | 2012 | - | - | 5000 | - | TT Electronics | - | Freescale Semiconductor | - | - | PCB Mount | Tray | - | Obsolete | AEC-Q200 | Details | - | 0.000194 oz | - | - | 0°C ~ 105°C (TA) | Reel | PCF | - | - | - | - | 16.9 kOhms | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | 1.2GHz | PowerPC e500 | Thin Film Resistors | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() MPC8572LVTAULE Freescale | In Stock | - | - | 1023-BFBGA, FCBGA | - | 1023-FCBGA (33x33) | Vishay / Dale | - | - | - | - | - | 1000 | - | Vishay | + 175 C | Freescale Semiconductor | - | - 65 C | PCB Mount | Tray | - | Obsolete | - | N | - | 0.007408 oz | - | 200 V | 0°C ~ 105°C (TA) | Cut Tape | RN | 0.1 % | - | 25 PPM / C | Fixed Resistor | 3.28 kOhms | - | - | - | Resistors | 100 mW (1/10 W) | Metal Film | - | - | Axial | - | - | 0.64 mm | - | - | - | 1.333GHz | PowerPC e500 | Metal Film Resistors | - | - | 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 2 Core, 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I²C, RapidIO | Signal Processing; SPE | - | - | - | Metal Film Resistors Controlled Temp Coefficient | - | Metal Film Resistors - Through Hole | 2.29 mm | - | 6.1 mm | - | ||
![]() MPC8321VRAFDC Freescale | In Stock | - | - | 2220 (5750 metric) | - | 516-PBGA (27x27) | Cornell Dubilier - CDE | 0.2 nF | - | - | - | 0.1 | 1000 | - | Cornell Dubilier | + 125 C | Freescale Semiconductor | - | - 55 C | - | Tray | - | Obsolete | - | Details | 25 PPM / C | 0.016932 oz | - | 1 kV | 0°C ~ 105°C (TA) | Reel | MC | 5 % | - | - | - | - | - | - | 200 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 333MHz | PowerPC e300c2 | Mica Capacitors | - 55 C to + 125 C | - | 1.8V, 2.5V, 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I²C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | Mica HV & High Current Capacitors | - | Mica Capacitors | - | 4 mm | 5.7 mm | 5 mm | ||
![]() MCIMX257DVM4 Freescale | In Stock | - | - | 0603 (1608 metric) | - | 400-LFBGA (17x17) | Vishay / Vitramon | - | 0603 | 1608 | Class 1 | - | 1000 | - | Vishay | + 125 C | Freescale Semiconductor | - | - 55 C | - | Tray | - | Obsolete | - | Details | - | 0.000222 oz | 250 VDC | - | -20°C ~ 70°C (TA) | MouseReel | VJ HIFREQ | 0.05 pF | Standard | - | High Frequency MLCC | - | - | - | 0.6 pF | Capacitors | - | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | 400MHz | ARM926EJ-S | Ceramic Capacitors | - | - | 2.0V, 2.5V, 2.7V, 3.0V, 3.3V | 10/100Mbps (1) | 1 Core, 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | CAN, I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | - | Keypad, LCD, Touchscreen | - | RF Microwave / High Q | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.94 mm | 1.6 mm | 0.8 mm | ||
![]() MPC8548VTAVHB Freescale | In Stock | - | - | 783-BBGA, FCBGA | - | 783-FCBGA (29x29) | Welwyn Components / TT Electronics | - | 1206 | 3216 | - | - | 5000 | - | TT Electronics | + 125 C | Freescale Semiconductor | - | - 55 C | PCB Mount | Tray | - | Obsolete | AEC-Q200 | Details | - | 0.000571 oz | - | 150 V | 0°C ~ 105°C (TA) | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 45.3 Ohms | - | - | - | Resistors | 125 mW (1/8 W) | Thin Film | - | - | - | - | - | - | - | - | - | 1.5GHz | PowerPC e500 | Thin Film Resistors | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() MCIMX255AJM4 Freescale | In Stock | - | - | 0805 (2012 metric) | - | 400-LFBGA (17x17) | Vishay / Vitramon | 0.68 nF | 0805 | 2012 | Class 2 | - | 15000 | - | Vishay | + 125 C | Freescale Semiconductor | - | - 55 C | - | Tray | - | Obsolete | - | Details | - | 0.000194 oz | 25 VDC | - | -40°C ~ 85°C (TA) | MouseReel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | - | - | - | 680 pF | Capacitors | - | - | - | - | SMD/SMT | X7R | - | - | - | - | - | 400MHz | ARM926EJ-S | Ceramic Capacitors | - | - | 2.0V, 2.5V, 2.7V, 3.0V, 3.3V | 10/100Mbps (1) | 1 Core, 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | CAN, I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | Keypad, LCD, Touchscreen | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() MPC8548EPXAUJB Freescale | In Stock | - | - | 5 mm x 3.2 mm | - | 783-FCBGA (29x29) | CTS Electronic Components | - | - | - | - | - | 1000 | - | CTS | - | Freescale Semiconductor | - | - | - | Tray | - | Obsolete | - | - | - | 0.001764 oz | - | - | 0°C ~ 105°C (TA) | MouseReel | 445 | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | 1.333GHz | PowerPC e500 | Crystals | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | Crystals | - | - | 5 mm | 3.2 mm | ||
![]() MPC8547ECVTAQGB Freescale | In Stock | - | - | 11.1 mm x 4.83 mm | - | 783-FCBGA (29x29) | CTS Electronic Components | - | - | - | - | - | 1000 | - | CTS | + 70 C | Freescale Semiconductor | - | - 20 C | SMD/SMT | Tray | - | Obsolete | - | Details | - | - | - | - | -40°C ~ 105°C (TA) | Cut Tape | ATSSMTS | 30 PPM | - | - | Tight Stability Quartz Crystal | - | - | - | - | Crystals | - | - | 50 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | 20 pF | 1.0GHz | PowerPC e500 | Crystals | - | 80 Ohms | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | Crystals | - | Crystals | - | 4.3 mm | 11.1 mm | 4.83 mm | ||
![]() MCIMX6L7DVN10AA Freescale | In Stock | - | - | 432-TFBGA | - | 432-MAPBGA (13x13) | Glenair | - | - | - | - | - | 1 | - | Glenair | - | Freescale Semiconductor | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | 0°C ~ 95°C (TJ) | - | i.MX6SL | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | ARM® Cortex®-A9 | Circular MIL Spec Backshells | - | - | 1.2V, 1.8V, 3.0V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (3) | AC97, I²C, I²S, MMC/SD/SDIO, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | Circular MIL Spec Backshells | - | - | - | - | ||
![]() MPC8548EPXAVHB Freescale | In Stock | - | - | 783-BBGA, FCBGA | - | 783-FCBGA (29x29) | Glenair | - | - | - | - | - | 1 | Unfiltered | Glenair | - | Freescale Semiconductor | - | - | - | Tray | - | Obsolete | - | Details | - | - | - | - | 0°C ~ 105°C (TA) | - | MPC85xx | - | - | - | - | - | 25 Position | 2 Row | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | PowerPC e500 | Micro-D D-Sub Connectors | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | D-Sub Micro-D Connectors | - | - | - | - | ||
![]() P3041NSE1MMB Freescale | In Stock | - | - | 1295-BBGA, FCBGA | - | 1295-FCPBGA (37.5x37.5) | Glenair | - | - | - | - | - | - | - | Glenair | - | Freescale Semiconductor | MIL-DTL-26482 | - | - | Tray | - | Obsolete | - | - | - | - | - | - | 0°C ~ 105°C (TA) | - | IPT | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | PowerPC e500mc | Circular MIL Spec Connector | - | - | 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | Connectors | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() MPC8545VTATGB Freescale | In Stock | - | - | 783-BBGA, FCBGA | - | 783-FCBGA (29x29) | Glenair | - | - | - | - | - | 1 | - | Glenair | - | Freescale Semiconductor | MIL-DTL-38999 I, II | - | - | Tray | - | Obsolete | - | - | - | - | - | - | 0°C ~ 105°C (TA) | - | 318 | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | PowerPC e500 | Circular MIL Spec Backshells | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | ||
![]() MPC8536CVTAKG Freescale | In Stock | - | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | Glenair | - | - | - | - | - | - | - | Glenair | - | Freescale Semiconductor | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | MPC85xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | PowerPC e500 | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I²C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | - | - | Glenair | - | - | - | - | ||
![]() MPC8548VTAQGB Freescale | In Stock | - | - | 783-BBGA, FCBGA | - | 783-FCBGA (29x29) | Glenair | - | - | - | - | - | - | - | Glenair | - | Freescale Semiconductor | MIL-DTL-38999 | - | - | Tray | - | Obsolete | - | - | - | - | - | - | 0°C ~ 105°C (TA) | - | MPC85xx | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | PowerPC e500 | Circular MIL Spec Connector | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE | - | - | - | Connectors | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() MPC8547VTATGD Freescale | In Stock | - | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | Glenair | - | - | - | - | - | - | - | Glenair | - | Freescale Semiconductor | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | 0°C ~ 105°C (TA) | - | MPC85xx | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | PowerPC e500 | Circular MIL Spec Tools, Hardware & Accessories | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | ||
![]() P2041NSE1PNB Freescale | In Stock | - | - | 780-BBGA, FCBGA | - | 780-FCPBGA (23x23) | Glenair | - | - | - | - | - | - | - | Glenair | - | Freescale Semiconductor | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | 0°C ~ 105°C (TA) | - | QorIQ P2 | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | PowerPC e500mc | - | - | - | 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | Conduit Fittings & Accessories | - | - | - | - |