- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | 1st Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Contact Gender | Approvals | Base Product Number | Cable Impedance | Cable Types | Frequency-Max | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Number of I/Os | Operating Temp Range | Overall Impedance | Package | Product Depth (mm) | Product Status | Usage Level | Operating Temperature | Packaging | Series | Type | Number of Positions | Color | Shielding | Ingress Protection | Style | Current Rating | Pin Count | Contact Finish | Speed | RAM Size | Core Processor | Peripherals | Connectivity | Usage | Architecture | 1st Connector | 2nd Connector | Screening Level | Voltage - I/O | Primary Attributes | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | Flash Size | SATA | Features | Product Length (mm) | Length | Contact Finish Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX6DP4AVT8AA Freescale | In Stock | - | - | Surface Mount | 624-FBGA, FCBGA | 624-FCBGA (21x21) | - | - | - | - | - | - | - | - | - | O-Z Gedney | IBC100LS4AC | Freescale Semiconductor | - | - | - | - | - | Bulk | - | Active | - | -40°C ~ 125°C (TJ) | - | i.MX6DP | - | - | - | - | - | - | - | - | - | 852MHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | 1.8V, 2.5V, 2.8V, 3.3V | - | 10/100/1000Mbps (1) | 2 Core, 32-Bit | Yes | LPDDR2, DDR3L, DDR3 | USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1) | CAN, EBI/EMI, I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART | Multimedia; NEON™ SIMD | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel | - | SATA 3Gbps (1) | - | - | - | - | - | ||
![]() P2040NSN1MMB Freescale | In Stock | - | - | - | - | 780-FCPBGA (23x23) | - | - | - | - | CE, CSA, UL | P2040 | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33M0250E3MK | Freescale Semiconductor | Panel | - | - | - | - | Bulk | - | Active | - | 0°C ~ 105°C (TA) | - | QorIQ P2 | - | - | - | - | - | - | 250 A | - | - | 1.2GHz | - | PowerPC e500mc | - | - | - | - | - | - | - | 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V | - | 10/100/1000Mbps (5) | 4 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | - | - | - | - | SATA 3Gbps (2) | - | - | - | - | - | ||
![]() P5021NSE72QC Freescale | 2150 | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | Active | - | 0°C ~ 105°C (TA) | - | QorIQ P5 | - | - | - | - | - | - | - | - | - | 2.2GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | 1.0V, 1.2V | - | 1Gbps (10), 10Gbps (2) | 2 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I²C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | - | SATA 3Gbps (2) | - | - | - | - | - | ||
![]() T1014NXN7PQA Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8247VRTIEA Freescale | 4 | - | - | Surface Mount | 516-BBGA | 516-PBGA (27x27) | - | - | Female | Female | - | MPC8247 | 50 Ohms | 1.60mm OD Coaxial Cable | 110 GHz | - | - | Huber+Suhner, Inc. | - | - | - | - | 50 Ohms | Bulk | - | Active | - | -55°C ~ 200°C | - | NANOBEND | - | - | Silver | - | - | SMPM to SMPM | - | - | - | 400MHz | - | PowerPC G2_LE | - | - | - | - | SMPM Jack | SMPM Jack | - | 3.3V | - | 10/100Mbps (2) | 1 Core, 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | 6.000 (152.40mm) | - | - | ||
![]() MC9328MXLDVM15R2 Freescale | In Stock | - | - | Surface Mount | 256-LFBGA | 256-PBGA (14x14) | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | Active | - | -30°C ~ 70°C (TA) | - | i.MXL | - | - | - | - | - | - | - | - | - | 150MHz | - | ARM920T | - | - | - | - | - | - | - | 1.8V, 3.0V | - | - | 1 Core, 32-Bit | No | SDRAM | USB 1.x (1) | I²C, I²S, SPI, SSI, MMC/SD, UART | - | - | LCD | - | - | - | - | - | - | - | ||
![]() MPC8323CVRAFDCA Freescale | 1105 | - | - | Surface Mount | 516-BBGA | 516-PBGA (27x27) | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | Active | - | -40°C ~ 105°C (TA) | - | MPC83xx | - | - | - | - | - | - | - | - | - | 333MHz | - | PowerPC e300c2 | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | 10/100Mbps (3) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I²C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | - | - | - | - | - | ||
![]() MC7448VU1000ND Freescale | 2903 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | Surface Mount | - | -40C to 85C | - | Bulk | 5(mm) | Active | Industrial grade | - | Bulk | * | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | INDUSTRIALC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7(mm) | - | - | 0.9(mm) | ||
![]() MPC8306SCVMAFDCA Freescale | 1320 | - | - | Surface Mount | QFN | 369-PBGA (19x19) | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | Surface Mount | - | -20C to 70C | - | Bulk | 5(mm) | Active | Commercial grade | -40°C ~ 105°C (TA) | Bulk | MPC83xx | - | - | - | - | - | - | - | 4 | - | 333MHz | - | PowerPC e300c3 | - | - | - | - | - | - | Commercial | 1.8V, 3.3V | - | 10/100Mbps (3) | 1 Core, 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, I²C, SPI, TDM | Communications; QUICC Engine | - | - | - | - | - | 7(mm) | - | - | 0.9(mm) | ||
![]() MPC857TZQ100B_ Freescale | 180 | - | - | - | 357-BBGA | 357-PBGA (25x25) | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | Active | - | 0°C ~ 105°C (TA) | - | MPC85xx | - | - | - | - | - | - | - | - | - | 100MHz | - | MPC8xx | - | - | - | - | - | - | - | 3.3V | - | 10Mbps (1), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | - | - | - | ||
![]() MC9328MX1DVM20R2 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P5010NSE7MMB Freescale | 2945 | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | Obsolete | - | 0°C ~ 105°C (TA) | - | QorIQ P5 | - | - | - | - | - | - | - | - | - | 2.0GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | 1Gbps (5), 10Gbps (1) | 1 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | - | SATA 3Gbps (2) | - | - | - | - | - | ||
![]() MCIMX6G2DVM05AA Freescale | 84 | - | - | Surface Mount | 289-LFBGA | 289-MAPBGA (14x14) | - | - | - | - | - | MCIMX6 | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | Active | - | 0°C ~ 95°C (TJ) | - | i.MX6UL | - | - | - | - | - | - | - | - | - | 528MHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, 2.8V, 3.3V | - | 10/100Mbps (2) | 1 Core, 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, EBI/EMI, I²C, I²S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART | Multimedia; NEON™ SIMD | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | LCD, LVDS | - | - | - | - | - | - | - | ||
![]() MPC857TCVR66B Freescale | 35 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | - | - | - | - | MPC85 | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | Active | - | -40°C ~ 115°C (TA) | - | MPC8xx | - | - | - | - | - | - | - | - | - | 66MHz | - | MPC8xx | - | - | - | - | - | - | - | 3.3V | - | 10Mbps (1), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX255AJM4A Freescale | 16 | - | - | Surface Mount | 400-LFBGA | 400-LFBGA (17x17) | - | - | - | - | - | MCIMX255 | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | Active | - | -40°C ~ 85°C (TA) | - | i.MX25 | - | - | - | - | - | - | - | - | - | 400MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | 2.0V, 2.5V, 2.7V, 3.0V, 3.3V | - | 10/100Mbps (1) | 1 Core, 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | CAN, I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | Keypad, LCD, Touchscreen | - | - | - | - | - | - | - | ||
![]() MC68360VR25VL Freescale | 171 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | - | - | - | - | MC683 | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | Active | - | 0°C ~ 70°C (TA) | - | M683xx | - | - | - | - | - | - | - | - | - | 25MHz | - | CPU32+ | - | - | - | - | - | - | - | 3.3V | - | 10Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | - | - | - | - | - | ||
![]() P1022NSN2LFB Freescale | 2980 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P2041NXN1MMB Freescale | In Stock | - | - | - | - | 780-FCPBGA (23x23) | - | - | - | - | - | MDM03 | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | Bulk | - | Active | - | -40°C ~ 105°C (TA) | - | 83513-Style Micro D Metal Shell (MDM) | D-Type, Micro-D | 21 | Multiple, Individual | - | - | - | - | - | Gold | 1.2GHz | - | PowerPC e500mc | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V | - | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | - | - | - | - | SATA 3Gbps (2) | - | - | 3.00 (914.40mm) | - | - | ||
![]() MPC8343CZQADDB Freescale | 14 | - | - | Surface Mount | - | - | - | - | - | - | - | MPC83 | - | - | - | - | - | Intel | - | - | 480 | - | - | Tray | - | Active | - | 0°C ~ 100°C (TJ) | - | Agilex F | - | - | - | - | - | - | - | - | - | 1.4GHz | 256KB | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, ARM NEON, Floating point | DMA, WDT | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MPU, FPGA | - | - | - | 1.8V, 2.5V, 3.3V | FPGA - 1.9M Logic Elements | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I²C, PCI, SPI | - | - | - | - | - | - | - | - | - | - | ||
![]() P3041NXN1PNB Freescale | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | Active | - | -40°C ~ 105°C (TA) | - | * | - | - | - | - | - | - | - | - | - | 1.5GHz | - | PowerPC e500mc | - | - | - | - | - | - | - | 1.5V, 1.8V, 2.5V, 3.3V | - | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | - | - | - | - | SATA 3Gbps (2) | - | - | - | - | - |