- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | For Use With | Mfr | Package | Product Status | RoHS | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Gender | Power (Watts) | Number of Outputs | Number of Contacts | Operating Frequency | Efficiency | Voltage - Isolation | Output Type | Failure Rate | Contact Style | Insulation Resistance | Current - Output (Max) | Speed | Accessory Type | Core Processor | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | Overall Length | SATA | Features | Input Voltage | IP Rating | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8377EVRANGA Freescale | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | RK73G2A | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -55°C ~ 155°C | RK73G-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | 2 | ±50ppm/°C | - | 82 kOhms | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e300c4s | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I²C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | - | SATA 3Gbps (2) | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | 0.024 (0.60mm) | AEC-Q200 | ||
![]() MPC8545EPXANGB Freescale | 2738 | - | - | Chassis Mount | 783-BBGA, FCBGA | 783-FCBGA (29x29) | CE | - | - | Freescale Semiconductor | Tray | Obsolete | - | 90 ~ 264 VAC | 36V | 0°C ~ 70°C (With Derating) | CSS500 | 9.00 L x 4.70 W x 1.63 H (228.6mm x 119.4mm x 41.4mm) | - | Active | - | - | Open Frame | - | - | Medical | - | 360W (500W Forced Air) | 1 | - | - | 87% | 4kV | - | - | - | - | 10A | 800MHz | - | PowerPC e500 | -- | -- | -- | No | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | Adjustable Output, Load Sharing, Remote Sense, Standby Output, Universal Input | - | - | - | - | - | ||
![]() P5010NXE7VNB557 Freescale | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | -40°C ~ 105°C (TA) | QorIQ P5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2GHz | - | PowerPC e5500 | - | - | - | - | 1V, 1.1V | 1Gbps (5), 10Gbps (1) | 1 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, PCI, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | - | SATA 3Gbps (2) | - | - | - | - | - | - | ||
![]() MPC8358CVRAGDDA Freescale | 210 | - | - | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC000EI20 Freescale | 5704 | - | - | Surface Mount | 68-LCC (J-Lead) | 68-PLCC (24.21x24.21) | - | - | - | Freescale Semiconductor | Tube | Obsolete | Compliant | - | - | 0°C ~ 70°C (TA) | M680x0 | - | - | - | - | - | - | 2.801 MΩ | - | - | Female | - | - | 3 | - | - | - | - | - | Socket | 5 GΩ | - | 20MHz | - | EC000 | - | - | - | - | 5.0V | - | 1 Core, 32-Bit | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1023NSE7MQA Freescale | 1129 | - | - | Surface Mount | 525-FBGA, FCBGA | 525-FCPBGA (19x19) | - | T1023 | - | Freescale Semiconductor | Bulk | Active | - | - | - | 0°C ~ 105°C (TA) | QorIQ T1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e5500 | - | - | - | - | - | GbE (8) | 2 Core, 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I²C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | - | SATA 3Gbps (2) | - | - | - | - | - | - | ||
![]() P5010NSN1QMB Freescale | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | P5010 | - | Freescale Semiconductor | Bulk | Active | Non-Compliant | - | - | 0°C ~ 105°C (TA) | QorIQ P5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0GHz | - | PowerPC e5500 | - | - | - | - | - | 1Gbps (5), 10Gbps (1) | 1 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | - | - | - | - | SATA 3Gbps (2) | - | - | - | - | - | - | ||
![]() MVF62NN151CMK40 Freescale | In Stock | - | - | Surface Mount | 364-LFBGA | 364-LFBGA (17x17) | - | MVF62 | - | Freescale Semiconductor | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | Vybrid, VF6xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz, 167MHz | - | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | - | 3.3V | 10/100Mbps (2) | 2 Core, 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I²C, IrDA, LIN, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | DCU, GPU, LCD, VideoADC, VIU | - | - | - | - | - | 11.1mm | - | - | ||
![]() MPC857DSLVR50B Freescale | 51 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | - | Raspberry Pi | Freescale Semiconductor | Bulk | Active | - | - | - | 0°C ~ 105°C (TA) | MPC85xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz | Power Supply | MPC8xx | - | - | - | - | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8533VTAQGA Freescale | 378 | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | MPC85 | - | Freescale Semiconductor | Bulk | Active | - | - | - | 0°C ~ 90°C (TA) | MPC85xx | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | PWM | - | - | - | - | 1.0GHz | - | PowerPC e500v2 | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I²C, PCI | - | - | - | - | - | - | 12V | IP20 | - | - | - | ||
![]() MPC8555VTAPF Freescale | 320 | - | - | Surface Mount | 1023-BFBGA, FCBGA | 1023-FCBGA (33x33) | - | - | - | Freescale Semiconductor | Tray | Obsolete | - | - | - | 0°C ~ 105°C (TA) | MPC85xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 833MHz | - | PowerPC e500 | - | - | - | - | 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I²C, PCI, SPI, TDM, UART | Communications; CPM | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8535EBVTATHA Freescale | 2529 | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | - | - | Freescale Semiconductor | Tray | Obsolete | - | - | - | 0°C ~ 105°C (TA) | MPC85xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25GHz | - | PowerPC e500 | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I²C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | - | SATA 3Gbps (1) | - | - | - | - | - | - | ||
![]() MCIMX508CVM8BR2 Freescale | 45 | - | - | Surface Mount | 400-LFBGA | 400-LFBGA (17x17) | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | 0°C ~ 70°C (TA) | i.MX50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A8 | - | - | - | - | 1.2V, 1.875V, 2.775V, 3.0V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR, LPDDR2, DDR2 | USB 2.0 + PHY (2) | 1-Wire, AC97, I²C, I²S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | Boot Security, Cryptography, Secure JTAG | EPDC, LCD | 175mm | - | - | - | - | - | - | - | ||
![]() P1012NSN2DFB Freescale | 34 | - | - | Surface Mount | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | 0°C ~ 125°C (TA) | QorIQ P1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500v2 | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Communications; QUICC Engine | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC880ZP66 Freescale | 19 | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | MPC88 | - | Freescale Semiconductor | Bulk | Active | - | - | - | 0°C ~ 95°C (TA) | MPC8xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66MHz | - | MPC8xx | - | - | - | - | 3.3V | 10Mbps (2), 10/100Mbps (2) | 1 Core, 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8313EVRADDB Freescale | In Stock | - | - | Surface Mount | 516-BBGA Exposed Pad | 516-TEPBGA (27x27) | - | - | - | Freescale Semiconductor | Tray | Obsolete | - | - | - | 0°C ~ 105°C (TA) | MPC83xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 267MHz | - | PowerPC e300c3 | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I²C, PCI, SPI | Security; SEC 2.2 | Cryptography | - | - | - | - | - | - | - | - | - | ||
![]() MPC8568EVTAUJJ Freescale | 2638 | - | - | Surface Mount | 1023-BBGA, FCBGA | 1023-FCPBGA (33x33) | - | MPC85 | - | Freescale Semiconductor | Bulk | Active | - | - | - | 0°C ~ 105°C (TA) | MPC85xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.333GHz | - | PowerPC e500v2 | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, HSSI, I²C, PCI, RapidIO, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | - | - | - | - | - | ||
![]() MPC8275CZQMIBA Freescale | 2204 | - | - | Surface Mount | 516-BBGA | 516-PBGA (27x27) | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | -40°C ~ 105°C (TA) | MPC82xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 266MHz | - | PowerPC G2_LE | - | - | - | - | 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8533EVTANGA Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | MPC85 | - | Freescale Semiconductor | Bulk | Active | - | - | - | 0°C ~ 90°C (TA) | MPC85xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500v2 | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I²C, PCI | Security; SEC | Cryptography, Random Number Generator | - | - | - | - | - | - | - | - | - | ||
![]() MC68SEC000FU20R2 Freescale | 3863 | - | - | - | 64-QFP | 64-QFP (14x14) | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | M68000 | - | - | - | - | 3.3V, 5V | - | 1 Core, 32-Bit | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - |